- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit RMS Voltage-Max | Diameter | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V750ZS05P Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 30pF | 615V | TR | VARISTOR | unknown | 400A | 460V | 0.2W | 1 | 460V | - | 615V | 1.24kV | 400A | 30pF @ 1MHz | 825V | 17J | 675V | - | - | 750V | - | - | - | 5mm | ROHS3 Compliant | Lead Free | ||
![]() V205ZU05P Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZU | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 100pF | 170V | - | VARISTOR | unknown | - | 130V | - | 1 | 130V | - | 170V | 340V | 400A | 100pF @ 1MHz | 225.5V | 5.5J | 184.5V | - | 130V | 205V | - | - | - | 5mm | ROHS3 Compliant | - | ||
![]() V18ZC3P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Bulk | 2005 | ZC | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 11nF | 14V | - | VARISTOR | unknown | - | 10V | - | 1 | 10V | - | 14V | 36V | 1kA | 18870pF @ 1MHz | 19.8V | 3.5J | 16.2V | - | 10V | 18V | - | - | - | 14mm | ROHS3 Compliant | Lead Free | ||
![]() V460LA7PX2855 Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Bulk | 2012 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 0.25W | 1 | 460V | RADIAL | 615V | - | 1.2kA | 55pF @ 1MHz | 786.5V | 37J | 643.5V | 715V | 460V | 715V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V8ZC05P Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | -55°C~85°C TA | Bulk | 2005 | ZC | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 1.4nF | 5.5V | - | VARISTOR | unknown | 50A | 4V | - | 1 | 4V | - | 5.5V | 30V | 50A | 2000pF @ 1MHz | 11V | 0.10J | 6V | - | - | 8.5V | - | - | 4V | 5mm | ROHS3 Compliant | Lead Free | ||
![]() V22ZU3P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZU | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 9nF | 18V | - | VARISTOR | unknown | 1kA | 14V | - | 1 | 14V | - | 18V | 43V | 1kA | 14730pF @ 1MHz | 24.2V | 4.0J | 19.8V | - | - | 22V | - | - | - | 14mm | ROHS3 Compliant | Lead Free | ||
![]() V625LA10PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2013 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 0.4W | 1 | 625V | RADIAL | 825V | - | 2.5kA | 80pF @ 1MHz | 1.1kV | 67J | 900V | 1kV | 625V | 1kV | - | - | - | - | ROHS3 Compliant | - | ||
![]() V270MT4B Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 17pF | 235V | TR | VARISTOR | unknown | - | 171V | 200W | 1 | 171V | - | 235V | 440V | 100A | 17pF @ 1MHz | 297V | 1.0J | 243V | - | 171V | 270V | - | - | - | 3mm | ROHS3 Compliant | Lead Free | ||
![]() V250LS40BPX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1W | 1 | 250V | RADIAL | 330V | - | 6.5kA | 1000pF @ 1MHz | 413V | 130J | 354V | 383.5V | 250V | 383.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V250LT40BPX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1W | 1 | 250V | RADIAL | 330V | - | 6.5kA | 1000pF @ 1MHz | 413V | 130J | 354V | 383.5V | 250V | 383.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V661HG34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2005 | HG34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 2nF | 850V | - | VARISTOR | unknown | - | 660V | - | 1 | 660V | DUAL | 850V | 1.72kV | 40kA | 2000pF @ 1MHz | 1.155kV | 900J | 945V | - | 660V | 1.05kV | - | - | - | 34mm | ROHS3 Compliant | Contains Lead | ||
![]() V551HF34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Tabs | LUG | -55°C~85°C TA | Bulk | 2005 | HF34 | e3 | - | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 2.39nF | 710V | - | VARISTOR | unknown | - | 550V | - | 1 | 550V | DUAL | 710V | 1.404kV | 40kA | 2390pF @ 1MHz | 949V | 755J | 778V | - | 550V | 863.5V | - | - | - | 34mm | ROHS3 Compliant | Contains Lead | ||
![]() V181DHB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Tabs | LUG | -55°C~85°C TA | Bulk | 2010 | DHB34 | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 6.8nF | 240V | - | VARISTOR | unknown | - | 180V | - | 1 | 180V | DUAL IN-LINE | 240V | 468V | 40kA | 6800pF @ 1MHz | 310V | 330J | 254V | - | 180V | 282V | - | - | - | 34mm | ROHS3 Compliant | Contains Lead | ||
![]() V271HC40 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | FLAT | -55°C~85°C TA | Bulk | 2005 | HC | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 4.5nF | 369V | - | VARISTOR | unknown | - | 275V | 2W | 1 | 275V | RADIAL | 369V | 690V | 40kA | 4500pF @ 1MHz | 473V | 400J | 387V | - | 275V | 430V | - | - | - | 40mm | ROHS3 Compliant | Contains Lead | ||
![]() V181HA40 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2011 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 6.8nF | 240V | - | VARISTOR | unknown | - | 180V | - | 1 | 180V | RADIAL | 240V | 468V | 40kA | 6800pF @ 1MHz | 310V | 330J | 254V | - | 180V | 282V | - | - | - | 40mm | ROHS3 Compliant | Contains Lead | ||
![]() V551HA32 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2011 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 1.19nF | 710V | - | VARISTOR | unknown | - | 550V | - | 1 | 550V | RADIAL | 710V | 1.515kV | 25kA | 1190pF @ 1MHz | 949V | 530J | 778V | - | 550V | 863.5V | - | - | - | 35.5mm | ROHS3 Compliant | Contains Lead | ||
![]() V111HA40 Littelfuse Inc. | 99999 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | - | -55°C~85°C TA | Bulk | 2011 | HA | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | 85°C | -55°C | - | - | 11.6nF | 148V | - | - | - | - | 110V | - | 1 | 110V | - | 148V | 288V | 40kA | 11600pF @ 1MHz | 190V | 220J | 156V | 173V | 110V | 173V | 148V | 40kA | - | 34mm | ROHS3 Compliant | Contains Lead | ||
![]() V271HC32 Littelfuse Inc. | 15 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | FLAT | -55°C~85°C TA | Bulk | 2005 | HC | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 2.2nF | 369V | - | VARISTOR | unknown | - | 275V | 2W | 1 | 275V | RADIAL | 369V | 710V | 25kA | 2200pF @ 1MHz | 473V | 360J | 387V | - | 275V | 430V | - | - | - | 32mm | ROHS3 Compliant | Contains Lead | ||
![]() V391DHB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Tabs | LUG | -55°C~85°C TA | Bulk | 2010 | DHB34 | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 3.5nF | 510V | - | VARISTOR | unknown | - | 385V | - | 1 | 385V | DUAL IN-LINE | 510V | 1kV | 40kA | 3500pF @ 1MHz | 663V | 550J | 545V | - | 385V | 604V | - | - | - | 34mm | ROHS3 Compliant | Contains Lead | ||
![]() V681DHB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Tabs | LUG | -55°C~85°C TA | Bulk | 2010 | DHB34 | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 1.9nF | 875V | - | VARISTOR | unknown | - | 680V | - | 1 | 680V | DUAL IN-LINE | 875V | 1.777kV | 40kA | 1900pF @ 1MHz | 1.173kV | 925J | 962V | - | 680V | 1.0675kV | - | - | - | 34mm | ROHS3 Compliant | Contains Lead |