- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V661DHB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Tabs | LUG | - | -55°C~85°C TA | Bulk | 2010 | DHB34 | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 2nF | - | 850V | - | - | VARISTOR | unknown | - | 660V | - | - | - | - | 1 | 660V | DUAL IN-LINE | 850V | - | 1.72kV | 40kA | 2000pF @ 1MHz | 1.155kV | 900J | 945V | - | 660V | 1.05kV | - | - | - | - | - | - | 34mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMOV14RP130EL2B7 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 130V | - | 170V | - | - | 6kA | 1000pF @ 1MHz | 225.5V | 50J | 184.5V | 205V | 130V | 205V | - | - | - | - | - | Thermally Protected | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV14RP550ML3T7 Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm 3-Lead | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | iTMOV® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 550V | - | 715V | - | - | 6kA | 180pF @ 1MHz | 1.001kV | 190J | 819V | 910V | 550V | 910V | - | - | - | - | - | Thermally Protected | - | - | - | ROHS3 Compliant | - | ||
![]() V1000LA160CPX10 Littelfuse Inc. | 99999 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 1kV | - | - | - | - | 10kA | 250pF @ 1MHz | 1.8kV | 530J | 1.5kV | - | 1kV | 1.65kV | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V8RA8 Littelfuse Inc. | 15 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Radial, Box | WIRE | Metal | -55°C~125°C TA | Bulk | 2005 | RA | e0 | no | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | 3nF | 250mW | 5V | - | - | VARISTOR | unknown | - | 4V | - | - | - | - | 1 | 4V | - | 5.5V | - | 22V | 150A | 3000pF @ 1MHz | 11.2V | 0.40J | 6V | - | 4V | 8.6V | - | - | - | - | 4V | - | 8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V251HC40 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | LUG | - | -55°C~85°C TA | Bulk | 2005 | HC | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 5nF | - | 330V | - | - | VARISTOR | unknown | - | 250V | - | 2W | - | - | 1 | 250V | RADIAL | 330V | - | 630V | 40kA | 5000pF @ 1MHz | 429V | 370J | 351V | - | 250V | 390V | - | - | - | - | - | - | 40mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V05E30AUTO Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 30V | - | 34V | - | - | 400A | 650pF @ 1MHz | 51.7V | 3.1J | 42.3V | 47V | 30V | 47V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V385LA20CP Littelfuse Inc. | 1645 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | -55°C~85°C TA | Bulk | 2012 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | 11mm | VARISTOR | unknown | - | 385V | - | 0.6W | - | 8.5mm | 1 | 385V | - | - | Radial | 1.025kV | 6kA | 80pF @ 1MHz | 682V | 175J | 558V | 620V | - | 620V | - | 6.5kA | 50A | - | - | - | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V68ZS3P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.5nF | - | 56V | TR | - | VARISTOR | unknown | 500A | 40V | - | 0.4W | - | - | 1 | 40V | - | 56V | - | 135V | 500A | 1850pF @ 1MHz | 74.8V | 6.5J | 61.2V | - | - | 68V | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V5.5MLA1206NHAUTO Littelfuse Inc. | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, MLA AUTO | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 3.5nF | - | 5.5V | TR, PAPER, 7 INCH | 1.6mm | VARISTOR | unknown | - | 4V | 3216 | - | 1206 | - | 1 | 4V | DUAL ENDED | 5.5V | - | 17.5V | 150A | 2900pF @ 1MHz | 9.3V | 0.40J | 7.1V | - | 4V | 8.2V | - | - | 1A | - | 4V | - | - | 3.2mm | 1.6mm | ROHS3 Compliant | - | ||
![]() V3.5MLA1206NHAUTO Littelfuse Inc. | 21 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, MLA AUTO | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | TR, PAPER, 7 INCH | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 2.5V | DUAL ENDED | 3.5V | - | - | 100A | 3000pF @ 1MHz | 7V | 0.30J | 3.7V | 5.35V | 2.5V | 5.35V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V30MLA1206NHAUTO Littelfuse Inc. | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 25V | - | 30V | - | - | 180A | 500pF @ 1MHz | 43V | 1.0J | 35V | 39V | 25V | 39V | 30V | 180A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V48MLA1206NHAUTO Littelfuse Inc. | 120000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q200, MLA AUTO | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 350pF | - | 48V | - | - | - | unknown | - | 40V | 3216 | - | 1206 | - | 1 | 40V | - | 48V | - | 100V | 180A | 180pF @ 1MHz | 66.5V | 0.90J | 54.5V | - | 40V | 60.5V | - | - | - | - | - | - | - | - | 1.6mm | ROHS3 Compliant | - | ||
![]() V175LS20CP Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | TR | - | VARISTOR | unknown | - | 175V | - | 1W | - | - | 1 | 175V | - | - | - | 455V | 10kA | 1400pF @ 1MHz | 297V | 220J | 243V | - | 175V | 270V | - | - | - | 303V | - | - | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V30MLA1206NT Littelfuse Inc. | 45 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MLA | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 1 | 25V | - | 30V | - | - | 180A | 500pF @ 1MHz | 43V | 1.0J | 35V | 39V | 25V | 39V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V22ZU1P Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZU | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | - | - | 2.375nF | - | 18V | TR | 5mm | VARISTOR | unknown | 250A | 14V | - | 0.25W | - | 6mm | 1 | 14V | - | 18V | - | 43V | 250A | 2375pF @ 1MHz | 24.2V | 0.90J | 19.8V | 22V | - | 26V | - | - | 2.5A | - | - | - | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V150ZS1P Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 250pF | - | 127V | TR | - | VARISTOR | unknown | - | 95V | - | 0.25W | - | - | 1 | 95V | - | 127V | - | 250V | 1.2kA | 460pF @ 1MHz | 165V | 8.0J | 135V | - | 95V | 150V | - | - | - | - | - | - | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V22ZS05P Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 800pF | - | 18V | TR | - | VARISTOR | unknown | 100A | 14V | - | 0.2W | - | - | 1 | 14V | - | 18V | - | 43V | 100A | 1220pF @ 1MHz | 24.2V | 0.20J | 19.8V | - | - | 22V | - | - | - | - | - | - | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V68ZT05P Littelfuse Inc. | 35 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 300pF | - | 56V | TR | - | VARISTOR | unknown | 100A | 40V | - | 0.2W | - | - | 1 | 40V | - | 56V | - | 135V | 100A | 400pF @ 1MHz | 74.8V | 0.60J | 61.2V | - | - | 68V | - | - | - | - | - | - | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V250LT4PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | LT | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | TR | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 250V | RADIAL | 330V | - | - | 1.2kA | 90pF @ 1MHz | 429V | 21J | 351V | 390V | 250V | 390V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |