- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit RMS Voltage-Max | Features | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V5.5MLA0603NT Littelfuse Inc. | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 500pF | 5.5V | - | 800μm | VARISTOR | unknown | - | 4V | 1608 | 0.05W | 0603 | - | - | - | 1 | 4V | DUAL ENDED | 5.5V | - | 17.5V | 30A | 960pF @ 1MHz | - | 0.10J | 7.1V | 8.2V | 4V | 9.3V | - | - | 1A | 4V | - | - | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | ||
![]() V680LA80APX1347 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | - | -55°C~85°C TA | Bulk | 2014 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | - | 1 | 680V | RADIAL | 875V | - | - | 4.5kA | 190pF @ 1MHz | 1.21kV | 145J | 990V | 1.1kV | 680V | 1.1kV | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V321HA40 Littelfuse Inc. | 31 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | LUG | - | -55°C~85°C TA | Bulk | 2005 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | 8533.40.40.00 | 3.8nF | 420V | - | 9mm | VARISTOR | unknown | - | 320V | - | 2W | - | 25mm | - | - | 1 | 320V | RADIAL | 420V | Solder | 825V | 40kA | 3800pF @ 1MHz | 561V | 460J | 459V | - | 320V | 510V | - | - | 200A | - | - | 40mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V320LT40BP Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LT | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 750pF | 420V | TR | - | VARISTOR | - | 6.5kA | 320V | - | - | - | - | 6.5kA | - | 1 | 320V | - | 420V | - | 810V | 6.5kA | 750pF @ 1MHz | 540V | 150J | 462V | - | - | 501V | - | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V20E230P Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.1nF | 300V | - | 5.6mm | VARISTOR | unknown | 100A | 230V | - | 1W | - | 10mm | - | - | 1 | 230V | - | 300V | Radial | 595V | 10kA | 1100pF @ 1MHz | 396V | 160J | 324V | 360V | - | 396V | - | - | 100A | - | - | 20mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V26MLA0805NHAUTO Littelfuse Inc. | 2500 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q200, MLA AUTO | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 220pF | 26V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | unknown | - | 20V | 2012 | - | 0805 | - | - | - | 1 | 20V | DUAL ENDED | 26V | - | 60V | 100A | 90pF @ 1MHz | 38.5V | 0.30J | 29.5V | - | 20V | 34V | - | - | 1A | - | - | - | 2.01mm | 1.25mm | - | ROHS3 Compliant | - | ||
![]() V120ZA6PX2855 Littelfuse Inc. | 9 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | - | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | - | 1 | 75V | RADIAL | 102V | - | - | 4.5kA | 2450pF @ 1MHz | 132V | 22J | 108V | 120V | 75V | 120V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V151DA40 Littelfuse Inc. | 99999 |
| Datasheet | 14 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Encased Disc | BINDING POST | - | -55°C~85°C TA | Bulk | 2005 | DA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 8nF | 200V | - | 15mm | VARISTOR | unknown | - | 150V | - | - | - | 23mm | 40kA | 1GOhm | 1 | 150V | - | 200V | Screw | 405V | 40kA | 8000pF @ 1MHz | 264V | 300J | 216V | - | - | 240V | - | - | 200A | - | - | - | 62mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() V14E11PL1B1 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -40°C~85°C TA | Bulk | - | LV UltraMOV™ | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 19.8V | 8.0J | 16.2V | 18V | 11V | - | 14V | 4kA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V20E275PL2T Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | UltraMOV™ | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | - | - | - | - | 1W | - | - | - | - | 1 | 275V | RADIAL | 350V | - | - | 10kA | 900pF @ 1MHz | 473V | 190J | 387V | 430V | 275V | 430V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120MA2B Littelfuse Inc. | 32 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | -55°C~85°C TA | Bulk | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | 8533.40.40.00 | 40pF | 101V | - | - | VARISTOR | unknown | - | 75V | - | 0.2W | - | - | - | - | 1 | 75V | - | 101V | - | 205V | 100A | 40pF @ 1MHz | 132V | 0.50J | 108V | - | 75V | 120V | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMOV25S251NP Littelfuse Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Box, 5 lead | FLAT AND WIRE | - | -45°C~75°C TA | Bulk | 2014 | SMOV25S | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 250V | END | 320V | - | - | 20kA | 1400pF @ 1MHz | 429V | 330J | 351V | 390V | 250V | 390V | - | - | - | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E30AUTO Littelfuse Inc. | 32 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 30V | - | 34V | - | - | 5kA | 12000pF @ 1MHz | 51.7V | 90J | 42.3V | 47V | 30V | 47V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V12MLA0805LWA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | -55°C~125°C TA | Bag | 2006 | MLA | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | SILVER PALLADIUM | 8533.40.40.00 | 410pF | 12V | BULK | - | VARISTOR | unknown | - | 9V | - | - | - | - | - | - | 1 | 9V | DUAL ENDED | 12V | - | - | 40A | 410pF @ 1MHz | 18.5V | 0.10J | 14V | 16.25V | - | 16.25V | - | - | - | 9V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V10E25AUTO Littelfuse Inc. | 3000 | - | Datasheet | 11 Weeks | - | Through Hole | Disc 10mm | - | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2900pF @ 1MHz | 42.9V | 13J | 35.1V | 39V | 25V | - | 28V | 1.5kA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V250LU40AP Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 1nF | 330V | TR | - | VARISTOR | unknown | - | 250V | - | - | - | - | - | - | 1 | 250V | - | 330V | - | 650V | 6.5kA | 1000pF @ 1MHz | 429V | 130J | 351V | - | 250V | 390V | - | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | - | ||
![]() V300LU40CPX745 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 300V | - | 1W | - | - | - | - | 1 | 300V | - | - | - | 745V | 10kA | 120pF @ 1MHz | 490V | 335J | 420V | - | 300V | 455V | - | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | - | ||
![]() V510LU80CPX2855 Littelfuse Inc. | 36 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 510V | - | - | - | - | 10kA | 120pF @ 1MHz | 902V | 440J | 738V | - | 510V | 820V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V12MLA0805LA Littelfuse Inc. | 96000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | -55°C~125°C TA | Bulk | 2011 | MLA | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 8533.40.40.00 | 410pF | 12V | - | 1.25mm | VARISTOR | unknown | - | 9V | 2012 | - | 0805 | - | - | - | 1 | 9V | DUAL ENDED | 12V | - | 29V | 40A | 410pF @ 1MHz | 18.5V | 0.10J | 14V | - | 9V | 16.25V | - | - | 1A | 9V | - | - | 2.01mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V1000LC160BPX2855 Littelfuse Inc. | 6 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Bulk | 2013 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 1kV | RADIAL | 1.2kV | - | - | 6.5kA | 250pF @ 1MHz | 1.6kV | 360J | 1.425kV | 1.5125kV | 1kV | 1.5125kV | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |