- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Form | Depth | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Voltage - Rated AC | Qualification Status | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Operating Supply Voltage | Polarity | Configuration | Number of Circuits | Max Voltage Rating (AC) | Diode Type | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V12RA8 Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Radial, Box | WIRE | - | - | -55°C~125°C TA | Bulk | 2005 | RA | e3 | no | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | 8533.40.40.00 | 2.5nF | 8V | - | - | 5.2mm | VARISTOR | unknown | - | - | - | 6V | - | - | - | - | 5mm | - | - | - | - | 1 | 6V | - | - | 8V | Radial | 34V | 150A | 2500pF @ 1MHz | 16V | 0.60J | 9V | 12.5V | - | 12V | - | - | 5A | 8V | 6V | - | 8mm | 11.45mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V575LS80BP Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LS | e3 | no | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | - | 450pF | 730V | TR | - | - | VARISTOR | unknown | - | - | - | 575V | - | - | - | - | - | - | - | - | - | 1 | 575V | - | - | 730V | - | 1.41kV | 6.5kA | 450pF @ 1MHz | 960V | 220J | 819V | - | 575V | 889.5V | - | - | - | - | - | - | 20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() V300LS2PX1347 Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | LS | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 300V | - | - | - | - | - | 1.2kA | 70pF @ 1MHz | 539V | 25J | 441V | - | 300V | 490V | - | - | - | 405V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() V10E275PL1T7 Littelfuse Inc. | 6970 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | UltraMOV™ | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 200pF | - | TR | - | 5.6mm | VARISTOR | unknown | - | - | - | - | - | - | 0.4W | - | 7.5mm | - | - | - | - | 1 | 275V | - | - | 350V | Radial | 710V | 3.5kA | 200pF @ 1MHz | 473V | 55J | 387V | 430V | 275V | 430V | - | - | 25A | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V575LT10P Littelfuse Inc. | 36 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 90pF | 730V | TR | - | - | VARISTOR | unknown | - | - | - | 575V | - | - | 0.4W | - | - | - | - | - | - | 1 | 575V | - | - | 730V | - | 1.5kV | 2.5kA | 90pF @ 1MHz | 1.001kV | 65J | 819V | - | 575V | 910V | - | - | - | - | - | - | 10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10E140PL1T7 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | - | VARISTOR | unknown | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | 1 | 140V | - | RADIAL | 180V | - | - | 3.5kA | 1750pF @ 1MHz | 242V | 27.5J | 198V | 220V | 140V | 220V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V250LU40BPX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1W | - | - | - | - | - | - | 1 | 250V | - | RADIAL | 330V | - | - | 6.5kA | 1000pF @ 1MHz | 413V | 130J | 354V | 383.5V | 250V | 383.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV34S461MPX2696 Littelfuse Inc. | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 460V | - | - | 610V | - | - | 40kA | 2800pF @ 1MHz | 786.5V | 960J | 643.5V | 715V | 460V | 715V | - | - | - | - | - | Thermally Protected | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V575SM7 Littelfuse Inc. | 48 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SM7 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 275V | - | - | 369V | - | - | 1.2kA | - | 473V | - | 389V | 431V | 275V | 431V | 369V | 1.2kA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120RA16X2749 Littelfuse Inc. | 99999 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Box | WIRE | - | - | -55°C~125°C TA | Bulk | 2013 | RA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 75V | - | - | 102V | - | - | 4.5kA | 1700pF @ 1MHz | 132V | 22J | 108V | 120V | 75V | 120V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V07E14P Littelfuse Inc. | 23 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 2.375nF | 18V | - | - | - | VARISTOR | unknown | 1mA | - | - | 14V | - | - | - | - | 6mm | - | - | - | - | 1 | 14V | - | - | 18V | - | 43V | 1kA | 2450pF @ 1MHz | 24.2V | 5.0J | 19.8V | 22V | - | 22V | - | - | - | - | - | - | - | - | 5mm | - | - | ROHS3 Compliant | - | ||
![]() V14E60P Littelfuse Inc. | 59 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | -40°C~85°C TA | Bulk | 2016 | LV UltraMOV™ | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 60V | - | - | 85V | - | - | 6.5kA | 2500pF @ 1MHz | 110V | 50J | 90V | 100V | 60V | 100V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E510PL1T7 Littelfuse Inc. | 50000 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 350pF | - | TR | - | 7.3mm | VARISTOR | unknown | - | - | - | - | - | - | 1W | - | 7.5mm | - | - | - | - | 1 | 510V | - | - | 670V | Radial | 1.355kV | 10kA | 350pF @ 1MHz | 902V | 365J | 738V | 820V | 510V | 820V | - | - | 100A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V3.5MLA1206A Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | SILICON | 1 | -55°C~125°C TA | Bulk | - | MLA | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 6nF | 3.5V | - | WRAP AROUND | 1.6mm | - | unknown | - | 2 | R-XDSO-R2 | 2.5V | Not Qualified | 3216 | - | 1206 | - | - | 7V | BIDIRECTIONAL | SINGLE | 1 | 2.5V | TRANS VOLTAGE SUPPRESSOR DIODE | - | 3.5V | - | 13V | 100A | 7500pF @ 1MHz | 7V | 0.30J | 3.7V | - | 2.5V | 5.35V | - | - | 1A | - | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V275LS40CPX680 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | - | VARISTOR | unknown | - | - | - | 275V | - | - | 1W | - | - | - | - | - | - | 1 | 275V | - | - | - | - | 680V | 10kA | 7000pF @ 1MHz | 453V | 320J | 389V | - | 275V | 421V | - | - | - | - | - | - | 20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() V18MLE0805LH Littelfuse Inc. | 2510 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | MLE | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | 100pF | 18V | TR, PLASTIC, 7 INCH | - | 1.25mm | VARISTOR | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | 1 | - | - | DUAL ENDED | 18V | - | 50V | - | 290pF @ 1MHz | 28V | - | 22V | - | - | 25V | - | - | 2A | - | - | - | - | 2.01mm | 1.25mm | - | - | ROHS3 Compliant | - | ||
![]() V130LS5P Littelfuse Inc. | 32 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 450pF | 175V | TR | - | - | VARISTOR | unknown | - | - | - | 130V | - | - | 0.4W | - | - | - | - | - | - | 1 | 130V | - | - | 175V | - | 340V | 2.5kA | 450pF @ 1MHz | 225.5V | 20J | 184.5V | - | 130V | 205V | - | - | - | - | - | - | 10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() V275LT2P Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 80pF | 369V | TR | - | 5.6mm | VARISTOR | unknown | 1.2kA | - | - | 275V | - | - | - | - | 6mm | - | - | - | - | 1 | 275V | - | - | 369V | - | 775V | 1.2kA | 80pF @ 1MHz | 495V | 23J | 405V | 450V | - | 515V | - | - | 10A | - | - | - | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V250LU2PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 250V | - | RADIAL | 330V | - | - | 1.2kA | 90pF @ 1MHz | 451V | 21J | 369V | 410V | 250V | 410V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V82ZA05P Littelfuse Inc. | 50 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 355pF | 68V | - | - | 5.6mm | VARISTOR | unknown | 400A | - | - | 50V | - | - | 0.2W | - | 6mm | 400A | - | - | - | 1 | 50V | - | - | 68V | Radial | 135V | 400A | 355pF @ 1MHz | 90.2V | 2.0J | 73.8V | 82V | - | 97V | - | - | 5A | - | - | - | 5mm | - | - | 5.6mm | No SVHC | ROHS3 Compliant | Lead Free |