- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Features | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V10E50P Littelfuse Inc. | 43 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -40°C~85°C TA | Bulk | 2016 | LV UltraMOV™ | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 1 | 50V | - | 65V | - | - | - | 3.5kA | 1400pF @ 1MHz | 90.2V | 20J | 73.8V | 82V | 50V | 82V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV14RP300EL3T7 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2016 | TMOV® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | VARISTOR | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 400pF @ 1MHz | 517V | 125J | 423V | 470V | 300V | - | 385V | 6kA | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | - | ||
![]() V510LA40CP Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 0.6W | - | - | - | - | 1 | 510V | RADIAL | - | - | - | - | 6.5kA | 80pF @ 1MHz | 902V | 205J | 738V | - | 510V | 820V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V620ZA05P Littelfuse Inc. | 46 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Bulk | 2016 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 33pF | 505V | - | - | VARISTOR | unknown | 400A | - | 385V | - | 0.2W | - | - | - | - | 1 | 385V | - | 505V | - | 1.025kV | - | 400A | 40pF @ 1MHz | 682V | 13J | 558V | - | - | 620V | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V240ZS05PX2855 Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 0.2W | - | - | - | - | 1 | 150V | RADIAL | 200V | - | - | - | 400A | 90pF @ 1MHz | 264V | 7.0J | 216V | 240V | 150V | 240V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V240ZU05PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150V | - | 200V | - | - | - | 400A | 90pF @ 1MHz | 264V | 7.0J | 216V | 240V | 150V | 240V | 200V | 400A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V510LA10CP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 510V | RADIAL | - | - | - | - | 3.5kA | 20pF @ 1MHz | 902V | 98J | 738V | - | 510V | 820V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V27CH8 Littelfuse Inc. | 45 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | -55°C~125°C TA | Tape & Reel (TR) | 2009 | CH | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Silver/Platinum (Ag/Pt) | - | - | 1.3nF | 22V | - | 5.26mm | VARISTOR | unknown | 5A | - | 17V | 8552 | 0.25W | 3220 | - | - | - | 1 | 17V | DUAL ENDED | 22V | - | 57V | 100A | 100A | 1300pF @ 1MHz | 31.1V | 1.0J | 23V | - | 17V | 27V | - | - | 5A | - | - | 8.51mm | 5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMOV20RP420ML2T7 Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | iTMOV® | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | 600pF | - | - | - | VARISTOR | unknown | - | - | 420V | - | - | - | - | - | - | 1 | 420V | - | 560V | - | 1.12kV | - | 10kA | 600pF @ 1MHz | 748V | 320J | 612V | 680V | - | 680V | - | - | - | Thermally Protected | 20mm | - | - | - | ROHS3 Compliant | - | ||
![]() V14MLA0805T Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MLA | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 560pF | 14V | - | 1.25mm | VARISTOR | unknown | - | 2 | 10V | - | - | - | - | 120A | - | 1 | 10V | - | 14V | - | 32V | - | 120A | 560pF @ 1MHz | 20.3V | 0.30J | 15.9V | - | - | 18.1V | - | - | 1A | - | - | 2.01mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V82ZT12PX2855 Littelfuse Inc. | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 3.38nF | - | TR | 5.6mm | VARISTOR | unknown | - | - | - | - | 0.6W | - | 8.5mm | - | - | 1 | 50V | - | 68V | Radial | 145V | - | 4.5kA | 3380pF @ 1MHz | 90.2V | 15J | 73.8V | 82V | 50V | 82V | - | - | 50A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E275PL2B1 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2012 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1W | - | - | - | - | 1 | 275V | RADIAL | 350V | - | - | - | 10kA | 900pF @ 1MHz | 473V | 190J | 387V | 430V | 275V | 430V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V470ZT05P Littelfuse Inc. | 15 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 35pF | 385V | TR | 5.6mm | VARISTOR | unknown | 400A | - | 300V | - | 0.2W | - | 6mm | - | - | 1 | 300V | - | 385V | Radial | 775V | - | 400A | 70pF @ 1MHz | 517V | 12J | 423V | - | - | 470V | - | - | 5A | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V18MLA0805LWH Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | -55°C~125°C TA | Tape & Reel (TR) | 2012 | MLA | - | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | SILVER PALLADIUM | - | 8533.40.40.00 | 290pF | 18V | TR, PLASTIC, 7 INCH | - | VARISTOR | unknown | - | - | 14V | - | - | - | - | - | - | 1 | 14V | DUAL ENDED | 18V | - | - | - | 40A | 180pF @ 1MHz | 28V | 0.10J | 22V | 25V | - | 25V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V30MLA0805LNHAUTO Littelfuse Inc. | 120000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q200, MLA AUTO | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 90pF | 30V | TR, PAPER, 7 INCH | 1.25mm | VARISTOR | unknown | - | - | 25V | 2012 | - | 0805 | - | - | - | 1 | 25V | DUAL ENDED | 30V | - | 72V | - | 30A | 80pF @ 1MHz | 46V | 0.10J | 37V | - | 25V | 41.5V | - | - | 1A | - | - | 2.01mm | 1.25mm | - | ROHS3 Compliant | - | ||
![]() V331HF34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Tabs | LUG | -55°C~85°C TA | Bulk | 2010 | HF34 | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 3.75nF | 435V | - | - | VARISTOR | unknown | - | - | 330V | - | - | - | - | - | - | 1 | 330V | DUAL | 435V | - | 843V | - | 40kA | 3750pF @ 1MHz | 570V | 475J | 467V | - | 330V | 518.5V | - | - | - | - | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() V300LS4PX2855 Littelfuse Inc. | 8568 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 300V | RADIAL | 405V | - | - | - | 1.2kA | 70pF @ 1MHz | 517V | 25J | 423V | 470V | 300V | 470V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LA20B Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2005 | LA | 10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 1.6nF | 200V | - | - | VARISTOR | unknown | 6.5kA | - | 150V | - | 1W | - | 8.5mm | - | 1GOhm | 1 | 150V | - | 200V | Radial | 360V | - | 6.5kA | 1600pF @ 1MHz | 243V | 80J | 216V | - | - | 229.5V | - | - | 100A | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V10P42AUTO Littelfuse Inc. | 39 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 10mm | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 42V | - | 50V | - | - | - | 1.5kA | 1850pF @ 1MHz | 74.8V | 25J | 61.2V | 68V | 42V | 68V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E320PL1T Littelfuse Inc. | 4487 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2007 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 380pF | - | TR | 5.6mm | VARISTOR | unknown | - | - | - | - | 0.6W | - | 8.5mm | - | - | 1 | 320V | - | 420V | Radial | 840V | - | 6kA | 380pF @ 1MHz | 561V | 136J | 459V | 510V | 320V | 510V | - | - | 50A | - | - | - | - | - | ROHS3 Compliant | Lead Free |