- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Features | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMOV20RP115M Littelfuse Inc. | 32 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | - | WIRE | -55°C~85°C TA | Bulk | 2011 | iTMOV® | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | 2.4nF | - | - | 9mm | VARISTOR | unknown | - | 115V | - | - | - | - | - | 1 | 115V | - | 150V | Radial | 300V | 10kA | 2400pF @ 1MHz | 198V | 52J | 162V | 180V | - | 180V | - | - | 100A | - | Thermally Protected | 20mm | - | - | - | ROHS3 Compliant | - | ||
![]() V250LA20APX10 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Bulk | 2012 | LA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | 1 | 250V | RADIAL | 330V | - | - | 4.5kA | 500pF @ 1MHz | 429V | 72J | 351V | 390V | 250V | 390V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V56ZS8P Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 4.84nF | - | TR | 5mm | VARISTOR | unknown | - | - | - | 0.6W | - | 8.5mm | - | 1 | 35V | - | 45V | Radial | 110V | 1kA | 4840pF @ 1MHz | 61.6V | 10J | 50.4V | 56V | 35V | 56V | - | - | 10A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V275LS40AP Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LS | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 900pF | 369V | TR | - | VARISTOR | unknown | 6.5kA | 275V | - | - | - | - | 6.5kA | 1 | 275V | - | 369V | - | 710V | 6.5kA | 900pF @ 1MHz | 473V | 140J | 387V | - | - | 430V | - | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMOV20RP320ML2T7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2008 | iTMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | 750pF | - | - | - | VARISTOR | unknown | - | 320V | - | - | - | - | - | 1 | 320V | - | 420V | - | 840V | 10kA | 750pF @ 1MHz | 561V | 270J | 459V | 510V | - | 510V | - | - | - | - | Thermally Protected | 20mm | - | - | - | ROHS3 Compliant | - | ||
![]() V68MLA1206A Littelfuse Inc. | 120000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | WRAPAROUND | -55°C~85°C TA | Bulk | 2004 | MLA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 100pF | 68V | - | 1.6mm | VARISTOR | unknown | - | 50V | 3216 | - | 1206 | - | - | 1 | 50V | DUAL ENDED | 68V | - | 140V | 180A | 150pF @ 1MHz | - | 1.0J | 76V | 83V | 50V | 90V | - | - | 1A | - | - | - | 1.8mm | 3.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() V240ZT05P Littelfuse Inc. | 2000 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 80pF | 200V | TR | 5.6mm | VARISTOR | unknown | - | 150V | - | 0.2W | - | 6mm | - | 1 | 150V | - | 200V | Radial | 395V | 400A | 90pF @ 1MHz | 264V | 7.0J | 216V | 240V | - | 240V | - | - | 5A | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() V10E40P Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 1.85nF | 56V | - | 5.6mm | VARISTOR | unknown | 1mA | 40V | - | - | - | 8.5mm | - | 1 | 40V | - | 56V | Radial | 135V | 2kA | 1850pF @ 1MHz | 74.8V | 28J | 61.2V | 68V | - | 68V | - | - | 5A | - | - | - | - | - | 5.6mm | ROHS3 Compliant | Lead Free | ||
![]() V07P300P Littelfuse Inc. | 1000 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | -40°C~125°C TA | Bulk | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | 8533.40.40.00 | 70pF | 385V | - | - | VARISTOR | unknown | - | 300V | - | 0.25W | - | 6mm | - | 1 | 300V | - | 385V | - | 775V | 1.75kA | 70pF @ 1MHz | 517V | 30J | 423V | - | 300V | 470V | - | - | - | - | - | - | - | - | 5.6mm | ROHS3 Compliant | - | ||
![]() V42MLA1206NA Littelfuse Inc. | 120000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | WRAPAROUND | -55°C~125°C TA | Bulk | 2013 | MLA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 640pF | 42V | - | - | VARISTOR | unknown | - | 30V | 3216 | - | 1206 | - | - | 1 | 30V | DUAL ENDED | 42V | - | - | 180A | 425pF @ 1MHz | 60V | 0.80J | 46V | - | 30V | 53V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V10E20P Littelfuse Inc. | 498 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 3.495nF | 26V | - | - | VARISTOR | unknown | 1mA | 20V | - | - | - | 8.5mm | - | 1 | 20V | - | 26V | - | 65V | 2kA | 3400pF @ 1MHz | 36.3V | 23J | 29.7V | 33V | - | 33V | - | - | - | - | - | - | - | - | 5mm | ROHS3 Compliant | Lead Free | ||
![]() V14E20AUTO Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 36.3V | 20J | 29.7V | 33V | 20V | - | 26V | 3kA | - | - | - | - | - | - | - | - | - | ||
![]() V14P35P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 5nF | 45V | - | - | VARISTOR | unknown | 1mA | 35V | - | - | - | 8.5mm | - | 1 | 35V | - | 45V | - | 110V | 4kA | 5550pF @ 1MHz | 61.6V | 62J | 50.4V | 56V | - | 56V | - | - | - | - | - | - | - | - | 5.6mm | ROHS3 Compliant | - | ||
![]() V14P20AUTO Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 36.3V | 20J | 29.7V | 33V | 20V | - | 26V | 3kA | - | - | - | - | - | - | - | - | - | ||
![]() V14E150PL4B Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | -55°C~85°C TA | Bulk | 2012 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | - | - | 0.6W | - | - | - | 1 | - | RADIAL | - | - | - | - | 800pF @ 1MHz | 264V | 60J | 216V | 240V | 150V | - | 200V | 6kA | - | 200V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V27MA1S Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | - | WIRE | -40°C~85°C TA | Bulk | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | 8533.40.40.00 | 370pF | 22V | - | - | VARISTOR | unknown | - | 17V | - | 0.2W | - | - | - | 1 | 17V | - | 22V | - | 67V | 40A | 370pF @ 1MHz | 31V | 0.10J | 24V | - | 17V | 27V | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V360CH8S Littelfuse Inc. | 45 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | - | WRAPAROUND | -55°C~125°C TA | Bulk | 2005 | CH | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Silver/Platinum (Ag/Pt) | - | 70pF | 300V | - | - | VARISTOR | unknown | 10A | 230V | 8552 | 0.25W | 3220 | - | - | 1 | 230V | DUAL ENDED | 300V | - | 595V | 250A | 70pF @ 1MHz | 396V | 6.0J | 324V | - | 230V | 360V | - | - | - | - | - | - | - | - | 5mm | ROHS3 Compliant | Lead Free | ||
![]() TMOV14RP250ML2T7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | iTMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | 500pF | - | - | - | VARISTOR | unknown | - | 250V | - | - | - | - | - | 1 | 250V | - | 320V | - | 650V | 6kA | 500pF @ 1MHz | 429V | 100J | 351V | 390V | - | 390V | - | - | - | - | Thermally Protected | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() V420LA40CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | 1 | 420V | - | - | - | - | 10kA | 120pF @ 1MHz | 748V | 390J | 612V | - | 420V | 680V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V05E35AUTO Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | - | Through Hole | Disc 5mm | - | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 500pF @ 1MHz | 61.6V | 4.0J | 50.4V | 56V | 35V | - | 45V | 400A | - | - | - | - | - | - | - | - | - |