- Part Status
- Automotive
- ECCN (US)
- EU RoHS
- PPAP
- SVHC
- SVHC Exceeds Threshold
- Type
- Gender
- Body Orientation
- Impedance (Ohm)
- Mounting
Attribute column
Manufacturer
Littelfuse Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Approvals | Body Length (mm) | Characteristic | Fuse Size / Group | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | ECCN Code | Connector Type | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Fastening Type | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Housing Color | Max Voltage Rating (AC) | Impedance | Connector Style | Number of Ports | Max Voltage Rating (DC) | Fuse Type | Rated Current | Circuit Protection Type | Body Finish | Blow Characteristic | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Product | Body Style | Body Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 278.200 Littelfuse | In Stock | - | - | - | Through Hole | - | NO | PIN WIRE | THROUGH HOLE | 2 | - | - | - | - | CSA | 32.76 MilliMeters | Very Fast Acting | MICRO | LITTELFUSE INC | 10000A @ 125V | Littelfuse | 0278.200V | + 125 C | - 55 C | 125 °C | -55 °C | Radial Leaded | Active | 5.13 | No | 125 VDC | - | - | - | e0 | - | EAR99 | - | Specialty Fuses | 2.3 Ohms | TIN LEAD | 125 °C | -55 °C | RATED BREAKING CAPACITY AT 125 VDC: 10000 A | 8536.10.00.40 | - | unknown | 0.2 | CSA; UL | Radial | 5.97 mm | 5.97mm x 7.3mm | - | 125 V | - | - | - | 125 V | Fast Blow | 0.2 A | ELECTRIC FUSE | - | VERY FAST | 125 V | 10000 A | 125 V | PCB Mount Fuse | Leaded Fuses | 7.3 mm | - | ||
![]() 182443-000 Littelfuse Inc. | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | - | - | Bulkhead - Front Side Nut | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2014 | - | Active | - | Jack, Female Socket | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | Silver | - | 50Ohm | TNC | 1 | - | - | - | - | Nickel | - | - | - | - | - | - | - | Non-RoHS Compliant |