- Manufacturer
- Brand
- Capacitance
- Capacitance - nF
- Capacitance - uF
- Case Code - in
- Case Code - mm
- Class
- Contact Type
- Current Rating
- Dielectric
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Littelfuse D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Housing Material | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Seal | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Subcategory | Contact Type | Current Rating | Termination Style | Dielectric | Product Type | Product | Pressure Range | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17529 Littelfuse | In Stock | - | - | 1210 (3225 metric) | - | Knowles Novacap | 1.2 nF | 0.0012 uF | 1210 | 3225 | Class 1 | 3000 | Knowles | - | + 160 C | - 55 C | 1210F122J101PHT ROHS ONLY | Details | - | 0.003527 oz | 100 VDC | Reel | C0G(NP0) High Temperature | 5 % | Standard | Commercial Chip Capacitor | 1200 pF | Capacitors | - | - | SMD/SMT | C0G (NP0) | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.65 mm | 3.18 mm | 2.54 mm | ||
![]() 592.200 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 0592.200U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCNHR40PF48 Littelfuse Inc | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCNLM100NB48 Littelfuse Inc | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 45103.5 Littelfuse | In Stock | - | - | - | Zinc-Plated Steel | - | - | - | - | - | - | - | Gems Sensors & Controls | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | - | - | 65-300 psi | - | - | - | - | ||
![]() DCNHR40PF12 Littelfuse Inc | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |