- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
- Number of Terminals
- Package Style
- Part Life Cycle Code
- Pbfree Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Surface Mount
Attribute column
Manufacturer
Littelfuse Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Housing Material | Shape/Size Description | Number of Terminals | Shield Material | Contact Materials | DC Resistance | Ihs Manufacturer | Leakage Current-Max | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Terminal Finish | Applications | Number of Rows | HTS Code | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Construction | Reach Compliance Code | Pin Count | Contact Finish | JESD-30 Code | Qualification Status | Lead Length | Lead Spacing | Configuration | Lead Diameter | Number of Ports | Inductor Application | Terminal Placement | Inductor Type | Shielded | JEDEC-95 Code | Inductance-Nom (L) | LED Color | Tab Direction | Trigger Device Type | Number of Cores per Jack | Repetitive Peak Off-state Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Features | Contact Finish Thickness | Height Above Board |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N6075A Littelfuse | In Stock | - | - | - | NO | - | - | - | 3 | - | - | - | CENTRAL SEMICONDUCTOR CORP | 2 mA | 2N6075A | 1 | 110 °C | -40 °C | PLASTIC/EPOXY | TO-126, 3 PIN | - | - | RECTANGULAR | FLANGE MOUNT | End Of Life | SIP | NOT SPECIFIED | 5.11 | No | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.30.00.80 | SINGLE | - | THROUGH-HOLE | - | NOT SPECIFIED | - | - | unknown | 3 | - | R-PSFM-T3 | Not Qualified | - | - | SINGLE | - | - | - | - | - | - | TO-126 | - | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | - | 600 V | 4 A | 30 mA | 30 mA | 2.5 V | - | - | - | ||
![]() 69165 Littelfuse | In Stock | - | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 4 | - | - | 0.52 Ω | PICO ELECTRONICS INC | - | 69165 | - | - | - | - | - | 24 mm | 14.2 mm | - | Radial | Active | - | - | 5.77 | No | 0.4 MHz | SERIES CONNECTED | - | - | e0 | No | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | - | - | - | 2 | Magnetic Shielded | compliant | - | - | - | - | 6.4 mm | 15.2 mm | - | 1.78 mm | - | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | YES | - | 1600 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-52004-F Bel Fuse Inc. | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | - | Copper Alloy | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | MagJack? ST SI-50000 | - | - | Active | Solder | - | RJ45 | - | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | 90° Angle (Right) | - | Shielded, EMI Finger | - | - | - | - | - | Gold | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Green - Yellow | Up | - | 4 | - | - | - | - | - | Board Guide | 50.0μin (1.27μm) | 0.550" (13.97mm) |