- Manufacturer
- Manufacturer Part Number
- Additional Feature
- Blow Characteristic
- Body Height
- Body Length or Diameter
- Capacitance
- Capacitance Tolerance
- Circuit Protection Type
- Current Rating
- ECCN Code
- Fuse Size
Attribute column
Manufacturer
Littelfuse Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Capacitance Tolerance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating (AC) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Physical Dimension | Lead Spacing | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage | Trip Time or Delay | Rated Breaking Capacity | Rated Voltage(AC) | Pre-arcing Rating | Product Length | Product Width | Length | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 351101 Littelfuse | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E30KE124 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218.25 Littelfuse | In Stock | - | - | NO | END CAP | INLINE/HOLDER | 2% | LITTELFUSE INC | Littelfuse Inc | 218.25 | 125 °C | -55 °C | Active | 5.22 | Non-Compliant | 250 V | Clip | EAR99 | 1.05 Ω | 125 °C | -55 °C | PRE ARCING TIME: OPEN WITHIN 20 MILLISEC AT 1000% RATED CURRENT | 0.011 uF | unknown | 250 mA | CCC; CE; CSA; IEC; KTL; SEMKO; UL | 5.2 mm | 5.2mm x 20mm | 5 mm | 0.25 A | ELECTRIC FUSE | TIME LAG | 5x20mm | 250 V | 0.02 s | 35 A | 250 V | 0.5405 A2/s | 7.2 mm | 7.2 x 4.5 x 9 mm | 20 mm | 20 mm |