- Type
- Body Material
- Current Rating
- Fuse Size / Group
- Manufacturer
- Product
- Series
- Mounting Styles
- RoHS
- Termination Style
- Product Depth (mm)
- Product Diameter (mm)
Attribute column
Manufacturer
Littelfuse Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Body Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | For Use With | Frequency-Self-Resonant | Fuse Size / Group | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Mounting Styles | Package | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Shell Sizes | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Number of Positions | Number of Rows | Gender | Subcategory | Current Rating (Amps) | Shielding | Current Rating | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Fuse Size | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | Product Category | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101001 Littelfuse | In Stock | - | - | - | - | - | - | - | - | SPRING BRASS | - | - | - | - | - | 1/4 in (6.35 mm) | - | - | - | - | - | Screw | - | - | 7.87(mm) | Not Required(mm) | - | - | - | - | - | 250VDC/250VAC | - | - | - | - | - | Fuse Clip | - | - | - | - | - | - | 15(A) | CLIP | - | - | - | - | 6.3 X 32MM | - | - | Fuse Clips | - | - | - | 7.62(mm) | - | 12.19(mm) | - | ||
![]() 120600 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1935200 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110300 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120100 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | 1-1616109-1 | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | Industrial Relays | - | - | - | - | ||
![]() 107001 Littelfuse | In Stock | - | - | - | - | - | - | - | - | SPRING BRASS | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 14.99(mm) | Not Required(mm) | - | - | - | - | - | 250VDC/250VAC | - | - | - | - | - | Fuse Clip | - | - | - | - | - | - | 15(A) | CLIP | - | - | - | - | - | - | - | - | - | - | - | 16.51(mm) | - | 23.88(mm) | - | ||
![]() 102064 Littelfuse | In Stock | - | - | - | - | - | - | - | - | SPRING BRASS | - | - | - | - | - | - | - | Littelfuse | 01020064Z | - | - | Screw | - | - | 16.26(mm) | Not Required(mm) | - | - | - | - | - | 250VDC/250VAC | - | - | - | - | - | Fuse Clip | - | - | - | - | - | - | 15(A) | LUG | - | - | - | - | 6.3 X 32MM | - | - | - | - | - | - | 7.87(mm) | - | 11.94(mm) | - | ||
![]() 102074 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 in (6.35 mm) | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Traditional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Clips | - | - | - | - | - | - | - | ||
![]() 100054 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | Brass | - | - | - | - | - | 5 x 20 mm | - | ABB | ACH550-BDR-07A5-2+B058+L511 | - | - | - | - | - | - | - | - | Non-Compliant | - | 250 V | 250 V | - | - | - | - | - | Pin | Traditional | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | Fuse Clips | - | - | - | - | - | - | - | ||
![]() 30210 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120700 Littelfuse | In Stock | - | - | Gold | - | - | - | Steel | - | - | Amphenol Positronic | - | 100 | - | - | - | - | Positronic | - | - | - | Threaded Standoff | - | - | - | - | - | Details | 4 | - | - | - | - | CBD | - | - | - | - | 8 Position | 1 Row | Male | D-Sub Connectors | - | - | - | Solder Tail | - | - | - | Mixed Contact D-Sub Connectors | - | Tin | 8W8 | - | Straight | - | D-Sub Mixed Contact Connectors | - | - | - | - | ||
![]() 109001 Littelfuse | In Stock | - | - | - | Screw | Surface Mount | 1008 (2520 Metric) | - | 1008 | Brass | - | 400mA | - | - | - | - | 3 MHz | - | - | Ferrite | Central Technologies | - | Tape & Reel (TR) | - | - | - | Active | Non-Compliant | - | 600 V | 600 V | - | -55°C ~ 125°C | CTMLP100804BF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±30% | Clip | Multilayer | - | - | - | - | 1.2 A | Shielded | 30 A | - | 3.3 µH | 100mOhm | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | ||
![]() 125001 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 13/32 in (5AG) (Midget) Diameter | - | 10.3 x 38 mm, 5AG, Midget | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101/102/105/107/109/121/125/127/129 | - | - | - | Rivet/Eyelet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Clips | - | - | - | - | - | - | - | ||
![]() 127001 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3 mm (9/16 in) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101/102/105/107/109/121/125/127/129 | - | - | - | NEC Rivet/Eyelet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Clips | - | - | - | - | - | - | - |