- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Automotive | Avg. Forward Curr (Max) | Base Product Number | Contact Finish Mating | ECCN (US) | EU RoHS | HTS | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Lead Shape | Maximum Continuous Forward Current (A) | Maximum Forward Current | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Phase Type | PPAP | Primary Material | Product Status | Rad Hardened | Rectifier Type | Rev Curr | RMS Voltage (Max) | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tab | Voltage, Rating | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Shell Finish | Pin Count | Shell Size - Insert | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Forward Current | Current - Average Rectified (Io) | Forward Voltage | Product Type | Peak Reverse Current | Peak Non-Repetitive Surge Current | Voltage - Peak Reverse (Max) | Product | Features | Vf - Forward Voltage | Product Length (mm) | Diameter | Contact Finish Thickness - Mating | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR5006W Littelfuse | 22 |
| - | Through Hole | 4-Square, BR-50W | - | - | BR-50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | * | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Single Phase | 10 µA @ 600 V | - | 1.1 V @ 25 A | - | 50 A | - | - | - | - | 600 V | - | - | - | - | - | - | - | ||
![]() BR1510L Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR3510L Littelfuse | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | NLDFT | Silver | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | Active | - | - | - | - | - | - | - | - | - | 1000VAC, 1500VDC | - | -30°C ~ 125°C | - | Powerlock | Crimp | Line Drain, Female Sockets | - | 1 | - | Bayonet Lock | - | 660A | - | Keyed | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Pin | - | - | - | - | - | ||
![]() MB10S Littelfuse | 300000 | - | - | - | - | - | - | - | - | 0.8(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | Surface Mount | - | 1 | -55C to 150C | Military | Tape & Reel (TR) | - | - | Case MBS | - | - | - | - | - | 35(A) | 1000(V) | - | - | - | Single Phase | - | - | Active | No | - | 5(mA) | 700(V) | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 1(V) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEP29-06A Littelfuse | 345 |
| - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | - | - | Through Hole | 30 | - | - | 150 | 165000 | - | - | -55 | Through Hole | - | - | - | - | - | 9.66(Max) | 10.66(Max) | - | 4.82(Max) | 2 | - | 1.61 | 250 | - | - | 250 | 35 | 600 | - | No | - | - | - | - | - | - | TO-220 | TO-220AC | Yes | Yes | Tab | - | - | - | - | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEI12-10A Littelfuse | 101 | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | Through Hole | 12 | - | - | 150 | 78000 | - | - | -40 | Through Hole | - | - | - | - | - | 9.66(Max) | 10.66(Max) | - | 4.82(Max) | 2 | - | 2.7 | 80 | - | - | 250 | 60 | 1000 | - | No | - | - | - | - | - | - | TO-220 | TO-220AC | - | - | Tab | - | - | - | - | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSS10-0045B Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | Through Hole | 10 | - | - | 150 | 75000 | - | - | -55 | Through Hole | - | - | - | - | - | 9.15(Max) | 10.66(Max) | - | 4.82(Max) | 2 | - | 0.51 | 160 | - | - | 5000 | - | 45 | - | No | - | - | - | - | - | - | TO-220 | TO-220AC | - | - | Tab | - | - | - | - | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPG80C300HB Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | Through Hole | 40 | - | - | 150 | 215000 | - | - | -55 | Through Hole | - | - | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 1.71@80A | 450 | - | - | 1 | 35(Typ) | 300 | - | No | - | - | - | - | - | - | TO-247 | TO-247 | - | - | Tab | - | - | - | Tube | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 3 | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPF240X200NA Littelfuse | In Stock | - | - | - | SOT-227B-4 | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | Screw | 120 | - | - | 125 | 310000 | - | - | -40 | Screw | SMD/SMT | - | - | - | - | - | 38.23(Max) | - | 25.42(Max) | 4 | - | 1.51@240A | 1200 | - | - | 10 | 55(Typ) | 200 | - | No | - | - | - | - | - | - | - | SOT-227B | - | - | - | - | - | - | Tube | - | - | - | Switching Diode | - | - | - | Discrete Semiconductor Modules | - | Si | - | - | - | - | 4 | - | Dual Parallel | - | - | - | - | - | - | - | Discrete Semiconductor Modules | - | - | - | Diode Power Modules | - | - | - | - | - | - | ||
![]() DSSK50-015A Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | Through Hole | 50 | - | - | 175 | 135000 | - | - | -55 | Through Hole | - | - | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 0.81@25A | 450 | - | - | 1500 | - | 150 | - | No | - | - | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | - | - | - | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | 3 | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDD172-18N1 Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | - | 190 | - | - | 125 | - | - | - | -40 | Screw | - | - | - | - | - | 30 | 94 | - | 34 | 3 | - | 1.22@300A | 7130 | - | - | 1000 | - | 1800 | - | No | - | - | - | - | - | - | - | Y4-M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | Dual Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEA75-12DA Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | - | 75 | - | - | 150 | - | - | - | -40 | Screw | - | - | - | - | - | 30 | 92 | - | 20.8 | 3 | - | 2.64@300A | 1300 | - | - | 2000 | 300 | 1200 | - | No | - | - | - | - | - | - | - | TO-240AA | - | - | - | - | - | - | - | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 3 | - | Dual Common Anode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEE29-12CC Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | - | 30 | - | - | 150 | 165000 | - | - | -55 | Through Hole | - | - | - | - | - | 16(Max) | 11(Max) | - | 5(Max) | 3 | - | 1.92@60A | 200 | - | - | 500 | 35(Typ) | 600 | - | No | - | - | - | - | - | - | ISOPLUS 220 | ISOPLUS 220 | - | - | Tab | - | - | - | - | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 3 | - | Dual Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEI2X30-12B Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | - | 28 | - | - | 150 | - | - | - | -40 | Screw | - | - | - | - | - | - | 38.23(Max) | - | 25.42(Max) | 4 | - | 2.55@30A | 210 | - | - | 750 | 60 | 1200 | - | No | - | - | - | - | - | - | - | SOT-227B | - | - | - | - | - | - | - | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 4 | - | Dual Anti Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSSK80-0045B Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | Through Hole | 80 | - | - | 150 | 155000 | - | - | -55 | Through Hole | - | - | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 0.51@40A | 750 | - | - | 30000 | - | 45 | - | No | - | - | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | - | - | - | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | 3 | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA20C100PN Littelfuse | In Stock | - | - | - | TO-220FP-3 | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | 10 A | 240 A | 2 mA | Through Hole | 20 | - | + 150 C | 175 | 35000 | - | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | 16.07(Max) | 10.36(Max) | - | 4.9(Max) | 3 | - | 1.5 | 240 | - | - | 200 | - | 100 | - | No | - | - | - | - | - | - | TO-220 | TO-220FP | - | - | Tab | - | 100 V | - | - | DSA20C100 | - | - | Schottky Diode | - | - | - | - | - | Si | - | - | - | - | 3 | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | - | 710 mV | - | - | - | - | ||
![]() DSI45-12A Littelfuse | 273 |
| - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | Through Hole | 45 | - | - | 175 | 270000 | - | - | -40 | Through Hole | - | - | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 2 | - | 1.57@90A | 520 | - | - | 40 | - | 1200 | - | No | - | - | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UGE1112AY4 Littelfuse | 27 |
| - | - | - | - | - | - | No | - | - | - | EAR99 | Supplier Unconfirmed | 8541.49.80.00 | - | - | - | Terminal Stud | 4.2 | - | - | 150 | - | - | - | -40 | Stud | - | - | - | - | - | 34 | - | - | - | 2 | - | 6.25@7A | 120 | - | - | 1000 | - | 8000 | - | No | - | - | - | - | - | - | - | UGE-Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 | - | - | ||
![]() MDD95-16N1B Littelfuse | 360 |
| - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | - | 120 | 120000(mA) | - | 125 | 481000 | - | - | -40 | Screw | - | - | -40C to 125C | AUTOMOTIVEC | - | 30 | 92 | TO-240AA | 20.8 | 3 | 1.43(V) | 1.43@300A | 3030 | - | 1600(V) | 200 | - | 1600 | - | No | - | - | No | Schottky Diode | 200(uA) | - | - | TO-240AA | - | - | - | - | - | - | Box | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | 3 | - | Dual Series | - | - | - | - | 120000(mA) | - | 1.43(V) | - | 200(uA) | 3030(A) | - | - | - | - | 92(mm) | - | - | 30(mm) | ||
![]() DPG30C300PB Littelfuse | 350 | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | 8541.10.00.80 | - | - | - | Through Hole | 30 | - | - | 175 | 90000 | - | - | -55 | Through Hole | - | - | - | - | - | 9.15(Max) | 10.66(Max) | - | 4.82(Max) | 3 | - | 1.51@30A | 240 | - | - | 1 | 35(Typ) | 300 | - | No | - | - | - | - | - | - | TO-220 | TO-220AB | - | - | Tab | - | - | - | Tube | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 3 | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |