- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Automotive | ECCN (US) | EU RoHS | HTS | If - Forward Current | Ir - Reverse Current | Lead Shape | Maximum Continuous Forward Current (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Rated Repetitive Off-State Voltage VDRM | Standard Package Name | Supplier Package | Tab | Vr - Reverse Voltage | Packaging | Series | Part Status | Type | Subcategory | Technology | Pin Count | Configuration | Max Surge Current | Product Type | Recovery Time | Product | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDD312-20N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | 310 | - | 150 | - | - | -40 | Screw | - | 49 | 115 | 50 | 3 | 1.32@600A | 11200 | 500 | - | 2000 | No | - | - | Y1-CU | - | - | - | - | - | - | - | - | 3 | Dual Series | - | - | - | - | - | ||
![]() MDMA50P1200TG Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | TO-240AA | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MDMA380P1600KC Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Y1-CU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDMA60B1200MB Littelfuse | In Stock | - | - | - | Unknown | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | ||
![]() MDD95-14N1B Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Screw | 120 | - | 125 | 481000 | - | -40 | Screw | - | 30 | 92 | 20.8 | 3 | 1.43@300A | 3030 | 200 | - | 1400 | No | - | - | TO-240AA | - | - | Box | - | - | Schottky Diode | - | - | 3 | Dual Series | - | - | - | - | - | ||
![]() DSSK60-0045A Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 60 | - | 175 | 135000 | - | -55 | Through Hole | - | 21.46(Max) | 16.26(Max) | 5.3(Max) | 3 | 0.69@30A | 500 | 1000 | - | 45 | No | - | TO-247 | TO-247AD | Tab | - | - | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | ||
![]() DHG30IM600PC-TUB Littelfuse | In Stock | - | - | - | No | - | Compliant | - | - | - | Gull-wing | 30 | - | 125 | 210000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 3.11@60A | 200 | 50 | 35(Typ) | 600 | No | - | TO-263 | D2PAK | Tab | - | Tube | - | - | Switching Diode | - | - | 3 | Single Dual Anode | - | - | - | - | - | ||
![]() DSSK28-0045BS-TRL Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Gull-wing | 15 | - | 125 | 90000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 0.48@30A | 320 | 20000 | - | 45 | No | - | TO-263 | D2PAK | Tab | - | Tape and Reel | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | ||
![]() MDD44-08N1B Littelfuse | In Stock | - | - | TO-240 AA | No | EAR99 | Compliant | 8541.10.00.80 | - | - | - | 59 | + 125 C | 125 | 212000 | - 40 C | -40 | Screw | Screw Mounts | 30 | 92 | 20.8 | 3 | 1.6@200A | 1240 | 100 | - | 800 | No | - | - | TO-240AA | - | 800 V | - | MDD44 | - | Schottky Diode | Discrete Semiconductor Modules | Si | 3 | Dual Series | - | Discrete Semiconductor Modules | - | Power Semiconductor Modules | 1.6 V | ||
![]() MDMA210P1600YD Littelfuse | 3 | - | - | Y4 | No | EAR99 | Compliant | - | - | - | - | 210 | + 125 C | 125 | 735000 | - 40 C | -40 | Screw | Screw Mount | 30.25 | 94 | 34 | 3 | 1.34@420A | 7130 | 1000 | - | 1600 | No | 1.6 kV | - | Case Y4 | - | - | - | - | - | - | - | - | 3 | Dual Series | - | - | - | - | - | ||
![]() MDMA140P1600TG Littelfuse | 180 |
| - | - | No | EAR99 | Compliant | - | - | - | - | 140 | - | 125 | 540000 | - | -40 | Screw | - | 29.7 | 92 | 20.8 | 3 | 1.43@280A | 3030 | 100 | - | 1600 | No | - | - | TO-240AA | - | - | Box | - | - | - | - | - | 3 | Dual Series | - | - | - | - | - | ||
![]() DMA10IM1200UZ-TRL Littelfuse | In Stock | - | - | TO-252-3 | No | EAR99 | Compliant | - | 10 A | 10 uA | Gull-wing | 10 | + 150 C | 150 | 100000 | - 55 C | -55 | Surface Mount | SMD/SMT | 2.39(Max) | 6.73(Max) | 6.22(Max) | 2 | 1.53@20A | 130 | 10 | - | 1200 | No | - | TO-252 | DPAK | Tab | 1.2 kV | Tape and Reel | - | - | Standard Recovery Rectifiers | - | - | 3 | Single Dual Anode | 130 A | - | 10 ms | - | 1.53 V | ||
![]() MDO500-20N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | 560 | - | 125 | - | - | -40 | Screw | - | 49 | 92 | 50 | 2 | 1.24@1000A | 16200 | 1000 | - | 2000 | No | - | - | Y1-CU | - | - | - | - | - | - | - | - | 2 | Single | - | - | - | - | - | ||
![]() MDNA50P2200TG Littelfuse | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | Screw | - | 30 | 92 | 20.8 | 3 | - | - | - | - | - | No | - | - | TO-240AA | - | - | Box | - | Active | - | - | - | 3 | - | - | - | - | - | - | ||
![]() DCG20C1200HR Littelfuse | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 21.45(Max) | 16.24(Max) | 2.49(Max) | 3 | - | - | - | - | - | - | - | - | ISO-247 | Tab | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | ||
![]() DHG5I600PA Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 5 | - | 125 | 40000 | - | -55 | Through Hole | - | 9.15(Max) | 10.66(Max) | 4.82(Max) | 2 | 3.07@10A | 40 | 10 | 35(Typ) | 600 | No | - | TO-220 | TO-220AC | Tab | - | - | - | - | Switching Diode | - | - | 2 | Single | - | - | - | - | - | ||
![]() DSSK40-0015B Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 40 | - | 150 | 90000 | - | -55 | Through Hole | - | 21.46(Max) | 16.26(Max) | 5.3(Max) | 3 | 0.44@20A | 350 | 10000 | - | 15 | No | - | TO-247 | TO-247AD | Tab | - | - | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | ||
![]() DMA30IM1600PZ-TUB Littelfuse | In Stock | - | - | - | - | EAR99 | Compliant | - | - | - | - | 30 | - | 150 | 210000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 1.6@60A | 325 | 40 | - | 1600 | - | - | - | D2PAK-HV | Tab | - | Tube | - | - | - | - | - | 3 | Single Dual Anode | - | - | - | - | - | ||
![]() MDD26-18N1B Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | 36 | - | 150 | 125000 | - | -40 | Screw | - | 30 | 92 | 20.8 | 3 | 1.38@80A | 700 | 100 | - | 1800 | No | - | - | TO-240AA | - | - | Box | - | - | - | - | - | 3 | Dual Series | - | - | - | - | - | ||
![]() MDD200-16N1 Littelfuse | 22 |
| - | - | No | EAR99 | Compliant | - | - | - | - | 224 | - | 125 | - | - | -40 | Screw | - | 30 | 94 | 34 | 3 | 1.39@600A | 11300 | 1000 | - | 1600 | No | - | - | Y4-M6 | - | - | - | - | - | Switching Diode | - | - | 3 | Dual Series | - | - | - | - | - |