- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive | ECCN (US) | EU RoHS | HTS | If - Forward Current | Ir - Reverse Current | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Forward Current | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Power Dissipation (Max) | PPAP | Product Depth (mm) | Qualification | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tab | Vr - Reverse Voltage | Packaging | Part Status | Type | Pin Count | Configuration | Forward Current | Max Surge Current | Forward Voltage | Reverse Recovery Time | Peak Reverse Current | Peak Non-Repetitive Surge Current | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Vf - Forward Voltage | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPG20C200PB Littelfuse | 46 |
| - | No | EAR99 | Compliant | - | - | - | Through Hole | 10 | - | - | - | 175 | 65000 | - | -55 | Through Hole | - | - | - | 9.15(Max) | 10.66(Max) | - | 4.82(Max) | 3 | - | 1.45 | 100 | - | 1 | - | 35(Typ) | 200 | - | No | - | - | - | - | - | - | TO-220 | TO-220AB | - | - | Tab | - | - | - | Switching Diode | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSI30-12AS-TRL Littelfuse | 910 | - | - | No | EAR99 | - | 8541.10.00.80 | 30 A | 1.5 mA | - | 30 | - | - | + 175 C | 150 | 160000 | - 40 C | -40 | Surface Mount | SMD/SMT | - | - | 4.83(Max) | 10.41(Max) | - | 9.4(Max) | 2 | - | 1.6@60A | 325 | - | 40 | - | - | 1200 | - | No | - | - | - | - | - | - | - | D2PAK | - | - | Tab | 1.2 kV | Tape and Reel | - | Standard Recovery Rectifiers | 3 | Single Dual Anode | - | 300 A | - | - | - | - | Single | - | 1.2kV | 1.25 V | - | ||
![]() DSSK16-01AS Littelfuse | In Stock | - | - | No | EAR99 | Compliant | - | - | - | Gull-wing | 16 | - | - | - | 175 | 90000 | - | -55 | Surface Mount | - | - | - | - | - | - | - | 2 | - | 0.81@8A | 120 | - | 300 | - | - | 100 | - | No | - | - | - | - | - | - | TO-263 | TO-263AB | - | - | Tab | - | - | - | Schottky Diode | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSSK80-0008D Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | - | Through Hole | 80 | - | - | - | 150 | 155000 | - | -55 | Through Hole | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 0.34@40A | 600 | - | 200000 | - | - | 8 | - | No | - | - | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | - | - | Schottky Diode | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA17-18A Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | - | Terminal Stud | 25 | 1950 | - | - | 180 | - | - | -40 | Stud | - | - | - | 31.2 | 12.69 | - | 11 | 2 | - | 1.36@55A | 400 | - | 4000 | - | - | 1800 | - | No | - | - | - | - | - | - | - | DO-203AA | - | - | - | - | - | Obsolete | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSS10-01A Littelfuse | In Stock | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 10 | - | - | - | 175 | 90000 | - | -55 | Through Hole | - | - | - | 9.15(Max) | 10.66(Max) | - | 4.82(Max) | 2 | - | 0.84 | 120 | - | 300 | - | - | 100 | - | No | - | - | - | - | - | - | TO-220 | TO-220AC | - | - | Tab | - | - | - | Schottky Diode | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPG60C400HB Littelfuse | 238 |
| - | No | EAR99 | Compliant with Exemption | - | - | - | Through Hole | 60 | - | - | - | 150 | 160000 | - | -55 | Through Hole | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 1.69 | 360 | - | 1 | - | 45(Typ) | 400 | - | No | - | - | - | - | - | - | TO-247 | TO-247AD | Yes | Yes | Tab | - | Tube | - | Switching Diode | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEE300-06DA Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | - | - | 304 | - | 304000(mA) | - | 150 | - | - | -40 | Screw | - | -40C to 150C | Automotive | 30 | 94 | CASE Y4 | 34 | 3 | 1.36(V) | 1.36@260A | 2640 | 600(V) | 12000 | 300(ns) | 300 | 600 | - | No | 34(mm) | - | No | Switching Diode | 12000(uA) | 300(ns) | - | Case Y4 | - | - | - | - | - | - | Switching Diode | 3 | Dual Series | 304000(mA) | - | 1.36(V) | - | 12000(uA) | 2640(A) | - | - | - | - | 30(mm) | ||
![]() DSSK28-01AS Littelfuse | In Stock | - | - | No | EAR99 | Compliant | - | - | - | Gull-wing | 30 | - | - | - | 175 | 105000 | - | -55 | Surface Mount | - | - | - | 4.83(Max) | 10.41(Max) | - | 9.4(Max) | 2 | - | 0.82@15A | 230 | - | 500 | - | - | 100 | - | No | - | - | - | - | - | - | TO-263 | D2PAK | - | - | Tab | - | - | - | Schottky Diode | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPG30I300HA Littelfuse | In Stock | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 30 | - | - | - | 150 | 160000 | - | -55 | Through Hole | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 2 | - | 1.63@60A | 360 | - | 1 | - | 35(Typ) | 300 | - | No | - | - | - | - | - | - | TO-247 | TO-247 | - | - | Tab | - | Tube | - | Switching Diode | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPG30C400HB Littelfuse | 35 |
| - | No | EAR99 | Compliant | - | - | - | Through Hole | 30 | - | - | - | 150 | 90000 | - | -55 | Through Hole | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 1.61 | 190 | - | 1 | - | 45(Typ) | 400 | - | No | - | - | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | Tube | - | Switching Diode | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEC16-12AS Littelfuse | In Stock | - | - | No | EAR99 | Compliant | - | - | - | Gull-wing | 8 | - | - | - | 150 | 60000 | - | -55 | Surface Mount | - | - | - | 4.5 | 9.9 | - | 9.2 | 2 | - | 3.57@20A | 40 | - | 60 | - | 40(Typ) | 1200 | - | No | - | - | - | - | - | - | TO-263 | TO-263AB | - | - | Tab | - | - | - | Switching Diode | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEI36-06AS Littelfuse | In Stock | - | - | No | EAR99 | Compliant with Exemption | - | - | - | Gull-wing | 37 | - | - | - | 150 | - | - | -40 | Surface Mount | - | - | - | 4.83(Max) | 10.41(Max) | - | 9.4(Max) | 2 | - | 1.6 | 320 | - | 100 | - | 50 | 600 | - | No | - | - | - | - | - | - | TO-263 | D2PAK | Yes | Yes | Tab | - | Tube | - | Switching Diode | 3 | Single Dual Anode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA20C60PN Littelfuse | In Stock | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 20 | - | - | - | 175 | 35000 | - | -55 | Through Hole | - | - | - | 16.07(Max) | 10.36(Max) | - | 4.9(Max) | 3 | - | 0.95 | 100 | - | 200 | - | - | 60 | - | No | - | - | - | - | - | - | TO-220 | TO-220FP | - | - | Tab | - | - | - | Schottky Diode | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS75-12B Littelfuse | In Stock | - | - | No | EAR99 | Compliant | - | - | - | Terminal Stud | 110 | - | - | - | 180 | - | - | -40 | Stud | - | - | - | 27(Max) + 11.3 | 19.63 | - | 17 | 2 | - | 1.17@150A | 1500 | - | 6000 | - | - | 1200 | - | No | - | - | - | - | - | - | - | DO-203AB | - | - | - | - | - | Obsolete | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA9-18F Littelfuse | In Stock | - | - | No | EAR99 | Compliant | - | - | - | Terminal Stud | 11 | - | - | - | 180 | - | - | -40 | Stud | - | - | - | 31.2 | 12.69 | - | 11 | 2 | - | 1.4@36A | 265 | - | 3000 | - | - | 1800 | - | No | - | - | - | - | - | - | - | DO-203AA | - | - | - | - | - | Obsolete | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMA10I1600PA Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | - | - | 10 | - | - | - | 150 | 830000 | - | -55 | Through Hole | - | - | - | 9.15(Max) | 10.66(Max) | - | 4.82(Max) | 2 | - | 1.53@20A | 130 | - | 10 | - | - | 1600 | - | No | - | - | - | - | - | - | - | TO-220 | - | - | Tab | - | Tube | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA60C60HB Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | - | Through Hole | 60 | - | - | - | 175 | 160000 | - | -55 | Through Hole | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 0.93 | 260 | - | 450 | - | - | 60 | - | No | - | - | - | - | - | - | TO-247 | TO-247 | - | - | Tab | - | - | - | Schottky Diode | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPG30C300PC Littelfuse | In Stock | - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | - | Gull-wing | 15 | - | - | - | 150 | 90000 | - | -55 | Surface Mount | - | - | - | 4.83(Max) | 10.41(Max) | - | 9.4(Max) | 2 | - | 1.51 | 240 | - | 1 | - | 35(Typ) | 300 | - | No | - | - | - | - | - | - | TO-263 | D2PAK | Yes | Yes | Tab | - | Tape and Reel | - | Switching Diode | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSSK20-0045B Littelfuse | In Stock | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 20 | - | 20000(mA) | - | 150 | 75000 | - | -55 | Through Hole | - | -55C to 150C | Military | 9.15(Max) | 10.66(Max) | TO-220AB | 4.82(Max) | 3 | 0.51(V) | 0.51@10A | 160 | 45(V) | 5000 | - | - | 45 | 75000(mW) | No | - | - | No | Schottky Diode | - | - | TO-220 | TO-220AB | - | - | Tab | - | - | - | Schottky Diode | 3 | Dual Common Cathode | - | - | - | - | 5000(uA) | 160(A) | - | - | - | - | - |