- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive | ECCN (US) | EU RoHS | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tab | Packaging | Type | Pin Count | Configuration | Repetitive Peak Reverse Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSS16-01A Littelfuse | 22 |
| - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | Through Hole | 16 | 175 | 105000 | -55 | Through Hole | 9.15(Max) | 10.66(Max) | 4.82(Max) | 2 | 0.79@15A | 230 | 500 | - | 100 | No | TO-220 | TO-220AC | Yes | Yes | Tab | - | Schottky Diode | 2 | Single | - | ||
![]() DSB80C45HB Littelfuse | 22 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 40 | 125 | 180000 | -55 | Through Hole | 21.46(Max) | 16.26(Max) | 5.3(Max) | 3 | 0.9@80A | 600 | 15000 | - | 45 | No | TO-247 | TO-247AD | - | - | Tab | Tube | Schottky Diode | 3 | Dual Common Cathode | - | ||
![]() DSP25-16A Littelfuse | 121 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 25 | 150 | 160000 | -40 | Through Hole | 21.46(Max) | 16.26(Max) | 5.3(Max) | 3 | 1.47@50A | 325 | 40 | - | 1600 | No | TO-247 | TO-247AD | - | - | Tab | - | - | 3 | Dual Series | - | ||
![]() DSEI12-06A Littelfuse | 307 |
| - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | Through Hole | 14 | 150 | - | -40 | Through Hole | 9.15(Max) | 10.66(Max) | 4.82(Max) | 2 | 1.7@16A | 110 | 50 | 50 | 600 | No | TO-220 | TO-220AC | Yes | Yes | Tab | - | Switching Diode | 2 | Single | - | ||
![]() MDD56-16N1B Littelfuse | In Stock | - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | 71 | 125 | 245000 | -40 | Screw | 30 | 92 | 20.8 | 3 | 1.48@200A | 1510 | 200 | - | 1600 | No | - | TO-240AA | Yes | Yes | - | Box | - | 3 | Dual Series | - | ||
![]() MEE250-12DA Littelfuse | 19 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | - | 260 | 150 | 875000 | -40 | Screw | 30 | 94 | 34 | 3 | 1.8 | 2640 | 12000 | 500 | 1200 | No | - | Y4-M6 | - | - | - | - | Switching Diode | 3 | Dual Series | 1.2kV | ||
![]() DSS2X160-01A Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Screw | 320 | 150 | 410000 | -40 | Screw | - | 38.23(Max) | 25.42(Max) | 4 | 0.98@160A | 1400 | 4000 | - | 100 | No | - | SOT-227B | - | - | - | - | Schottky Diode | 4 | Dual Common Cathode | - | ||
![]() DSEI2X31-04C Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | 30 | 150 | - | -40 | Screw | - | 38.23(Max) | 25.42(Max) | 4 | 1.6 | 320 | 100 | 50 | 400 | No | - | SOT-227B | - | - | - | - | Switching Diode | 4 | Dual Parallel | - | ||
![]() DSEI2X31-06C Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | 30 | 150 | - | -40 | Screw | - | 38.23(Max) | 25.42(Max) | 4 | 1.6 | 320 | 100 | 50 | 600 | No | - | SOT-227B | - | - | - | - | Switching Diode | 4 | Dual Parallel | - | ||
![]() DSEC240-06A Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Screw | 120 | 125 | 620000 | -40 | Screw | - | 38.23(Max) | 25.42(Max) | 4 | 2.16@240A | 2000 | 2000 | 35(Typ) | 600 | No | - | SOT-227B | - | - | - | Tube | Switching Diode | 4 | Dual Common Cathode | - | ||
![]() DSP8-08A Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 8 | 150 | - | -55 | Through Hole | 9.15(Max) | 10.66(Max) | 4.82(Max) | 3 | 1.35@16A | 130 | 10 | - | 800 | No | TO-220 | TO-220AB | - | - | Tab | - | - | 3 | Dual Series | - | ||
![]() DSP45-16AR Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 45 | 175 | 165000 | -40 | Through Hole | 21.34(Max) | 16.13(Max) | 5.21(Max) | 3 | 1.57@90A | 520 | 40 | - | 1600 | No | SOP | ISOPLUS 247 | - | - | Tab | - | - | 3 | Dual Series | - | ||
![]() DSI45-08A Littelfuse | 70 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 45 | 175 | 270000 | -40 | Through Hole | 21.46(Max) | 16.26(Max) | 5.3(Max) | 2 | 1.57@90A | 520 | 40 | - | 800 | No | TO-247 | TO-247AD | - | - | Tab | Tube | - | 2 | Single | - | ||
![]() DSA70C200HB Littelfuse | 34 |
| - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | Through Hole | 35 | 175 | 215000 | -55 | Through Hole | 21.45(Max) | 16.24(Max) | 5.3(Max) | 3 | 1.07@70A | 420 | 640 | - | 200 | No | TO-247 | TO-247 | Yes | Yes | Tab | Tube | Schottky Diode | 3 | Dual Common Cathode | - | ||
![]() DSI2X55-16A Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Screw | 60 | 150 | 210000 | -40 | Screw | - | 38.23(Max) | 25.42(Max) | 4 | 1.54@110A | 865 | 100 | - | 1600 | No | - | SOT-227B | - | - | - | Tube | Switching Diode | 4 | Dual Parallel | - | ||
![]() DHG30I600PA Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 30 | 125 | 180000 | -55 | Through Hole | 9.66(Max) | 10.66(Max) | 4.82(Max) | 2 | 3.14@60A | 200 | 50 | 40(Typ) | 600 | No | TO-220 | TO-220AC | - | - | Tab | Tube | Switching Diode | 2 | Single | - | ||
![]() DSSK80-003B Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 80 | 150 | - | -55 | Through Hole | 21.46(Max) | 16.26(Max) | 5.3(Max) | 3 | 0.48@40A | 600 | 40000 | - | 30 | No | TO-247 | TO-247AD | - | - | Tab | - | Schottky Diode | 3 | Dual Common Cathode | - | ||
![]() DSEP8-12A Littelfuse | 347 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 8 | 150 | 60000 | -55 | Through Hole | 9.15(Max) | 10.66(Max) | 4.82(Max) | 2 | 3.57@20A | 40 | 60 | 40(Typ) | 1200 | No | TO-220 | TO-220AC | - | - | Tab | - | Switching Diode | 2 | Single | - | ||
![]() DSEP30-06A Littelfuse | 216 |
| - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | Through Hole | 30 | 150 | 165000 | -55 | Through Hole | 21.46(Max) | 16.26(Max) | 5.3(Max) | 2 | 1.91@60A | 250 | 250 | 35 | 600 | No | TO-247 | TO-247AD | Yes | Yes | Tab | - | Switching Diode | 2 | Single | - | ||
![]() DSEP30-06BR Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | 30 | 150 | 135000 | -55 | Through Hole | 21.34(Max) | 16.13(Max) | 5.21(Max) | 2 | 3.19@60A | 250 | 250 | 25 | 600 | No | SOP | ISOPLUS 247 | - | - | Tab | - | Switching Diode | 2 | Single | - |