- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Automotive | ECCN (US) | EU RoHS | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Forward Current | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Power Dissipation (Max) | PPAP | Qualification | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | Schedule B | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tab | Vr - Reverse Voltage | Packaging | Part Status | Type | Subcategory | Technology | Pin Count | Configuration | Forward Current | Forward Voltage | Product Type | Peak Reverse Current | Peak Non-Repetitive Surge Current | Diode Configuration | Repetitive Peak Reverse Voltage | Product | Vf - Forward Voltage | Product Length (mm) | Diameter | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSEI2X30-04C Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | 30 | - | - | - | 150 | - | - | -40 | Screw | - | - | - | - | 38.23(Max) | - | 25.42(Max) | 4 | - | 1.6 | 320 | - | 100 | - | 50 | 400 | - | No | - | - | - | - | - | - | - | SOT-227B | - | - | - | - | - | - | Switching Diode | - | - | 4 | Dual Anti Parallel | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEI2X61-06C Littelfuse | 109 |
| - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | Screw | 60 | - | - | - | 150 | 180000 | - | -40 | Screw | - | - | - | - | 38.23(Max) | - | 25.42(Max) | 4 | - | 1.8 | 600 | - | 200 | - | 50 | 600 | - | No | - | - | - | - | - | - | - | SOT-227B | Yes | Yes | - | - | - | - | Switching Diode | - | - | 4 | Dual Parallel | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS17-12A Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Terminal Stud | 25 | - | 25000(mA) | - | 180 | - | - | -40 | Stud | - | -40C to 180C | Automotive | 31.2 | 12.69 | DO-203AA | 11 | 2 | 1.36(V) | 1.36@55A | 400 | 1200(V) | 4000 | - | - | 1200 | - | No | - | No | - | 4000(uA) | - | - | - | DO-203AA | - | - | - | - | - | Obsolete | - | - | - | 2 | Single | 25000(mA) | 1.36(V) | - | 4000(uA) | 400(A) | - | - | - | - | - | - | - | ||
![]() DSEP2X91-03A Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Screw | 90 | - | 90000(mA) | - | 125 | 200000 | - | -40 | Screw | - | -40C to 125C | AUTOMOTIVEC | - | 38.23(Max) | SOT-227B | 25.42(Max) | 4 | 1.86(V) | 1.86@180A | 1000 | 300(V) | 1000 | 40(ns) | 40(Typ) | 300 | 200000(mW) | No | - | No | Switching Diode | 1000(uA) | 40(ns) | - | - | SOT-227B | - | - | - | - | Tube | - | Switching Diode | - | - | 4 | Dual Parallel | 90000(mA) | 1.86(V) | - | 1000(uA) | 1000(A) | - | - | - | - | - | - | - | ||
![]() DSS6-015AS-TRL Littelfuse | 316 | - | - | - | - | EAR99 | Compliant | 8541.10.00.80 | Gull-wing | 6 | - | - | - | 175 | 50000 | - | -55 | Surface Mount | - | - | - | 2.4(Max) | 6.8(Max) | - | 6.3(Max) | 2 | - | 0.86@12A | 120 | - | 250 | - | - | 150 | - | - | - | - | - | - | - | - | TO-252 | DPAK | - | - | Tab | - | Tape and Reel | - | Schottky Diode | - | - | 3 | Single | - | - | - | - | - | Single | 150V | - | - | - | - | - | ||
![]() DL4002 EIC Semiconductor | 13 |
| - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | 1 | 100 | - | - | 150 | - | - | -55 | Surface Mount | - | - | - | - | 5.2(Max) | - | - | 2 | - | 1.1 | 30 | - | 5 | - | - | 100 | - | No | - | - | - | - | - | - | - | MELF | - | - | - | - | - | Active | - | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 2.6(Max) | - | ||
![]() BYV96E EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | 1.5 | 1000 | - | - | 175 | - | - | -65 | Through Hole | - | - | - | - | 7.2(Max) | - | - | 2 | - | 1.6@3A | 35 | - | 5 | - | 300 | 1000 | - | No | - | - | - | - | - | 8541100080 | - | Case D-2 | - | - | - | - | - | Active | Switching Diode | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 4.1(Max) | - | ||
![]() DSEP2X31-12A Littelfuse | 57 |
| - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | Screw | 30 | - | 30000(mA) | - | 125 | 100000 | - | -40 | Screw | - | -40C to 125C | AUTOMOTIVEC | - | 38.23(Max) | SOT-227B | 25.42(Max) | 4 | 3.24(V) | 3.24@60A | 200 | 1200(V) | 250 | 60(ns) | 60(Typ) | 1200 | 100000(mW) | No | - | No | Switching Diode | 250(uA) | 60(ns) | - | - | SOT-227B | Yes | Yes | - | - | Rail/Tube | - | Switching Diode | - | - | 4 | Dual Parallel | 30000(mA) | 3.24(V) | - | 250(uA) | 200(A) | - | - | - | - | - | - | - | ||
![]() DSI30-08A Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 30 | - | - | - | 150 | 160000 | - | -40 | Through Hole | - | - | - | 9.66(Max) | 10.66(Max) | - | 4.82(Max) | 2 | - | 1.60@60A | 325 | - | 40 | - | - | 800 | - | No | - | - | - | - | - | - | TO-220 | TO-220AC | - | - | Tab | - | - | - | - | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL4007 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | 1 | 1000 | - | - | 150 | - | - | -55 | Surface Mount | - | - | - | - | 5.2(Max) | - | - | 2 | - | 1.1 | 30 | - | 5 | - | - | 1000 | - | No | - | - | - | - | - | - | - | MELF | - | - | - | - | - | Obsolete | - | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 2.6(Max) | - | ||
![]() SB1B0 EIC Semiconductor | 30 | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 1 | 100 | 1000(mA) | - | 150 | - | - | -65 | Through Hole | - | -55C to 125C | Military | - | 5.2(Max) | DO-41 | - | 2 | 0.79(V) | 0.79 | 40 | 100(V) | 500 | - | - | 100 | - | No | - | No | Schottky Diode | 500(uA) | - | 8541100080, 8541100080/8541100080/8541100080/8541100080/8541100080 | DO-204-AL | DO-41 | - | - | - | - | - | Active | Schottky Diode | - | - | 2 | Single | 1000(mA) | 0.79(V) | - | 500(uA) | 30(A) | - | - | - | - | - | 2.74(Max) | - | ||
![]() BY550-1000 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 5 | 1000 | 5000(mA) | - | 175 | - | - | -65 | Through Hole | - | -65C to 175C | Military | - | 9.5(Max) | DO-201AD | - | 2 | 1.1(V) | 1.1 | 300 | 1000(V) | 20 | - | - | 1000 | - | No | - | No | - | 20(uA) | - | - | DO-201-AD | DO-201AD | - | - | - | - | - | Active | - | - | - | 2 | Single | 5000(mA) | 1.1(V) | - | 20(uA) | 300(A) | - | - | - | - | - | 5.3(Max) | - | ||
![]() BY550-400 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 5 | 400 | - | - | 175 | - | - | -65 | Through Hole | - | - | - | - | 9.5(Max) | - | - | 2 | - | 1.1 | 300 | - | 20 | - | - | 400 | - | No | - | - | - | - | - | - | DO-201-AD | DO-201AD | - | - | - | - | - | Active | - | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 5.3(Max) | - | ||
![]() BY550-800 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 5 | 800 | - | - | 175 | - | - | -65 | Through Hole | - | - | - | - | 9.5(Max) | - | - | 2 | - | 1.1 | 300 | - | 20 | - | - | 800 | - | No | - | - | - | - | - | - | DO-201-AD | DO-201AD | - | - | - | - | - | Active | - | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | 5.3(Max) | - | ||
![]() DPG60C300HJ Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | 8541.59.00.80 | - | 30 | - | - | - | 150 | 145000 | - | -55 | Through Hole | - | - | - | 21.34(Max) | 16.13(Max) | - | 5.21(Max) | 3 | - | 1.54@60A | 450 | - | 1 | - | 35(Typ) | 300 | - | No | - | - | - | - | - | - | PLUS 247 | PLUS 247 | - | - | Tab | - | - | - | Switching Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEK60-06A Littelfuse | 69 |
| - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 34 | - | - | - | 150 | - | - | -40 | Through Hole | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 1.1@30A | 350 | - | 200 | - | 50 | 600 | - | No | - | - | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | - | - | Switching Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEC60-12A Littelfuse | 166 |
| - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 30 | - | - | - | 150 | 165000 | - | -55 | Through Hole | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 3.27@60A | 200 | - | 250 | - | 60(Typ) | 1200 | - | No | - | - | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | - | - | Switching Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDD72-08N1B Littelfuse | In Stock | - | - | TO-240 AA | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | 99 | - | 99000(mA) | + 150 C | 125 | 357000 | - 40 C | -40 | Screw | Screw Mounts | -40C to 125C | AUTOMOTIVEC | 30 | 92 | TO-240AA | 20.8 | 3 | 1.6(V) | 1.6@300A | 1840 | 800(V) | 200 | - | - | 800 | 357000(mW) | No | - | No | - | 200(uA) | - | - | - | TO-240AA | Yes | - | - | 800 V | Box | - | High Current Diode Modules | Discrete Semiconductor Modules | Si | 3 | Dual Series | 99000(mA) | 1.6(V) | Discrete Semiconductor Modules | 200(uA) | 1840(A) | - | - | Power Semiconductor Modules | 1.6 V | 92(mm) | - | 30(mm) | ||
![]() DSI45-16A Littelfuse | 337 |
| - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 45 | - | - | - | 150 | - | - | -40 | Through Hole | - | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 2 | - | 1.18@40A | 520 | - | 40 | - | - | 1600 | - | No | - | - | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | - | - | - | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA30I100PA Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 30 | - | - | - | 175 | 175000 | - | -55 | Through Hole | - | - | - | 9.66(Max) | 10.66(Max) | - | 4.82(Max) | 2 | - | 1.15@60A | 440 | - | 450 | - | - | 100 | - | No | - | - | - | - | - | - | TO-220 | TO-220AC | - | - | Tab | - | - | - | Schottky Diode | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | - |