- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Automotive | Avg. Forward Curr (Max) | Bridge Type | ECCN (US) | EU RoHS | HTS | Lead Shape | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | Peak RMS Reverse Voltage (V) | Phase Type | PPAP | Product Status | Rad Hardened | Rev Curr | RMS Voltage (Max) | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tab | Operating Temperature | Packaging | Series | Part Status | Type | Technology | Pin Count | Termination Style | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Max Surge Current | Current - Average Rectified (Io) | Forward Voltage | Voltage - Peak Reverse (Max) | Repetitive Peak Reverse Voltage | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VUO35-16NO7 Littelfuse | In Stock | - | - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 150 | - | - | - | -40 | Screw | - | - | - | - | - | 22 | 45 | - | 45 | 5 | 38 | 2.2@150A | 440 | - | - | 300 | - | 1600 | - | - | - | No | - | - | - | - | - | PWS-A | - | - | - | - | - | - | Obsolete | - | - | 5 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUO30-16NO3 Littelfuse | In Stock | - | - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 125 | 60000 | - | - | -40 | Screw | - | - | - | - | - | 21 | 63 | - | 31.6 | 7 | 45 | 1.38 | 325 | - | - | 40 | - | 1600 | - | - | - | No | - | - | - | - | - | FO-F-B | - | - | - | - | - | - | Obsolete | - | - | 7 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBE17-06NO7 Littelfuse | In Stock | - | - | - | - | - | No | - | Single Phase | EAR99 | Compliant | 8541.90.00.00 | - | - | 125 | - | - | - | -40 | Screw | - | - | - | - | - | 9 | 47 | - | 30.3 | 4 | 27 | 2.09@10A | 50 | - | - | 60 | - | 600 | - | - | - | No | - | - | - | - | - | ECO-PAC 1 | - | - | - | - | - | - | Active | - | - | 4 | - | Single | Fast Recovery Rectifier | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUE75-06NO7 Littelfuse | 64 |
| - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.49.80.00 | - | - | 125 | - | - | - | -40 | Screw | - | - | - | - | - | 9 | 47 | - | 30.3 | 5 | 86 | 1.57@30A | 250 | - | - | 250 | 35(Typ) | 600 | - | - | - | No | - | - | - | - | - | ECO-PAC 1 | - | - | - | - | - | - | Active | - | - | 5 | - | Single | Fast Recovery Rectifier | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUO62-08NO7 Littelfuse | 39 |
| - | - | PWS-D | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | + 150 C | 150 | - | - | - 40 C | -40 | Screw | Screw Mount | - | - | - | - | 30 | 72 | - | 42 | 5 | 60 | 1.3 | 595 | - | - | 40 | - | 800 | 800 V | - | - | No | - | - | - | - | - | PWS-D | - | - | - | - | - | VUO62 | Active | Three Phase Bridge | - | 5 | - | Single | - | - | - | 550 A | - | - | - | - | 1.8 V | 30 mm | 72 mm | 42 mm | ||
![]() VUO68-16NO7 Littelfuse | 400 |
| - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 150 | - | - | - | -40 | Screw | - | - | - | - | - | 9 | 47 | - | 30.3 | 5 | 68 | 1.46@55A | 300 | - | - | 500 | - | 1600 | - | - | - | No | - | - | - | - | - | ECO-PAC 1 | - | - | - | - | - | - | Active | - | - | 5 | - | Single | Fast Recovery Rectifier | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUO84-16NO7 Littelfuse | 39 |
| - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 150 | 135000 | - | - | -40 | Screw | - | - | - | - | - | 17 | 72 | - | 42 | 5 | 90 | 1.35 | 810 | - | - | 100 | - | 1600 | - | - | - | No | - | - | - | - | - | PWS-D Flat | - | - | - | - | Box | VUO84 | Active | - | - | 5 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUO52-16NO1 Littelfuse | 9 |
| - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 125 | 95000 | - | - | -40 | Screw | - | - | - | - | - | 17 | 63 | - | 31.6 | 7 | 60 | 1.44 | 380 | - | - | 40 | - | 1600 | - | - | - | No | - | - | - | - | - | V1-A-Pack | - | - | - | - | Box | - | Active | - | - | 7 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUO82-12NO7 Littelfuse | 33 |
| - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 150 | - | - | - | -40 | Screw | - | - | - | - | - | 30 | 72 | - | 42 | 5 | 90 | 1.35 | 810 | - | - | 100 | - | 1200 | - | - | - | No | - | - | - | - | - | PWS-D | - | - | - | - | - | - | Active | - | - | 5 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FUE30-12N1 Littelfuse | 1500 |
| - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 150 | 65000 | - | - | -55 | Through Hole | - | - | - | - | - | 20.88 | 19.91 | - | 5.03 | 5 | 30 | 3.17 | 90 | - | - | 100 | 50(Typ) | 1200 | - | - | - | No | - | - | - | - | - | ISOPLUS I4-PAC | - | - | Tab | - | Tube | - | Active | - | - | 5 | - | Single | Fast Recovery Rectifier | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUO36-18NO8 Littelfuse | 61 |
| - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 150 | - | - | - | -40 | Screw | - | - | - | - | - | 10 | 28.5 | - | 28.5 | 5 | 35 | 1.7@150A | 600 | - | - | 300 | - | 1800 | - | - | - | No | - | - | - | - | - | FO-B-B | - | - | - | - | - | - | Active | - | - | 5 | - | Single | - | - | - | - | - | - | - | 1.8kV | - | - | - | - | ||
![]() VUO50-12NO3 Littelfuse | In Stock | - | - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 125 | - | - | - | -40 | Screw | - | - | - | - | - | 21 | 63 | - | 31.6 | 7 | 58 | 1.9@150A | 525 | - | - | 300 | - | 1200 | - | - | - | No | - | - | - | - | - | FO-F-B | - | - | - | - | - | - | Obsolete | - | - | 7 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBE55-06NO7 Littelfuse | 67 | - | - | - | ECO-PAC 1 | - | No | - | Single Phase | EAR99 | Compliant | 8541.49.80.00 | - | + 150 C | 125 | - | - | - 40 C | -40 | Screw | Through Hole | - | - | - | - | 9 | 47 | - | 30.3 | 4 | 68 | 1.57@30A | 250 | - | - | 250 | - | 600 | 600 V | - | - | No | - | - | - | - | - | ECO-PAC 1 | - | - | - | - | - | - | Active | Single Phase Bridge | - | 4 | Solder Lead | Single | Fast Recovery Rectifier | - | - | 250 A | - | - | - | 600V | 1.57 V | 9 mm | 47 mm | 30.3 mm | ||
![]() VUO98-16NO7 Littelfuse | 39 |
| - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 125 | - | - | - | -40 | Screw | - | - | - | - | - | 9 | 51 | - | 34.3 | 7 | 105 | 1.48@120A | 810 | - | - | 100 | - | 1600 | - | - | - | No | - | - | - | - | - | ECO-PAC 2 | - | - | - | - | - | - | Active | - | - | 7 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBO25-16NO1 Littelfuse | 4800 | - | - | - | - | - | No | - | Single Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 150 | 16000 | - | - | -40 | Through Hole | - | - | - | - | - | 20.3(Max) | 30.3(Max) | - | 4.8(Max) | 4 | 25 | 1.17@20A | 400 | - | - | 40 | - | 1600 | - | - | - | No | - | - | - | - | Case GBFP | Case GBFP | - | - | - | - | - | - | Active | - | - | 4 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUO40-16NO1 Littelfuse | 560 |
| - | - | - | - | No | 40(A) | Three Phase | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | - | 150 | 35000 | - | - | -40 | Through Hole | - | 1 | -40C to 150C | Automotive | - | 26.5 | 35 | GUFP | 5.5 | 5 | 40 | 1.3@25A | 400 | 400(A) | 1600(V) | 40 | - | 1600 | - | - | Three Phase | No | - | No | 40(mA) | - | - | GUFP | Yes | Yes | Tab | - | - | - | Active | - | - | 5 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUO36-14NO8 Littelfuse | 150 |
| - | - | - | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 125 | - | - | - | -40 | Screw | - | - | - | - | - | 10 | 28.5 | - | 28.5 | 5 | 27 | 1.23@45A | 600 | - | - | 40 | - | 1400 | - | - | - | No | - | - | - | - | - | FO-B-B | - | - | - | - | - | - | Active | - | - | 5 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBE60-06A Littelfuse | 800 |
| - | - | - | - | No | - | Single Phase | EAR99 | Compliant | 8541.10.00.80 | Screw | - | 125 | 140000 | - | - | -40 | Screw | - | - | - | - | - | - | 38.23(Max) | - | 25.42(Max) | 4 | 60 | 1.54@30A | 250 | - | - | 150 | 35(Typ) | 600 | - | - | - | No | - | - | - | - | - | SOT-227B | - | - | - | - | - | - | Active | - | - | 4 | - | Single | Fast Recovery Rectifier | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBV5006 EIC Semiconductor | 23 |
| - | Through Hole | 4-SIP, RBV-25 | RBV-25 | No | 50(A) | Single Phase | EAR99 | Compliant | 8541.10.00.80 | - | - | 150 | - | EIC SEMICONDUCTOR INC. | - | -40 | Through Hole | - | 1 | -40C to 150C | Automotive | Bag | 20(Max) | 30(Max) | RBV25 | 4.9(Max) | 4 | 50 | 1.1@25A | 400 | 400(A) | 600(V) | 10 | - | 600 | - | 420 | Single Phase | No | Active | No | 10(mA) | 420(V) | RBV25 | RBV25 | - | - | - | -40°C ~ 150°C (TJ) | - | - | Active | - | Standard | 4 | - | Single | Single Phase | 10 µA @ 600 V | 1.1 V @ 25 A | - | 50 A | 1.1(V) | 600 V | - | - | - | - | - | ||
![]() VUO35-12NO7 Littelfuse | In Stock | - | - | - | PWS-A-5 | - | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | - | + 150 C | 150 | - | - | - 40 C | -40 | Screw | Screw Mount | - | - | - | - | 22 | 45 | - | 45 | 5 | 38 | 2.2@150A | 440 | - | - | 300 | - | 1200 | 1.2 kV | - | - | No | - | - | - | - | - | PWS-A | - | - | - | - | - | VUO35 | Obsolete | Three Phase Bridge | - | 5 | - | Single | - | - | - | 400 A | - | - | - | - | 1.01 V | 22 mm | 45 mm | 45 mm |