- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Automotive | Avg. Forward Curr (Max) | Bridge Type | ECCN (US) | EU RoHS | HTS | If - Forward Current | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package Height | Package Length | Package Type | Package Width | PCB changed | Pd - Power Dissipation | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | Peak RMS Reverse Voltage (V) | Phase Type | PPAP | Rad Hardened | Rev Curr | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tab | Typical Turn-Off Delay Time | Typical Turn-On Delay Time | Packaging | Series | Part Status | Type | Subcategory | Technology | Pin Count | Termination Style | Configuration | Diode Type | Max Surge Current | Rise Time | Forward Voltage | Product Type | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FBO40-12N Littelfuse | 41 |
| - | - | No | 40(A) | Single Phase | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | - | 150 | 100000 | - | -55 | Through Hole | - | 1 | -55C to 150C | Military | 20.88 | 19.91 | ISOPLUS i4-Pac | 5.03 | 5 | - | 40 | 1.38 | 325 | 325(A) | 1200(V) | 40 | - | 1200 | - | - | Single Phase | No | No | 40(mA) | - | ISOPLUS I4-PAC | Yes | Yes | Tab | - | - | Tube | - | Active | - | - | - | 5 | - | Single | - | - | - | 1.38(V) | - | - | - | - | - | - | ||
![]() FUO22-12N Littelfuse | 119 |
| - | - | No | - | Three Phase | EAR99 | Compliant with Exemption | 8541.49.80.00 | - | - | 150 | 50000 | - | -55 | Through Hole | - | - | - | - | 26.42(Max) | 20.29(Max) | - | 5.21(Max) | 5 | - | 30 | 1.62 | 160 | - | - | 10 | - | 1200 | - | - | - | No | - | - | ISOPLUS i5-Pac | ISOPLUS i5-Pac | Yes | Yes | - | - | - | - | - | Active | - | - | - | 5 | - | Single | - | - | - | - | - | - | - | - | - | - | ||
![]() VBE26-06NO7 Littelfuse | 39 |
| - | ECO-PAC 1 | No | - | Single Phase | EAR99 | Compliant | 8541.10.00.80 | - | + 150 C | 125 | - | - 40 C | -40 | Screw | Through Hole | - | - | - | 9 | 47 | - | 30.3 | 4 | - | 44 | 2.01@15A | 110 | - | - | 100 | - | 600 | 600 V | - | - | No | - | - | - | ECO-PAC 1 | - | - | - | - | - | - | VBE26 | Active | Single Phase Bridge | - | - | 4 | Solder Lead | Single | Fast Recovery Rectifier | 110 A | - | - | - | - | 2.01 V | 9 mm | 47 mm | 30.3 mm | ||
![]() MDNA210UB2200PTED Littelfuse | In Stock | - | - | E2-Pack | No | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | Screw Mount | - | - | - | - | - | - | - | - | 250 W | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | E2-Pack | - | - | - | 550 ns | 320 ns | - | - | Active | Rectifier Bridge | Discrete Semiconductor Modules | Si | - | - | - | - | - | 50 ns | - | Discrete Semiconductor Modules | Power Semiconductor Modules | 1.23 V | - | - | - | ||
![]() VBO22-16NO8 Littelfuse | In Stock | - | - | - | No | - | Single Phase | EAR99 | Compliant | - | - | - | 125 | - | - | -40 | Screw | - | - | - | - | 10 | 28.5 | - | 28.5 | 4 | - | 14 | 1.15@20A | 410 | - | - | 40 | - | 1600 | - | - | - | No | - | - | - | FO-B-B | - | - | - | - | - | - | - | Active | - | - | - | 4 | - | Single | - | - | - | - | - | - | - | - | - | - | ||
![]() VBE26-12NO7 Littelfuse | In Stock | - | - | - | No | - | Single Phase | EAR99 | Compliant | - | - | - | 125 | - | - | -40 | Screw | - | - | - | - | 9 | 47 | - | 30.3 | 4 | - | 32 | 2.73@15A | 90 | - | - | 100 | 40(Typ) | 1200 | - | - | - | No | - | - | - | ECO-PAC 1 | - | - | - | - | - | - | - | Active | - | - | - | 4 | - | Single | Fast Recovery Rectifier | - | - | - | - | - | - | - | - | - | ||
![]() GUO40-08NO1 Littelfuse | 140 | - | - | 5-SIP | No | - | Three Phase | EAR99 | Compliant | - | 40 A | + 175 C | 150 | 35000 | - 40 C | -40 | Through Hole | Through Hole | - | - | - | 26.5 | 35 | - | 5.5 | 5 | - | 40 | 1.28@30A | 400 | - | - | 40 | - | 800 | 800 V | - | - | No | - | - | - | GUFP | - | - | Tab | - | - | - | GUO40-08NO1 | Active | Three Phase Bridge | - | - | 5 | Solder Pin | Single | - | 370 A | - | - | - | - | 1.28 V | 25 mm | 35 mm | 5.5 mm | ||
![]() VBO130-08NO7 Littelfuse | 39 |
| - | PWS-E-1 | No | - | Single Phase | EAR99 | Compliant | 8541.10.00.80 | - | + 150 C | 125 | 250000 | - 40 C | -40 | Screw | Screw Mount | - | - | - | 30 | 94 | - | 54 | 4 | - | 130 | 1.26@240A | 1950 | - | - | 200 | - | 800 | 800 V | - | - | No | - | - | - | PWS-E-1 | - | - | - | - | - | - | - | Active | Single Phase Bridge | - | - | 4 | Screw Terminal | Single | - | 1.8 kA | - | - | - | - | 1.65 V | 30 mm | 94 mm | 54 mm | ||
![]() DHG40B1200LB-TUB Littelfuse | In Stock | - | - | - | - | - | Single Phase | - | Compliant | - | - | - | 125 | 80000 | - | -55 | Surface Mount | - | - | - | - | 5.5 | 25 | - | 23 | 9 | - | 34 | 2.89@40A | 150 | - | - | 40 | 150(Typ) | 1200 | - | - | - | - | - | - | - | SMPD | - | - | - | - | - | Tube | - | - | - | - | - | 9 | - | Single | Fast Recovery Rectifier | - | - | - | - | - | - | - | - | - | ||
![]() MDMA900U1600PTEH Littelfuse | In Stock | - | - | - | - | - | Three Phase | - | Compliant with Exemption | - | - | - | 125 | 1250000 | - | -40 | Screw | - | - | - | - | 17 | 122 | - | 62 | 58 | - | 900 | 1.92 | 8640 | - | - | 200 | - | 1600 | - | - | - | - | - | - | - | E3-Pack | - | - | - | - | - | Blister | - | Active | - | - | - | 58 | - | Single | - | - | - | - | - | - | - | - | - | - | ||
![]() DMA120B800LB-TUB Littelfuse | In Stock | - | - | - | - | - | Single Phase | EAR99 | Compliant | - | - | - | 175 | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 9 | - | 130 | - | 500 | - | - | - | - | 800 | - | 250 | - | - | - | - | - | SMPD-B | - | - | - | - | - | Tube | - | Unconfirmed | - | - | - | 9 | - | Single | - | - | - | - | - | - | - | - | - | - | ||
![]() DNA40U2200GU Littelfuse | In Stock | - | - | GUFP-5 | No | - | Three Phase | EAR99 | Compliant | 8541.10.00.80 | 10 A | + 150 C | 150 | 35000 | - 40 C | -40 | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 40 | 1.28@30A | 400 | - | - | 40 | - | 2200 | 2.3 kV | - | - | No | - | - | - | GUFP | - | - | Tab | - | - | Tube | - | Active | Three Phase Bridge | - | - | - | - | Single | - | 370 A | - | - | - | - | 1.06 V | 25 mm | 35 mm | 5.5 mm | ||
![]() VBO130-18NO7 Littelfuse | In Stock | - | - | - | No | - | Single Phase | EAR99 | Compliant | - | - | - | 125 | 250000 | - | -40 | Screw | - | - | - | - | 30 | 94 | - | 54 | 4 | - | 130 | 1.26@240A | 1950 | - | - | 200 | - | 1800 | - | - | - | No | - | - | - | PWS-E-1 | - | - | - | - | - | - | - | Active | - | - | - | 4 | - | Single | - | - | - | - | - | - | - | - | - | - | ||
![]() VUE35-06NO7 Littelfuse | In Stock | - | - | - | No | - | Three Phase | EAR99 | Compliant | - | - | - | 150 | - | - | -40 | Screw | - | - | - | - | 9 | 47 | - | 30.3 | 5 | - | 56 | 2.01@15A | 120 | - | - | 100 | 35(Typ) | 600 | - | - | - | No | - | - | - | ECO-PAC 1 | - | - | - | - | - | - | - | Active | - | - | - | 5 | - | Single | Fast Recovery Rectifier | - | - | - | - | - | - | - | - | - | ||
![]() VBO50-16NO7 Littelfuse | In Stock | - | - | - | No | - | Single Phase | EAR99 | Compliant | - | - | - | 150 | - | - | -40 | Screw | - | - | - | - | 24 | 55 | - | 45 | 4 | - | 50 | 1.6@150A | 820 | - | - | 300 | - | 1600 | - | - | - | No | - | - | - | PWS-A | - | - | - | - | - | - | - | Obsolete | - | - | - | 4 | - | Single | - | - | - | - | - | - | - | - | - | - | ||
![]() VBO13-12NO2 Littelfuse | In Stock | - | - | - | No | - | Single Phase | EAR99 | Compliant | - | - | - | 150 | - | - | -40 | Screw | - | - | - | - | 14.5 | 28.9 | - | 28.9 | 4 | - | 18 | 1.8@55A | 230 | - | - | 300 | - | 1200 | - | - | - | No | - | - | - | FO-A | - | - | - | - | - | - | - | Obsolete | - | - | - | 4 | - | Single | Standard Recovery Rectifier | - | - | - | - | - | - | - | - | - | ||
![]() VBO160-12NO7 Littelfuse | In Stock | - | - | - | No | - | Single Phase | EAR99 | Compliant | - | - | - | 125 | 310000 | - | -40 | Screw | - | - | - | - | 30 | 94 | - | 54 | 4 | - | 174 | 1.22@320A | 3030 | - | - | 200 | - | 1200 | - | - | - | No | - | - | - | PWS-E-1 | - | - | - | - | - | - | - | Active | - | - | - | 4 | - | Single | - | - | - | - | - | - | - | - | - | - | ||
![]() VBO30-12NO7 Littelfuse | In Stock | - | - | PWS-A | No | - | Single Phase | EAR99 | Compliant | - | - | + 150 C | 125 | 29000 | - 40 C | -40 | Screw | Screw Mount | - | - | - | 24 | 55 | - | 45 | 4 | - | 25 | 1.25@30A | 430 | - | - | 40 | - | 1200 | 1.2 kV | - | - | No | - | - | - | PWS-A | - | - | - | - | - | - | - | Obsolete | Single Phase Bridge | - | - | 4 | - | Single | - | 400 A | - | - | - | - | 2.2 V | 24 mm | 55 mm | 45 mm | ||
![]() MCMA450UH1600TEH Littelfuse | In Stock | - | - | - | - | - | Three Phase | EAR99 | Compliant with Exemption | - | - | - | 150 | - | - | - | Screw | - | - | - | - | 17 | 122 | - | 62 | - | - | 450 | - | 2400 | - | - | - | - | 1600 | - | 500 | - | - | - | - | - | E3-Pack | - | - | - | - | - | - | - | Active | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | ||
![]() VUC36-16GO2 Littelfuse | 20 | - | - | - | No | - | Three Phase | EAR99 | Compliant | - | - | - | 125 | 10000 | - | -40 | Screw | - | - | - | - | 10 | 63 | - | 31.6 | 8 | - | 39 | 1.85@55A | 440 | - | - | 300 | 1500 | 1600 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 8 | - | Single | Fast Recovery Rectifier | - | - | - | - | - | - | - | - | - |