- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Automotive | ECCN (US) | EU RoHS | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Diode Capacitance (pF) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Standard Package Name | Supplier Package | SVHC | Part Status | Type | Pin Count | Configuration | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR2506 EIC Semiconductor | In Stock | - | - | - | Unknown | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | 25 | 600 | - | 175 | - | -65 | Surface Mount | 4.7(Max) | - | - | 2 | 1 | 400 | 5 | - | 600 | Unknown | Case BUTTON | Case BUTTON | Yes | Active | - | 2 | Single | 10.4(Max) | ||
![]() 1SS178 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant with Exemption | - | - | - | - | - | - | - | - | Through Hole | - | 3(Max) | - | 2 | - | - | - | - | - | No | - | DO-34 | - | Active | - | 2 | - | 2(Max) | ||
![]() ERA34-10 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | - | Through Hole | - | 5.2(Max) | - | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | - | Active | - | 2 | - | 2.74(Max) | ||
![]() ERD07-15 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | - | Through Hole | - | 9.5(Max) | - | 2 | - | - | - | - | - | No | DO-201-AD | DO-201AD | - | Active | - | 2 | - | 5.3(Max) | ||
![]() SF57 EIC Semiconductor | 1200 | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 5@Ta=55C | 600 | - | 150 | - | -65 | Through Hole | - | 9.5(Max) | - | 2 | 1.7 | 135 | 10 | 35 | 600 | No | DO-201-AD | DO-201AD | - | Active | Switching Diode | 2 | Single | 5.3(Max) | ||
![]() ERB81-004 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | Through Hole | - | 7.2(Max) | - | 2 | - | - | - | - | - | No | - | Case D-2 | - | Active | - | 2 | - | 4.1(Max) | ||
![]() ERB43-04 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | - | Through Hole | - | 5.2(Max) | - | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | - | Active | - | 2 | - | 2.74(Max) | ||
![]() HER505 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 5@Ta=55C | 400 | - | 150 | - | -65 | Through Hole | - | 9.5(Max) | - | 2 | 1.1 | 200 | 10 | 50 | 400 | No | DO-201-AD | DO-201AD | - | Active | Switching Diode | 2 | Single | 5.3(Max) | ||
![]() SN1B EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | J-Lead | 1@Ta=75C | 100 | - | 175 | - | -65 | Surface Mount | - | 4.5 | 2.6 | 2 | 1 | 30 | 2 | 2000 | 100 | No | DO-214-AC | SMA | - | Active | Switching Diode | 2 | Single | - | ||
![]() SR1A EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | J-Lead | 1 | 50 | - | 150 | - | -65 | Surface Mount | - | 4.5 | 2.6 | 2 | 1.3 | 35 | 5 | 150 | 50 | No | DO-214-AC | SMA | - | Active | Switching Diode | 2 | Single | - | ||
![]() AU02A EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | - | Through Hole | - | 5.2(Max) | - | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | - | Active | - | 2 | - | 2.74(Max) | ||
![]() 1N6263 EIC Semiconductor | 50000 | - | - | Si | No | EAR99 | Compliant with Exemption | - | Through Hole | - | - | 2.2 | 125 | 400 | -55 | Through Hole | - | 3.8(Max) | - | 2 | 1@0.015A | 2 | 0.2@50V | 1 | 60 | No | DO-204-AH | DO-35 | - | Active | Schottky Diode | 2 | Single | 2(Max) | ||
![]() RK36 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | Through Hole | - | 7.2(Max) | - | 2 | - | - | - | - | - | No | D-2A | D-2A | - | Active | - | 2 | - | 4.1(Max) | ||
![]() SB590 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 5 | 90 | - | 150 | - | -65 | Through Hole | - | 9.5(Max) | - | 2 | 0.79 | 150 | 500 | - | 90 | No | DO-201-AD | DO-201AD | - | Active | Schottky Diode | 2 | Single | 5.3(Max) | ||
![]() RU3M EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | Through Hole | - | 7.2(Max) | - | 2 | - | - | - | - | - | No | D-2A | D-2A | - | Active | - | 2 | - | 4.1(Max) | ||
![]() HER506 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 5@Ta=55C | 600 | - | 150 | - | -65 | Through Hole | - | 9.5(Max) | - | 2 | 1.7 | 200 | 10 | 75 | 600 | No | DO-201-AD | DO-201AD | - | Active | Switching Diode | 2 | Single | 5.3(Max) | ||
![]() DL4005 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | 1 | 600 | - | 150 | - | -55 | Surface Mount | - | 5.2(Max) | - | 2 | 1.1 | 30 | 5 | - | 600 | No | - | MELF | - | Active | - | 2 | Single | 2.6(Max) | ||
![]() SR26 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | J-Lead | - | - | - | - | - | - | Surface Mount | - | 4.8 | 3.6 | 2 | - | - | - | - | - | No | DO-214-AA | SMB | - | Active | - | 2 | - | - | ||
![]() 1N5711 EIC Semiconductor | 50000 | - | - | Si | No | EAR99 | Compliant with Exemption | - | Through Hole | - | - | 2 | 125 | 400 | -55 | Through Hole | - | 3.8(Max) | - | 2 | 1@0.015A | 2 | 0.2@50V | 1 | 70 | No | DO-204-AH | DO-35 | - | Active | Schottky Diode | 2 | Single | 2(Max) | ||
![]() DL4006 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | 1 | 800 | - | 150 | - | -55 | Surface Mount | - | 5.2(Max) | - | 2 | 1.1 | 30 | 5 | - | 800 | No | - | MELF | - | Active | - | 2 | Single | 2.6(Max) |