- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Avg. Forward Curr (Max) | Base Product Number | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Phase Type | Product Status | Rad Hardened | Rev Curr | RMS Voltage (Max) | Operating Temperature | Series | Technology | Pin Count | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | Forward Voltage | Voltage - Peak Reverse (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR604 Littelfuse | In Stock | - | - | Through Hole | 4-Square, BR-6 | BR-6 | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 400 V | 1 V @ 3 A | 6 A | - | 400 V | ||
![]() BR601 Littelfuse | 19 |
| - | Through Hole | 4-Square, BR-6 | BR-6 | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 100 V | 1 V @ 3 A | 6 A | - | 100 V | ||
![]() BR602 Littelfuse | 19 |
| - | Through Hole | 4-Square, BR-6 | BR-6 | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 200 V | 1 V @ 3 A | 6 A | - | 200 V | ||
![]() BR3504 Littelfuse | In Stock | - | - | Chassis Mount | 4-Square, BR-50 | BR-50 | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 400 V | 1.1 V @ 17.5 A | 35 A | - | 400 V | ||
![]() BR2504 Littelfuse | In Stock | - | - | Chassis Mount | 4-Square, BR-50 | BR-50 | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 400 V | 1.1 V @ 12.5 A | 25 A | - | 400 V | ||
![]() BR2504W Littelfuse | 19 |
| - | Through Hole | 4-Square, BR-50W | BR-50W | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 400 V | 1.1 V @ 12.5 A | 25 A | - | 400 V | ||
![]() BR3506 Littelfuse | In Stock | - | - | Chassis Mount | 4-Square, BR-50 | BR-50 | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 600 V | 1.1 V @ 17.5 A | 35 A | - | 600 V | ||
![]() FKBL406MBULK Littelfuse | In Stock | - | - | Through Hole | 4-SIP, KBL | KBL | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -50°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 600 V | 1.4 V @ 4 A | 4 A | - | 600 V | ||
![]() BR806 Littelfuse | In Stock | - | - | Through Hole | 4-Square, BR-10 | BR-10 | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 600 V | 1 V @ 4 A | 8 A | - | 600 V | ||
![]() BR608 Littelfuse | In Stock | - | - | Through Hole | 4-Square, BR-6 | BR-6 | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 800 V | 1 V @ 3 A | 6 A | - | 800 V | ||
![]() BR2506 Littelfuse | In Stock | - | - | Chassis Mount | 4-Square, BR-50 | BR-50 | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 600 V | 1.1 V @ 12.5 A | 25 A | - | 600 V | ||
![]() KBL406M Littelfuse | In Stock | - | - | Through Hole | 4-SIP, KBL | KBL | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -50°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 600 V | 1.1 V @ 4 A | 4 A | - | 600 V | ||
![]() BR3501 Littelfuse | 41 |
| - | Chassis Mount | 4-Square, BR-50 | BR-50 | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 100 V | 1.1 V @ 17.5 A | 35 A | - | 100 V | ||
![]() BR2510 Littelfuse | 41 |
| - | Chassis Mount | 4-Square, BR-50 | BR-50 | - | - | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 1000 V | 1.1 V @ 12.5 A | 25 A | - | 1 kV | ||
![]() BR1002 Littelfuse | In Stock | - | - | Through Hole | 4-Square, BR-10 | BR-10 | - | BR1002 | EIC SEMICONDUCTOR INC. | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | Single Phase | 10 µA @ 200 V | 1.1 V @ 5 A | 10 A | - | 200 V | ||
![]() BR3502 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FBR2504 Littelfuse | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKBP204 Littelfuse | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC1006 Littelfuse | In Stock | - | - | - | - | - | 10(A) | - | - | Screw | 1 | -55C to 125C | Military | - | CASE KBPC | 200(A) | 600(V) | Single Phase | - | No | 10(mA) | 420(V) | - | - | - | 4 | - | - | - | - | 1.2(V) | - | ||
![]() KBPC1506W Littelfuse | In Stock | - | - | - | - | - | 15(A) | - | - | Through Hole | 1 | -55C to 125C | Military | - | CASE KBPC-W | 300(A) | 600(V) | Single Phase | - | No | 10(mA) | 420(V) | - | - | - | 4 | - | - | - | - | 1.2(V) | - |