- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive | ECCN (US) | EU RoHS | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Forward Current | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operating Temperature Classification | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | Standard Package Name | Supplier Package | SVHC | Part Status | Type | Pin Count | Configuration | Forward Current | Forward Voltage | Peak Reverse Current | Peak Non-Repetitive Surge Current | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GR3M EIC Semiconductor | 100000000 | - | - | No | - | Compliant with Exemption | - | J-Lead | - | - | 3000(mA) | - | - | Surface Mount | -55C to 150C | Military | 2.2 | 7 | SMC | 5.8 | 2 | 1.3(V) | - | - | 1000(V) | - | 500(ns) | - | - | No | No | Switching Diode | 10(uA) | 500(ns) | DO-214-AB | SMC | - | Active | - | 2 | Single | 3000(mA) | 1.3(V) | 10(uA) | 100(A) | - | ||
![]() EM01Z EIC Semiconductor | In Stock | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | - | 5.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AL | DO-41 | - | Active | - | 2 | - | - | - | - | - | 2.74(Max) | ||
![]() RU4C EIC Semiconductor | In Stock | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | - | 9.5(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-201-AD | DO-201AD | - | Active | - | 2 | - | - | - | - | - | 5.3(Max) | ||
![]() SR560 EIC Semiconductor | In Stock | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | - | 9.5(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-201-AD | DO-201AD | - | Active | - | 2 | - | - | - | - | - | 5.3(Max) | ||
![]() BYV95B EIC Semiconductor | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | 1.5 | 400 | - | 175 | -65 | Through Hole | - | - | - | 7.2(Max) | - | - | 2 | - | 1.6@3A | 35 | - | 5 | - | 250 | 400 | No | - | - | - | - | - | Case D-2 | - | Active | Switching Diode | 2 | Single | - | - | - | - | 4.1(Max) | ||
![]() DL4004 EIC Semiconductor | In Stock | - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | 1 | 400 | - | 150 | -55 | Surface Mount | - | - | - | 5.2(Max) | - | - | 2 | - | 1.1 | 30 | - | 5 | - | - | 400 | No | - | - | - | - | - | MELF | - | Active | - | 2 | Single | - | - | - | - | 2.6(Max) | ||
![]() HER504 EIC Semiconductor | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 5@Ta=55C | 300 | - | 150 | -65 | Through Hole | - | - | - | 9.5(Max) | - | - | 2 | - | 1.1 | 200 | - | 10 | - | 50 | 300 | No | - | - | - | - | DO-201-AD | DO-201AD | - | Active | Switching Diode | 2 | Single | - | - | - | - | 5.3(Max) | ||
![]() RU3B EIC Semiconductor | In Stock | - | - | No | - | Compliant | - | - | - | - | - | - | - | Through Hole | - | - | - | 7.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | D-2A | D-2A | - | Active | - | 2 | - | - | - | - | - | 4.1(Max) | ||
![]() EK04 EIC Semiconductor | In Stock | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | - | 5.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AL | DO-41 | - | Active | - | 2 | - | - | - | - | - | 2.74(Max) | ||
![]() EM2B EIC Semiconductor | In Stock | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | - | 5.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AL | DO-41 | - | Active | - | 2 | - | - | - | - | - | 2.74(Max) | ||
![]() EM2 EIC Semiconductor | In Stock | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | - | 5.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AL | DO-41 | - | Active | - | 2 | - | - | - | - | - | 2.74(Max) | ||
![]() SN3N EIC Semiconductor | In Stock | - | - | No | EAR99 | - | 8541.10.00.80 | J-Lead | 3@Ta=50C | 1200 | - | 150 | -40 | Surface Mount | - | - | 2.2 | 7 | - | 5.8 | 2 | - | 2.2 | 100 | - | 10 | - | - | 1200 | No | - | - | - | - | DO-214-AB | SMC | - | Active | - | 2 | Single | - | - | - | - | - | ||
![]() ES1Z EIC Semiconductor | In Stock | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | - | 5.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AL | DO-41 | - | Active | - | 2 | - | - | - | - | - | 2.74(Max) | ||
![]() RG10A EIC Semiconductor | In Stock | - | - | No | - | Compliant | - | - | - | - | - | - | - | Through Hole | - | - | - | 7.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Case D-2 | - | Active | - | 2 | - | - | - | - | - | 4.1(Max) | ||
![]() 1N4450 EIC Semiconductor | In Stock | - | - | No | - | Compliant with Exemption | 8541.10.00.80 | Through Hole | - | - | - | - | - | Through Hole | - | - | - | 3.8(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AH | DO-35 | - | Active | - | 2 | - | - | - | - | - | 2(Max) | ||
![]() 1SS176 EIC Semiconductor | In Stock | - | - | No | - | Compliant with Exemption | - | - | - | - | - | - | - | Through Hole | - | - | - | 3(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | DO-34 | - | Active | - | 2 | - | - | - | - | - | 2(Max) | ||
![]() AR2506 EIC Semiconductor | In Stock | - | - | Unknown | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | 25 | 600 | - | 175 | -65 | Surface Mount | - | - | 4.7(Max) | - | - | - | 2 | - | 1 | 400 | - | 5 | - | - | 600 | Unknown | - | - | - | - | Case BUTTON | Case BUTTON | Yes | Active | - | 2 | Single | - | - | - | - | 10.4(Max) | ||
![]() 1SS178 EIC Semiconductor | In Stock | - | - | No | - | Compliant with Exemption | - | - | - | - | - | - | - | Through Hole | - | - | - | 3(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | DO-34 | - | Active | - | 2 | - | - | - | - | - | 2(Max) | ||
![]() ERA34-10 EIC Semiconductor | In Stock | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | - | 5.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AL | DO-41 | - | Active | - | 2 | - | - | - | - | - | 2.74(Max) | ||
![]() ERD07-15 EIC Semiconductor | In Stock | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | - | 9.5(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-201-AD | DO-201AD | - | Active | - | 2 | - | - | - | - | - | 5.3(Max) |