- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Weight | Diode Element Material | Number of Terminals | Exterior Housing Material | Body diameter | Forward Voltage-Max (VF) | Gross weight | Gross Weight | Ihs Manufacturer | Installation Hole Size | Name | Nominal current | Nominal voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Operating voltage range | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Rotation speed | Transport Package Size/Quantity | Transport packaging size/quantity | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Operating Temperature Range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Power | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Diameter | Height | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C-DWEP25-06 Littelfuse Inc | In Stock | - | Datasheet | YES | - | - | SILICON | 1 | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | 1 | - | - | - | UNSPECIFIED | S-XUUC-N1 | SQUARE | UNCASED CHIP | Active | Yes | - | - | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | - | compliant | NOT SPECIFIED | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 30 A | 1 | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD530YS Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | - | - | - | - | 0.5 V | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | 1 | 125 °C | - | - | - | - | - | - | Active | Yes | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | - | compliant | - | - | - | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | - | 30 V | - | 100 A | - | - | - | - | - | - | - | - | - | - | ||
![]() W2052NC300 Littelfuse Inc | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | 2.5 V | - | - | LITTELFUSE INC | - | - | - | - | 1 | 160 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Active | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | END | NO LEAD | - | - | compliant | - | O-CEDB-N2 | - | SINGLE | RECTIFIER DIODE | - | 2052 A | 1 | - | 3000 V | - | 21450 A | 50000 µA | - | - | 32 µs | - | - | - | - | - | - | ||
![]() SR1602 Littelfuse Inc | In Stock | - | Datasheet | NO | - | - | - | - | - | - | 0.71 V | - | - | SEMITRON | - | - | - | - | - | 150 °C | - | - | - | - | - | - | Obsolete | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | unknown | - | - | - | - | RECTIFIER DIODE | - | 16 A | - | - | 20 V | - | 200 A | - | - | - | - | - | - | - | - | - | - | ||
![]() W0508SB040 Littelfuse Inc | In Stock | - | Datasheet | NO | - | - | SILICON | 1 | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | 1 | - | - | - | METAL | - | ROUND | POST/STUD MOUNT | Active | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | - | compliant | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 375 A | 1 | - | 400 V | - | 6050 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SD330YS Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | - | - | - | - | 0.5 V | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | 1 | 125 °C | - | - | - | - | - | - | Active | Yes | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | - | compliant | - | - | - | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | - | 30 V | - | 75 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SW16PCN075 Littelfuse Inc | In Stock | - | Datasheet | NO | - | - | - | - | - | - | 1.51 V | - | - | LITTELFUSE INC | - | - | - | - | 1 | 175 °C | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | - | compliant | - | - | - | SINGLE | RECTIFIER DIODE | - | 75 A | 1 | - | 1600 V | - | 1300 A | - | - | - | - | - | - | - | - | - | - | ||
![]() MB10M Suzhou Good-Ark Electronics Co Ltd | 20000 | - | Datasheet | NO | - | 65 g | - | - | 4 | 27.7 (with ring - 28.5 max) mm | 1 V | 65.10 | - | GOOD-ARK ELECTRONICS CO LTD | - | - | 100 mA | 9 to 30 V | - | 150 °C | - | 24 V | - | - | - | - | Active | Yes | 4200 rpm | - | 28.5*21*19/100 | - | EAR99 | - | - | - | - | - | - | - | 57 mm | compliant | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 0.8 A | 1 | - | 1000 V | - | 35 A | - | 2.4 W | 1000 V | - | - | - | - | - | - | - | ||
![]() MUR1060 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | NO | nylon 66 (UL94V-2) | - | SILICON | 2 | 1 | - | 1.6 V | - | 0.36 | GOOD-ARK ELECTRONICS CO LTD | in board - 4/4.8 mm | PCB Mounting Post with Snap-Fit Features (Type A) | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | LEAD FREE, PLASTIC PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | Active | Yes | - | 48*32*27/25000 | - | - | EAR99 | - | - | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | - | compliant | - | R-PSFM-T2 | - | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | -35…+85°C | 600 V | TO-220AC | 125 A | 10 μA | - | - | 0.05 μs | - | - | EFFICIENCY | hole in board - 4/4.5 mm | spacer - 16 mm | board - 1.8…2.7 mm | ||
![]() SK2B5A Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | 1 | - | 0.85 V | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | EAR99 | - | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | - | compliant | NOT SPECIFIED | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | - | 150 V | DO-214AC | 45 A | 200 μA | - | - | - | - | - | GENERAL PURPOSE | - | - | - | ||
![]() BAS516 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | 1 | - | 1.25 V | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | SOD-523, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | EAR99 | - | - | - | 8541.10.00.70 | DUAL | FLAT | NOT SPECIFIED | - | compliant | NOT SPECIFIED | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | 0.25 A | 1 | - | 75 V | - | 2 A | 1 μA | - | 75 V | 0.004 μs | 75 V | 0.15 W | FAST RECOVERY | - | - | - | ||
![]() RGP25A Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | NO | - | - | - | - | - | - | 1.3 V | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | 1 | 150 °C | - | - | - | - | - | - | Active | Yes | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | - | compliant | - | - | - | SINGLE | RECTIFIER DIODE | - | 2.5 A | 1 | - | 50 V | - | 100 A | - | - | - | 0.15 μs | - | - | - | - | - | - | ||
![]() SR5020 Littelfuse Inc | In Stock | - | Datasheet | NO | - | - | - | - | - | - | 0.67 V | - | - | SEMITRON | - | - | - | - | 2 | 150 °C | - | - | - | - | - | - | Obsolete | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | unknown | - | - | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 50 A | 1 | - | 20 V | - | 600 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SR1603 Littelfuse Inc | In Stock | - | Datasheet | NO | - | - | - | - | - | - | 0.71 V | - | - | SEMITRON | - | - | - | - | - | 150 °C | - | - | - | - | - | - | Obsolete | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | unknown | - | - | - | - | RECTIFIER DIODE | - | 16 A | - | - | 30 V | - | 200 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SW14PCR055 Littelfuse Inc | In Stock | - | Datasheet | NO | - | - | - | - | - | - | 1.42 V | - | - | LITTELFUSE INC | - | - | - | - | 1 | 175 °C | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | - | compliant | - | - | - | SINGLE | RECTIFIER DIODE | - | 75 A | 1 | - | 1400 V | - | 954 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SBLF25L25CT Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | NO | - | - | - | - | - | - | 0.39 V | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | - | 150 °C | - | - | - | - | - | - | Active | Yes | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | - | compliant | - | - | - | - | RECTIFIER DIODE | - | 12.5 A | - | - | 25 V | - | 180 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SD340S Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | - | - | - | - | 0.5 V | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | 1 | 125 °C | - | - | - | - | - | - | Active | Yes | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | - | compliant | - | - | - | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | - | 40 V | - | 75 A | - | - | - | - | - | - | - | - | - | - | ||
![]() L2A5 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | 1.1 V | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | EAR99 | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | FLAT | - | - | compliant | - | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | - | 600 V | - | 55 A | 5 µA | - | - | 1.8 µs | - | - | - | - | - | - | ||
![]() W2416NC200 Littelfuse Inc | In Stock | - | Datasheet | YES | - | - | SILICON | 2 | - | - | 1.68 V | - | - | LITTELFUSE INC | - | - | - | - | 1 | 160 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Active | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | END | NO LEAD | - | - | compliant | - | O-CEDB-N2 | - | SINGLE | RECTIFIER DIODE | - | 2420 A | 1 | - | 2000 V | DO-200AC | 28050 A | 50000 µA | - | - | - | 2000 V | - | - | - | - | - | ||
![]() SDF02 Littelfuse Inc | In Stock | - | Datasheet | YES | - | - | - | - | - | - | 1.1 V | - | - | SEMITRON | - | - | - | - | 4 | 150 °C | - | - | - | - | - | - | Obsolete | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | unknown | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | 1 | - | 200 V | - | 50 A | - | - | - | - | - | - | - | - | - | - |