- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Automotive | ECCN (US) | EU RoHS | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Forward Current | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operating Temperature Classification | Package Length | Package Type | Package Width | PCB changed | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | Standard Package Name | Supplier Package | Part Status | Type | Pin Count | Configuration | Forward Current | Forward Voltage | Peak Reverse Current | Peak Non-Repetitive Surge Current | Product Length (mm) | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM2A EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | 5.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AL | DO-41 | Active | - | 2 | - | - | - | - | - | - | 2.74(Max) | ||
![]() FR606 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 6 | 800 | - | 150 | -65 | Through Hole | - | - | 9.1(Max) | - | - | 2 | - | 1.3 | 300 | - | 10 | - | 500 | 800 | No | - | - | - | - | - | Case D-6 | Active | Switching Diode | 2 | Single | - | - | - | - | - | 9.1(Max) | ||
![]() HER503 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 5@Ta=55C | 200 | - | 150 | -65 | Through Hole | - | - | 9.5(Max) | - | - | 2 | - | 1.1 | 200 | - | 10 | - | 50 | 200 | No | - | - | - | - | DO-201-AD | DO-201AD | Active | Switching Diode | 2 | Single | - | - | - | - | - | 5.3(Max) | ||
![]() EK03 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | 5.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AL | DO-41 | Active | - | 2 | - | - | - | - | - | - | 2.74(Max) | ||
![]() SN1A EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | J-Lead | 1@Ta=75C | 50 | - | 175 | -65 | Surface Mount | -65C to 175C | Military | 4.5 | SMA | 2.6 | 2 | 1(V) | 1 | 30 | 50(V) | 2 | 2000(ns) | 2000 | 50 | No | No | Switching Diode | 2(uA) | 2000(ns) | DO-214-AC | SMA | Active | Switching Diode | 2 | Single | - | 1(V) | 2(uA) | 30(A) | 4.5(mm) | - | ||
![]() RK34 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | Through Hole | - | - | 7.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | D-2A | D-2A | Active | - | 2 | - | - | - | - | - | - | 4.1(Max) | ||
![]() RG10 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | Through Hole | - | - | 7.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Case D-2 | Active | - | 2 | - | - | - | - | - | - | 4.1(Max) | ||
![]() RM11B EIC Semiconductor | In Stock | - | - | Si | No | EAR99 | Compliant | 8541.10.00.80 | - | 1.2@Ta=70C | 800 | - | 175 | -65 | Through Hole | - | - | 7.2(Max) | - | - | 2 | - | 0.92@1.5A | 100 | - | 10 | - | - | 800 | No | - | - | - | - | - | Case D-2 | Active | - | 2 | Single | - | - | - | - | - | 4.1(Max) | ||
![]() GR2J EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | J-Lead | - | - | - | - | - | Surface Mount | - | - | 4.8 | - | 3.6 | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-214-AA | SMB | Active | - | 2 | - | - | - | - | - | - | - | ||
![]() GR1J EIC Semiconductor | 2000000 | - | - | - | No | - | Compliant | - | J-Lead | - | - | 1000(mA) | - | - | Surface Mount | -55C to 150C | Military | 4.5 | SMA | 2.6 | 2 | 1.3(V) | - | - | 600(V) | - | 250(ns) | - | - | No | No | Switching Diode | 5(uA) | 250(ns) | DO-214-AC | SMA | Active | - | 2 | Single | 1000(mA) | 1.3(V) | 5(uA) | 30(A) | - | - | ||
![]() RM2A EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | Through Hole | - | - | 7.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | D-2A | D-2A | Active | - | 2 | - | - | - | - | - | - | 4.1(Max) | ||
![]() EK13 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | 5.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AL | DO-41 | Active | - | 2 | - | - | - | - | - | - | 2.74(Max) | ||
![]() SR2A EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | J-Lead | - | - | - | - | - | Surface Mount | - | - | 4.8 | - | 3.6 | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-214-AA | SMB | Active | - | 2 | - | - | - | - | - | - | - | ||
![]() RU2B EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | Through Hole | - | - | 7.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Case D-2 | Active | - | 2 | - | - | - | - | - | - | 4.1(Max) | ||
![]() SR540 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | 9.5(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-201-AD | DO-201AD | Active | - | 2 | - | - | - | - | - | - | 5.3(Max) | ||
![]() GR1D EIC Semiconductor | 2000000 | - | - | - | No | - | Compliant | - | J-Lead | - | - | - | - | - | Surface Mount | - | - | 4.5 | - | 2.6 | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-214-AC | SMA | Active | - | 2 | - | - | - | - | - | - | - | ||
![]() BYW96D EIC Semiconductor | In Stock | - | - | - | No | EAR99 | - | 8541.10.00.80 | Through Hole | 3 | 800 | - | 175 | -65 | Through Hole | - | - | 9.5(Max) | - | - | 2 | - | 1.5@5A | 70 | - | 5 | - | 300 | 800 | No | - | - | - | - | DO-201-AD | DO-201AD | Active | Switching Diode | 2 | Single | - | - | - | - | - | 5.3(Max) | ||
![]() EU2 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | 5.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AL | DO-41 | Active | - | 2 | - | - | - | - | - | - | 2.74(Max) | ||
![]() RM2B EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | Through Hole | - | - | 7.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | D-2A | D-2A | Active | - | 2 | - | - | - | - | - | - | 4.1(Max) | ||
![]() EL1Z EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | - | Through Hole | - | - | 5.2(Max) | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | - | - | DO-204-AL | DO-41 | Active | - | 2 | - | - | - | - | - | - | 2.74(Max) |