- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Automotive | ECCN (US) | EU RoHS | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Package Length | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Standard Package Name | Supplier Package | Part Status | Type | Pin Count | Configuration | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RU2M EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | Through Hole | 7.2(Max) | 2 | - | - | - | - | - | No | - | Case D-2 | Active | - | 2 | - | 4.1(Max) | ||
![]() 31DQ04 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | Through Hole | 9.5(Max) | 2 | - | - | - | - | - | No | DO-201-AD | DO-201AD | Active | - | 2 | - | 5.3(Max) | ||
![]() RK46 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | Through Hole | 9.5(Max) | 2 | - | - | - | - | - | No | DO-201-AD | DO-201AD | Active | - | 2 | - | 5.3(Max) | ||
![]() EM01A EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | Through Hole | 5.2(Max) | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | Active | - | 2 | - | 2.74(Max) | ||
![]() EU2A EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | Through Hole | 5.2(Max) | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | Active | - | 2 | - | 2.74(Max) | ||
![]() DL207 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | Through Hole | 7.2(Max) | 2 | - | - | - | - | - | No | - | Case D-2 | Active | - | 2 | - | 4.1(Max) | ||
![]() 1N5802US EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | Through Hole | 5.2(Max) | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | Active | - | 2 | - | 2.74(Max) | ||
![]() 15DF6 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | Through Hole | 7.2(Max) | 2 | - | - | - | - | - | No | - | Case D-2 | Active | - | 2 | - | 4.1(Max) | ||
![]() EU1Z EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | Through Hole | 5.2(Max) | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | Active | - | 2 | - | 2.74(Max) | ||
![]() RU2AM EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | Through Hole | 7.2(Max) | 2 | - | - | - | - | - | No | - | Case D-2 | Active | - | 2 | - | 4.1(Max) | ||
![]() RU1A EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | Through Hole | 7.2(Max) | 2 | - | - | - | - | - | No | - | Case D-2 | Active | - | 2 | - | 4.1(Max) | ||
![]() AU01 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | Through Hole | 5.2(Max) | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | Active | - | 2 | - | 2.74(Max) | ||
![]() BYV36A EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | 1.6 | 200 | 175 | -65 | Through Hole | 7.6(Max) | 2 | 1.35 | 30 | 5 | 100 | 200 | No | - | DO-15 | Active | Switching Diode | 2 | Single | 3.6(Max) | ||
![]() EG1 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | Through Hole | 5.2(Max) | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | Active | - | 2 | - | 2.74(Max) | ||
![]() FR505 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | Through Hole | 9.5(Max) | 2 | - | - | - | - | - | No | DO-201-AD | DO-201AD | Active | - | 2 | - | 5.3(Max) | ||
![]() EG01A EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | Through Hole | - | - | - | - | Through Hole | 5.2(Max) | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | Active | - | 2 | - | 2.74(Max) | ||
![]() DL4001 EIC Semiconductor | 50 |
| - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | - | 1 | 50 | 150 | -55 | Surface Mount | 5.2(Max) | 2 | 1.1 | 30 | 5 | - | 50 | No | - | MELF | Obsolete | - | 2 | Single | 2.6(Max) | ||
![]() RM10A EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | Through Hole | 7.2(Max) | 2 | - | - | - | - | - | No | - | Case D-2 | Active | - | 2 | - | 4.1(Max) | ||
![]() R2M EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | Through Hole | 7.2(Max) | 2 | - | - | - | - | - | No | - | Case D-2 | Active | - | 2 | - | 4.1(Max) | ||
![]() RM11A EIC Semiconductor | In Stock | - | - | Si | No | EAR99 | Compliant | 8541.10.00.80 | - | 1.2@Ta=70C | 600 | 175 | -65 | Through Hole | 7.2(Max) | 2 | 0.92@1.5A | 100 | 10 | - | 600 | No | - | Case D-2 | Active | - | 2 | Single | 4.1(Max) |