- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Automotive | ECCN (US) | EU RoHS | HTS | If - Forward Current | Ir - Reverse Current | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Standard Package Name | Supplier Package | Tab | Vr - Reverse Voltage | Packaging | Part Status | Type | Pin Count | Configuration | Max Surge Current | Recovery Time | Vf - Forward Voltage | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG01 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | Through Hole | - | - | - | - | - | - | Through Hole | - | - | 5.2(Max) | - | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | - | - | - | Active | - | 2 | - | - | - | - | 2.74(Max) | ||
![]() FR605 EIC Semiconductor | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | - | Through Hole | 6 | 600 | - | 150 | - | -65 | Through Hole | - | - | 9.1(Max) | - | 2 | 1.3 | 300 | 10 | 250 | 600 | No | - | Case D-6 | - | - | - | Active | Switching Diode | 2 | Single | - | - | - | 9.1(Max) | ||
![]() DPG30P400PJ Littelfuse | In Stock | - | - | - | - | - | Compliant | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISOPLUS 220 | - | - | Tube | - | - | - | - | - | - | - | - | ||
![]() DNA120E2200KO Littelfuse | In Stock | - | - | ISOPLUS264-2 | - | - | Compliant | 8541.10.00.80 | 120 A | 100 uA | - | - | - | + 150 C | - | - 55 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | ISOPLUS 264 | - | 2.2 kV | Tube | Active | Standard Recovery Rectifiers | - | Single | 2.16 kA | 10 ms | 1.64 V | - | ||
![]() 1N4531 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant with Exemption | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 3(Max) | - | 2 | - | - | - | - | - | No | - | DO-34 | - | - | - | Active | - | 2 | - | - | - | - | 2(Max) | ||
![]() SF166C EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 8.89(Max) | 10.54(Max) | 4.7(Max) | 3 | - | - | - | - | - | No | - | TO-220AB | Tab | - | - | Active | - | 3 | - | - | - | - | - | ||
![]() FR804 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 8.89(Max) | 10.54(Max) | 4.7(Max) | 2 | - | - | - | - | - | No | - | TO-220AC | Tab | - | - | Active | - | 2 | - | - | - | - | - | ||
![]() SF164C EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 8.89(Max) | 10.54(Max) | 4.7(Max) | 3 | - | - | - | - | - | No | - | TO-220AB | Tab | - | - | Active | - | 3 | - | - | - | - | - | ||
![]() FR802 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 8.89(Max) | 10.54(Max) | 4.7(Max) | 2 | - | - | - | - | - | No | - | TO-220AC | Tab | - | - | Active | - | 2 | - | - | - | - | - | ||
![]() FR801 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 8.89(Max) | 10.54(Max) | 4.7(Max) | 2 | - | - | - | - | - | No | - | TO-220AC | Tab | - | - | Active | - | 2 | - | - | - | - | - | ||
![]() 1A4 EIC Semiconductor | 50000 | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 3.5(Max) | - | 2 | - | - | - | - | - | No | - | Case R-1 | - | - | - | Active | - | 2 | - | - | - | - | 2.51(Max) | ||
![]() FR805 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 8.89(Max) | 10.54(Max) | 4.7(Max) | 2 | - | - | - | - | - | No | - | TO-220AC | Tab | - | - | Active | - | 2 | - | - | - | - | - | ||
![]() 1F7 EIC Semiconductor | 20000 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 3.5(Max) | - | 2 | - | - | - | - | - | No | - | Case R-1 | - | - | - | Active | - | 2 | - | - | - | - | 2.51(Max) | ||
![]() ERB12-02 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | Through Hole | - | - | - | - | - | - | Through Hole | - | - | 5.2(Max) | - | 2 | - | - | - | - | - | No | DO-204-AL | DO-41 | - | - | - | Active | - | 2 | - | - | - | - | 2.74(Max) | ||
![]() 1N4532 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant with Exemption | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 3(Max) | - | 2 | - | - | - | - | - | No | - | DO-34 | - | - | - | Active | - | 2 | - | - | - | - | 2(Max) | ||
![]() 1G7 EIC Semiconductor | 50000 | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 3.5(Max) | - | 2 | - | - | - | - | - | No | - | Case R-1 | - | - | - | Active | - | 2 | - | - | - | - | 2.51(Max) | ||
![]() 1A5 EIC Semiconductor | 50000 | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 3.5(Max) | - | 2 | - | - | - | - | - | No | - | Case R-1 | - | - | - | Active | - | 2 | - | - | - | - | 2.51(Max) | ||
![]() FR803 EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 8.89(Max) | 10.54(Max) | 4.7(Max) | 2 | - | - | - | - | - | No | - | TO-220AC | Tab | - | - | Active | - | 2 | - | - | - | - | - | ||
![]() ERC81-004 EIC Semiconductor | In Stock | - | - | - | No | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Through Hole | - | - | 9.5(Max) | - | 2 | - | - | - | - | - | No | DO-201-AD | DO-201AD | - | - | - | Active | - | 2 | - | - | - | - | 5.3(Max) | ||
![]() SR3A EIC Semiconductor | In Stock | - | - | - | No | - | Compliant | - | - | - | J-Lead | - | - | - | - | - | - | Surface Mount | - | 2.2 | 7 | 5.8 | 2 | - | - | - | - | - | No | DO-214-AB | SMC | - | - | - | Active | - | 2 | - | - | - | - | - |