- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Automotive | ECCN (US) | EU RoHS | HTS | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Lead Shape | Maximum Continuous Forward Current (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tab | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Part Status | Type | Technology | Pin Count | Configuration | Max Surge Current | Recovery Time | Product | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPG20C400PC-TUB Littelfuse | In Stock | - | - | - | No | - | Compliant | - | - | - | - | Gull-wing | 10 | - | 150 | 65000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 1.51@20A | 150 | 1 | 45(Typ) | 400 | No | TO-263 | D2PAK | - | - | Tab | - | - | Tube | - | - | Switching Diode | - | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DPH30IS600HI Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | Through Hole | 30 | - | 150 | 285000 | - | -55 | Through Hole | - | 21.34(Max) | 16.13(Max) | 5.21(Max) | 2 | 3.02@60A | 450 | 1 | 30(Typ) | 600 | No | TO-247 | ISOPLUS 247 | - | - | Tab | - | - | Tube | - | - | Switching Diode | - | 2 | Dual Series | - | - | - | - | ||
![]() DSEP30-12B Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | No | - | TO-247AD | - | - | Tab | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | ||
![]() DSEC240-04A Littelfuse | In Stock | - | - | SOT-227B | No | EAR99 | Compliant | - | 120 A | - | 2 mA | Screw | 120 | + 150 C | 125 | 620000 | - 40 C | -55 | Screw | SMD/SMT | - | 38.23(Max) | 25.42(Max) | 4 | 1.63@240A | 2000 | 2000 | 30(Typ) | 400 | No | - | SOT-227B | - | - | - | 400 V | - | Tube | - | - | Switching Diode | - | 4 | Dual Common Cathode | 2 kA | 30 ns | - | 1.38 V | ||
![]() DMA100A1600NB Littelfuse | In Stock | - | - | - | Unknown | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
![]() DSP8-08S-TRL Littelfuse | 4000 | - | - | - | - | - | Compliant | 8541.10.00.80 | - | - | - | Gull-wing | 8 | - | 150 | 100000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 1.35@16A | 130 | 10 | - | 800 | - | TO-263 | D2PAK | - | - | Tab | - | - | Tape and Reel | - | - | - | - | 3 | Dual Series | - | - | - | - | ||
![]() DSEP29-06AS-TUB Littelfuse | In Stock | - | - | - | No | EAR99 | - | - | - | - | - | - | 30 | - | 150 | 165000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 1.94@60A | 250 | 250 | 35(Typ) | 600 | No | - | D2PAK | - | - | Tab | - | - | Tube | - | - | Switching Diode | - | 3 | Single Dual Anode | - | - | - | - | ||
![]() DSP25-12AT-TRL Littelfuse | In Stock | - | - | TO-268-3 | No | EAR99 | Compliant | - | 25 A | - | 40 uA | Gull-wing | 28 | + 150 C | 180 | - | - 40 C | -40 | Surface Mount | SMD/SMT | 5.1(Max) | 16.05(Max) | 14(Max) | 2 | 1.6@55A | 330 | 2000 | - | 1200 | No | - | TO-268AA | - | - | Tab | 1.2 kV | - | Tape and Reel | - | Unconfirmed | Standard Recovery Rectifiers | - | 3 | Dual Series | 325 A | 10 ms | - | 1.47 V | ||
![]() DSP8-08AS-TRL Littelfuse | In Stock | - | - | - | - | EAR99 | Compliant | - | - | - | - | Gull-wing | 8 | - | 150 | 100000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 1.35@16A | 130 | 10 | - | 800 | - | TO-263 | D2PAK | - | - | Tab | - | - | Tape and Reel | - | - | - | - | 3 | Dual Series | - | - | - | - | ||
![]() DSEI19-06AS-TRL Littelfuse | In Stock | - | - | TO263-4 | No | EAR99 | - | 8541.10.00.80 | 20 A | - | 50 uA | Gull-wing | 20 | + 125 C | 150 | - | - 40 C | -40 | Surface Mount | SMD/SMT | 4.83(Max) | 10.29(Max) | 9.65(Max) | 2 | 1.7@16A | 110 | 50 | 50 | 600 | No | TO-263 | TO-263AA | - | - | Tab | 600 V | - | - | - | - | Switching Diode | - | 3 | Single | 100 A | 35 ns | - | 1.67 V | ||
![]() DSEK60-02AR Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | Through Hole | 34 | - | 150 | - | - | -40 | Through Hole | - | 21.34(Max) | 16.13(Max) | 5.21(Max) | 3 | 1.1@30A | 350 | 200 | 50 | 200 | No | SOP | ISOPLUS 247 | - | - | Tab | - | - | - | - | - | Switching Diode | - | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DSI30-12AS-TUB Littelfuse | In Stock | - | - | TO-263-2 | No | EAR99 | Compliant | 8541.10.00.80 | 30 A | 325 A | 1.5 mA | Gull-wing | 30 | + 150 C | 150 | 160000 | - 40 C | -40 | Surface Mount | SMD/SMT | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 1.6@60A | 325 | 40 | - | 1200 | No | TO-263 | D2PAK | - | - | Tab | - | 1.2 kV | Tube | DSI30-12 | - | - | Si | 3 | Single Dual Anode | - | - | Schottky Rectifiers | 1.6 V | ||
![]() DSA15IM45UC-TRL Littelfuse | In Stock | - | - | - | No | - | Compliant | 8541.10.00.80 | - | - | - | Gull-wing | 15 | - | 150 | 75000 | - | -55 | Surface Mount | - | 2.4(Max) | 6.8(Max) | 6.3(Max) | 2 | 0.91@30A | 300 | 250 | - | 45 | No | TO-252 | DPAK | - | - | Tab | - | - | Tape and Reel | - | - | Schottky Diode | - | 3 | Single Dual Anode | - | - | - | - | ||
![]() DSB10P60PN Littelfuse | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 16.07(Max) | 10.36(Max) | 4.9(Max) | 3 | - | - | - | - | - | No | - | TO-220FP | - | - | Tab | - | - | - | - | Active | - | - | 3 | - | - | - | - | - | ||
![]() DSEI25-06A Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | TO-220AC | - | - | - | - | - | Tube | - | - | - | - | 2 | - | - | - | - | - | ||
![]() DSA20C200PB Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | No | - | TO-220AB | - | - | Tab | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | ||
![]() DSA30C150PB Littelfuse | 1802 | - | - | - | No | EAR99 | Compliant with Exemption | - | - | - | - | Through Hole | 15 | - | 150 | 85000 | - | -55 | Through Hole | - | 9.15(Max) | 10.66(Max) | 4.82(Max) | 3 | 1.02 | 330 | 250 | - | 150 | No | TO-220 | TO-220AB | Yes | Yes | Tab | - | - | Tube | - | - | Schottky Diode | - | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DSB60C30HB Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | Through Hole | 60 | - | 150 | 130000 | - | -55 | Through Hole | - | 21.46(Max) | 16.26(Max) | 5.3(Max) | 3 | 0.71 | 330 | 10000 | - | 30 | No | TO-247 | TO-247AD | - | - | Tab | - | - | - | - | - | Schottky Diode | - | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DSS6-0025BS-TRL Littelfuse | In Stock | - | - | - | - | - | Compliant | - | - | - | - | Gull-wing | 6 | - | 125 | 40000 | - | -55 | Surface Mount | - | 2.4(Max) | 6.8(Max) | 6.3(Max) | 2 | 0.47@12A | 120 | 5000 | - | 25 | - | TO-252 | DPAK | - | - | Tab | - | - | Tape and Reel | - | - | Schottky Diode | - | 3 | Single Dual Anode | - | - | - | - | ||
![]() DSEP2X60-12A Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | Screw | 60 | - | 125 | 200000 | - | -40 | Screw | - | - | 38.23(Max) | 25.42(Max) | 4 | 2.84@120A | 800 | 1000 | 85(Typ) | 1200 | No | - | SOT-227B | - | - | - | - | - | - | - | - | Switching Diode | - | 4 | Dual Anti Parallel | - | - | - | - |