- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Automotive | ECCN (US) | EU RoHS | HTS | If - Forward Current | Ir - Reverse Current | Lead Shape | Maximum Continuous Forward Current (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | PPAP | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tab | Vr - Reverse Voltage | Packaging | Series | Part Status | Type | Subcategory | Technology | Pin Count | Configuration | Max Surge Current | Product Type | Recovery Time | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPF30I300PA Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | 30 A | 5 uA | - | 30 | + 150 C | 150 | 175000 | - 55 C | -55 | Through Hole | Through Hole | 9.15(Max) | 10.66(Max) | 4.82(Max) | 2 | 1.37@60A | 390 | 5 | 55(Typ) | 300 | 300 V | No | - | TO-220 | - | - | Tab | - | Tube | DPF30I300PA | - | Switching Diode | - | - | 2 | Single | 390 A | - | 55 ns | Switching Diodes | 1.37 V | - | - | - | ||
![]() DSSS30-01AR Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 30 | - | 175 | 190000 | - | -55 | Through Hole | - | 21.34(Max) | 16.13(Max) | 5.21(Max) | 3 | 0.79@30A | 600 | 2000 | - | 100 | - | No | SOP | ISOPLUS 247 | - | - | Tab | - | - | - | Obsolete | Schottky Diode | - | - | 3 | Dual Series | - | - | - | - | - | - | - | - | ||
![]() DSA10I100PM Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | 10 | - | 175 | 35000 | - | -55 | Through Hole | - | 16.07(Max) | 10.36(Max) | 4.9(Max) | 2 | 1.04@20A | 240 | 200 | - | 100 | - | No | - | TO-220FPAC | - | - | Tab | - | - | - | - | Schottky Diode | - | - | 2 | Single | - | - | - | - | - | - | - | - | ||
![]() DPG60B600LB-TRR Littelfuse | In Stock | - | - | SMPD-9 | No | - | - | - | 60 A | - | - | - | + 150 C | - | - | - 55 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 600 V | No | - | - | - | - | - | - | - | - | - | Single Phase Bridge | - | - | - | - | 250 A | - | - | - | 3.19 V | 5.5 mm | 25 mm | 23 mm | ||
![]() DSA15IM150UC-TRL Littelfuse | In Stock | - | - | - | - | EAR99 | Compliant | - | - | - | Gull-wing | 15 | - | 150 | 75000 | - | -55 | Surface Mount | - | 2.4(Max) | 6.8(Max) | 6.3(Max) | 2 | 1.02@30A | 250 | 250 | - | 150 | - | - | TO-252 | DPAK | - | - | Tab | - | Tape and Reel | - | - | Schottky Diode | - | - | 3 | Single Dual Anode | - | - | - | - | - | - | - | - | ||
![]() DSP45-18A Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | No | - | TO-247AD | - | - | Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDD142-12N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | 165 | - | 125 | - | - | -40 | Screw | - | 30 | 94 | 34 | 3 | 1.3@300A | 5080 | 1000 | - | 1200 | - | No | - | Y4-M6 | - | - | - | - | - | - | - | - | - | - | 3 | Dual Series | - | - | - | - | - | - | - | - | ||
![]() DMA10P1600UZ-TUB Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEP6-06BS-TUB Littelfuse | In Stock | - | - | - | No | - | Compliant | - | - | - | Gull-wing | 6 | - | 150 | 55000 | - | -55 | Surface Mount | - | 2.4(Max) | 6.8(Max) | 6.3(Max) | 2 | 3.3@12A | 40 | 50 | 15(Typ) | 600 | - | No | TO-252 | DPAK | - | - | Tab | - | Tube | - | - | Switching Diode | - | - | 3 | Single | - | - | - | - | - | - | - | - | ||
![]() DSEP90-12AZ-TUB Littelfuse | In Stock | - | - | - | - | - | Compliant | - | - | - | - | 90 | - | 150 | 430000 | - | -55 | Surface Mount | - | 5.1(Max) | 16.05(Max) | 14(Max) | 2 | 3.27@180A | 800 | 1000 | 85(Typ) | 1200 | - | - | - | D3PAK-HV | - | - | Tab | - | Tube | - | - | Switching Diode | - | - | 3 | Single Dual Anode | - | - | - | - | - | - | - | - | ||
![]() DSP8-12AS-TRL Littelfuse | In Stock | - | - | TO263-4 | - | EAR99 | - | - | 8 A | 10 uA | Gull-wing | 8 | + 150 C | 150 | 100000 | - 55 C | -55 | Surface Mount | SMD/SMT | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 1.35@16A | 130 | 10 | - | 1200 | - | - | TO-263 | D2PAK | - | - | Tab | 1.2 kV | Tape and Reel | - | - | Standard Recovery Rectifiers | - | - | 3 | Dual Series | 120 A | - | - | - | 1.08 V | - | - | - | ||
![]() DHG50X650NA Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant with Exemption | - | - | - | - | 50 | - | 150 | - | - | - | Screw | - | - | 38.23(Max) | 25.42(Max) | 4 | 2.03@25A | 200 | - | 35 | 650 | - | No | - | SOT-227B | Yes | Yes | - | - | Tube | - | - | Switching Diode | - | - | 4 | Dual Parallel | - | - | - | - | - | - | - | - | ||
![]() DSEP29-06AS-TRL Littelfuse | 7200 | - | - | TO263-4 | No | EAR99 | Compliant | 8541.10.00.80 | 30 A | 250 uA | Gull-wing | 30 | + 150 C | 150 | 165000 | - 55 C | -55 | Surface Mount | SMD/SMT | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 1.94@60A | 250 | 250 | 35(Typ) | 600 | - | No | TO-263 | D2PAK | - | - | Tab | 600 V | Tape and Reel | - | - | Switching Diode | - | - | 3 | Single Dual Anode | 250 A | - | 35 ns | - | 1.61 V | - | - | - | ||
![]() DSEP12-12BZ-TUB Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | 12 | - | 150 | 95000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 3.96@30A | 90 | 100 | 70(Typ) | 1200 | - | No | - | D2PAK-HV | - | - | Tab | - | Tube | - | - | Switching Diode | - | - | 3 | Single Dual Anode | - | - | - | - | - | - | - | - | ||
![]() DSP25-16AT-TRL Littelfuse | In Stock | - | - | - | - | - | Compliant | - | - | - | Gull-wing | 28 | - | 180 | - | - | -40 | Surface Mount | - | 5.1(Max) | 16.05(Max) | 14(Max) | 2 | 1.6@55A | 330 | 2000 | - | 1600 | - | - | - | TO-268AA | - | - | Tab | - | Tape and Reel | - | Unconfirmed | - | - | - | 3 | Dual Series | - | - | - | - | - | - | - | - | ||
![]() DSB20C60PN Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 20 | - | 150 | 30000 | - | -55 | Through Hole | - | 16.07(Max) | 10.36(Max) | 4.9(Max) | 3 | 1.11 | 100 | 4000 | - | 60 | - | No | TO-220 | TO-220FP | - | - | Tab | - | - | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | ||
![]() DSSK16-01AS-TRL Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Gull-wing | 16 | - | 175 | 90000 | - | -55 | Surface Mount | - | - | - | - | 2 | 0.81@8A | 120 | 300 | - | 100 | - | No | TO-263 | TO-263AB | - | - | Tab | - | Tape and Reel | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | ||
![]() MDD95-20N1B Littelfuse | In Stock | - | - | TO-240 AA | No | EAR99 | Compliant | - | - | - | - | 120 | - | 150 | 481000 | - | -40 | Screw | Screw Mount | 30 | 92 | 20.8 | 3 | 1.43@300A | 3030 | 200 | - | 2000 | - | No | - | TO-240AA | - | - | - | 2 kV | Box | MDD95 | Active | Schottky Diode | Discrete Semiconductor Modules | Si | 3 | Dual Series | - | Discrete Semiconductor Modules | - | Power Semiconductor Modules | - | - | - | - | ||
![]() DSSK28-01AS-TRL Littelfuse | In Stock | - | - | - | No | - | Compliant | - | - | - | Gull-wing | 30 | - | 175 | 105000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 0.82@15A | 230 | 500 | - | 100 | - | No | TO-263 | D2PAK | - | - | Tab | - | Tape and Reel | - | Unconfirmed | Schottky Diode | - | Si | 3 | Dual Common Cathode | - | - | - | Schottky Diodes | - | - | - | - | ||
![]() MDD44-12N1B Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | 59 | - | 125 | 212000 | - | -40 | Screw | - | 30 | 92 | 20.8 | 3 | 1.6@200A | 1240 | 100 | - | 1200 | - | No | - | TO-240AA | - | - | - | - | - | - | - | Schottky Diode | - | - | 3 | Dual Series | - | - | - | - | - | - | - | - |