- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Automotive | ECCN (US) | EU RoHS | If - Forward Current | Ir - Reverse Current | Lead Shape | Maximum Continuous Forward Current (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Standard Package Name | Supplier Package | Tab | Vr - Reverse Voltage | Packaging | Series | Part Status | Type | Technology | Pin Count | Configuration | Max Surge Current | Recovery Time | Product | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSEC16-06AC Littelfuse | In Stock | - | - | - | - | No | EAR99 | Compliant | - | - | - | 8 | - | 175 | 60000 | - | -55 | Through Hole | - | 16(Max) | 11(Max) | - | 5(Max) | 3 | 2.1@10A | 50 | 60 | 30(Typ) | 600 | No | ISOPLUS 220 | ISOPLUS 220 | Tab | - | - | - | - | Switching Diode | - | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DMA10P1600UZ-TRL Littelfuse | In Stock | - | - | - | TO-252-3 | - | - | - | 10 A | 5 uA | - | - | + 150 C | - | - | - 55 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 kV | - | - | - | Standard Recovery Rectifiers | - | - | Phase Leg | 110 A | 10 ms | - | 1.55 V | ||
![]() DSB15IM30UC-TUB Littelfuse | In Stock | - | - | - | - | - | EAR99 | Compliant | - | - | Gull-wing | 15 | - | 125 | 65000 | - | -55 | Surface Mount | - | 2.4(Max) | 6.8(Max) | - | 6.3(Max) | 2 | 0.66@30A | 300 | 5000 | - | 30 | - | TO-252 | DPAK | Tab | - | Tube | - | - | Schottky Diode | - | 3 | Single Dual Anode | - | - | - | - | ||
![]() DPG30IM400PC-TRL Littelfuse | In Stock | - | - | - | - | No | - | Compliant | - | - | Gull-wing | 30 | - | 150 | 175000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | - | 9.4(Max) | 2 | 1.71@60A | 300 | 1 | 45(Typ) | 400 | No | TO-263 | D2PAK | Tab | - | Tape and Reel | - | - | Switching Diode | - | 3 | Single Dual Anode | - | - | - | - | ||
![]() DSEK300-06A Littelfuse | In Stock | - | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | SOT-227UI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPG60C200QB Littelfuse | In Stock | - | - | - | - | No | EAR99 | Compliant | - | - | Through Hole | 60 | - | 150 | 160000 | - | -55 | Through Hole | - | - | 15.8(Max) | - | 4.9(Max) | 3 | 1.63 | 360 | 1 | 35(Typ) | 200 | No | TO-3P | TO-3P | Tab | - | Tube | - | - | Switching Diode | - | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DMA30P1600HR Littelfuse | In Stock | - | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | No | - | ISO 247 | Tab | - | - | - | Active | - | - | - | - | - | - | - | - | ||
![]() DSA30C45PC-TRL Littelfuse | In Stock | - | - | - | - | No | EAR99 | Compliant | - | - | Gull-wing | 15 | - | 150 | 85000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | - | 9.4(Max) | 2 | 0.91@30A | 340 | 250 | - | 45 | No | TO-263 | D2PAK | Tab | - | - | - | - | Schottky Diode | - | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DMA10P1200UZ-TRL Littelfuse | 2284 |
| - | Surface Mount | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Surface Mount | - | 2.39(Max) | 6.73(Max) | TO-252AAHV (DPak-HV) | 6.22(Max) | 2 | - | - | - | - | - | - | - | TO-252AA | Tab | - | - | - | Active | - | - | 3 | - | - | - | - | - | ||
![]() DSA600A150NB Littelfuse | In Stock | - | - | - | - | - | - | Compliant | - | - | - | 600 | - | 150 | - | - | - | Screw | - | - | 38.23(Max) | - | 25.42(Max) | 4 | 0.93@150A | 150 | - | - | - | - | - | SOT-227UI | - | - | - | - | - | Schottky Diode | - | 4 | Quad Common Anode | - | - | - | - | ||
![]() DLA100B800LB-TUB Littelfuse | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHG40C600HB Littelfuse | In Stock | - | - | - | - | No | EAR99 | Compliant | - | - | Through Hole | 20 | - | 125 | 140000 | - | -55 | Through Hole | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | 3.15 | 150 | 25 | 40(Typ) | 600 | No | TO-247 | TO-247 | Tab | - | Tube | - | - | Switching Diode | - | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DSA120X200LB-TRR Littelfuse | In Stock | - | - | - | - | No | EAR99 | Compliant | - | - | - | 65 | - | 150 | 185000 | - | -55 | Surface Mount | - | 5.5 | 25 | - | 23 | 9 | 1.22@120A | 700 | 1000 | - | 200 | No | - | SMPD | - | - | Tape and Reel | DSA120X200 | Preliminary | Schottky Diode | Si | 9 | Dual Triple Cathode | - | - | Schottky Diodes | - | ||
![]() DLA10IM800UC-TUB Littelfuse | In Stock | - | - | - | - | - | - | Compliant | - | - | Gull-wing | 10 | - | 150 | 75000 | - | -55 | Surface Mount | - | 2.4(Max) | 6.8(Max) | - | 6.3(Max) | 2 | 1.4@20A | 130 | 5 | - | 800 | - | TO-252 | DPAK | Tab | - | Tube | - | - | - | - | 3 | Single Dual Anode | - | - | - | - | ||
![]() DSA15I45PA Littelfuse | In Stock | - | - | - | - | No | EAR99 | Compliant | - | - | Through Hole | 15 | - | 175 | 85000 | - | -55 | Through Hole | - | 9.66(Max) | 10.66(Max) | - | 4.82(Max) | 2 | 0.91@30A | 340 | 250 | - | 45 | No | TO-220 | TO-220AC | Tab | - | - | - | - | Schottky Diode | - | 2 | Single | - | - | - | - | ||
![]() DPG10IM300UC-TRL Littelfuse | In Stock | - | - | - | - | No | - | Compliant | - | - | Gull-wing | 10 | - | 150 | 65000 | - | -55 | Surface Mount | - | 2.4(Max) | 6.8(Max) | - | 6.3(Max) | 2 | 1.45@20A | 140 | 1 | 35(Typ) | 300 | No | TO-252 | DPAK | Tab | - | Tape and Reel | - | - | Switching Diode | - | 3 | Single Dual Anode | - | - | - | - | ||
![]() DPG20C400PC-TUB Littelfuse | In Stock | - | - | - | - | No | - | Compliant | - | - | Gull-wing | 10 | - | 150 | 65000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | - | 9.4(Max) | 2 | 1.51@20A | 150 | 1 | 45(Typ) | 400 | No | TO-263 | D2PAK | Tab | - | Tube | - | - | Switching Diode | - | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DPH30IS600HI Littelfuse | In Stock | - | - | - | - | No | EAR99 | Compliant | - | - | Through Hole | 30 | - | 150 | 285000 | - | -55 | Through Hole | - | 21.34(Max) | 16.13(Max) | - | 5.21(Max) | 2 | 3.02@60A | 450 | 1 | 30(Typ) | 600 | No | TO-247 | ISOPLUS 247 | Tab | - | Tube | - | - | Switching Diode | - | 2 | Dual Series | - | - | - | - | ||
![]() DSEP30-12B Littelfuse | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | No | - | TO-247AD | Tab | - | Tube | - | Active | - | - | - | - | - | - | - | - | ||
![]() DSEC240-04A Littelfuse | In Stock | - | - | - | SOT-227B | No | EAR99 | Compliant | 120 A | 2 mA | Screw | 120 | + 150 C | 125 | 620000 | - 40 C | -55 | Screw | SMD/SMT | - | 38.23(Max) | - | 25.42(Max) | 4 | 1.63@240A | 2000 | 2000 | 30(Typ) | 400 | No | - | SOT-227B | - | 400 V | Tube | - | - | Switching Diode | - | 4 | Dual Common Cathode | 2 kA | 30 ns | - | 1.38 V |