- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Automotive | ECCN (US) | EU RoHS | HTS | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Lead Shape | Maximum Continuous Forward Current (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Rated Repetitive Off-State Voltage VDRM | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tab | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Part Status | Type | Subcategory | Technology | Pin Count | Configuration | Product Type | Product | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDMA600P1600PTSF Littelfuse | In Stock | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | 600 | - | 150 | - | - | - | - | Screw Mount | - | - | - | - | - | 15000@Ta=45C | - | - | 1600 | - | 1.6 kV | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | Dual Series | - | - | - | ||
![]() MDD200-14N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | 224 | - | 125 | - | - | -40 | Screw | - | 30 | 94 | 34 | 3 | 1.39@300A | 11300 | 1000 | - | 1400 | No | - | - | Y4-M6 | - | - | - | - | - | - | - | - | Switching Diode | - | - | 3 | Dual Series | - | - | - | ||
![]() DSS16-0045A Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | 16 | - | 175 | 105000 | - | -55 | Through Hole | - | 9.15(Max) | 10.66(Max) | 4.82(Max) | 2 | 0.67@15A | 280 | 500 | - | 45 | No | - | TO-220 | TO-220AC | - | - | Tab | - | - | - | - | - | Schottky Diode | - | - | 2 | Single | - | - | - | ||
![]() MDD44-14N1B Littelfuse | In Stock | - | - | TO-240 AA | No | EAR99 | Compliant | - | - | - | - | - | 59 | - | 125 | 212000 | - | -40 | Screw | Screw Mount | 30 | 92 | 20.8 | 3 | 1.6@200A | 1240 | 100 | - | 1400 | No | - | - | TO-240AA | - | - | - | 1.4 kV | - | - | - | - | High Current Diode Modules | Discrete Semiconductor Modules | Si | 3 | Dual Series | Discrete Semiconductor Modules | Power Semiconductor Modules | - | ||
![]() DPG60B600LB-TUB Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPG30C300PC-TRL Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | - | - | Gull-wing | 15 | - | 150 | 90000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 1.51@30A | 240 | 1 | 35(Typ) | 300 | No | - | TO-263 | D2PAK | - | - | Tab | - | - | Tape and Reel | - | - | Switching Diode | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() DSSK50-0025B Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | Through Hole | 50 | - | 150 | 90000 | - | -55 | Through Hole | - | 21.46(Max) | 16.26(Max) | 5.3(Max) | 3 | 0.51@25A | 330 | 12000 | - | 25 | No | - | TO-247 | TO-247AD | - | - | Tab | - | - | - | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() DSSK48-003BS-TRL Littelfuse | In Stock | - | - | - | No | EAR99 | - | - | - | - | - | Gull-wing | 25 | - | 125 | 105000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 0.54@40A | 300 | 20000 | - | 30 | No | - | TO-263 | D2PAK | - | - | Tab | - | - | Tape and Reel | - | Obsolete | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() MDD26-08N1B Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | 36 | - | 150 | 125000 | - | -40 | Screw | - | 30 | 92 | 20.8 | 3 | 1.38@80A | 700 | 100 | - | 800 | No | - | - | TO-240AA | - | - | - | - | - | Box | - | - | - | - | - | 3 | Dual Series | - | - | - | ||
![]() DSP25-16AT-TUB Littelfuse | In Stock | - | - | - | - | - | Compliant | - | - | - | - | Gull-wing | 28 | - | 180 | - | - | -40 | Surface Mount | - | 5.1(Max) | 16.05(Max) | 14(Max) | 2 | 1.6@55A | 330 | 2000 | - | 1600 | - | - | - | TO-268AA | - | - | Tab | - | - | Tube | - | Unconfirmed | - | - | - | 3 | Dual Series | - | - | - | ||
![]() DSI30-08AS-TRL Littelfuse | In Stock | - | - | - | No | EAR99 | - | 8541.10.00.40 | - | - | - | - | 30 | - | 150 | - | - | -40 | - | - | - | - | - | - | 1.6@60A | 325 | 40 | - | 800 | No | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | Single | - | - | - | ||
![]() MDD310-16N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | 305 | - | 150 | - | - | -40 | Screw | - | 32 | 116 | 60 | 3 | 1.2@600A | 12200 | 40000 | - | 1600 | No | - | - | Y2-DCB | - | - | - | - | - | - | - | - | - | - | - | 3 | Dual Series | - | - | - | ||
![]() DSSK80-006BR Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | Through Hole | 80 | - | 150 | 155000 | - | -55 | Through Hole | - | 21.34(Max) | 16.13(Max) | 5.21(Max) | 3 | 0.55@40A | 600 | 20000 | - | 60 | No | - | SOP | ISOPLUS 247 | - | - | Tab | - | - | - | - | Obsolete | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() MDD312-18N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | 310 | - | 150 | - | - | -40 | Screw | - | 49 | 115 | 50 | 3 | 1.32@600A | 11200 | 30000 | - | 1800 | No | - | - | Y1-CU | - | - | - | - | - | - | - | Active | - | - | - | 3 | Dual Series | - | - | - | ||
![]() MDMA60B1600MB Littelfuse | In Stock | - | - | - | Unknown | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
![]() MDD142-18N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | 165 | - | 125 | - | - | -40 | Screw | - | 30 | 94 | 34 | 3 | 1.3@300A | 5080 | 1000 | - | 1800 | No | - | - | Y4-M6 | - | - | - | - | - | - | - | - | - | - | - | 3 | Dual Series | - | - | - | ||
![]() MDMA700P1600CC Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | 700 | - | 125 | 2270000 | - | -40 | Screw | - | 48 | 107 | 65 | 7 | 1.35@1400A | 21600 | 500 | - | 1600 | No | - | - | ComPack | - | - | - | - | - | Box | - | - | - | - | - | 7 | Dual Series | - | - | - | ||
![]() MDMA280P1600YD Littelfuse | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Y4-M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDD72-14N1B Littelfuse | In Stock | - | - | TO-240 AA | No | EAR99 | Compliant | - | - | - | - | - | 99 | - | 125 | 357000 | - | -40 | Screw | Screw Mount | 30 | 92 | 20.8 | 3 | 1.6@300A | 1840 | 200 | - | 1400 | No | - | - | TO-240AA | - | - | - | 1.4 kV | - | Box | MDD72 | - | High Current Diode Modules | Discrete Semiconductor Modules | Si | 3 | Dual Series | Discrete Semiconductor Modules | Power Semiconductor Modules | - | ||
![]() DSA30C45PC-TUB Littelfuse | In Stock | - | - | TO-263-3 | - | EAR99 | - | - | 15 A | 340 A | 250 uA | - | 15 | + 150 C | 150 | 85000 | - 55 C | -55 | - | SMD/SMT | - | - | - | - | 0.91@30A | 340 | 250 | - | 45 | - | - | - | - | - | - | - | - | 45 V | Tube | - | Preliminary | Schottky Diode | - | Si | - | Dual Common Cathode | - | Schottky Diodes | 910 mV |