- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Automotive | ECCN (US) | EU RoHS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Height | Package Length | Package Width | PCB changed | Pd - Power Dissipation | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Standard Package Name | Supplier Package | Tab | Vr - Reverse Voltage | Packaging | Series | Part Status | Type | Subcategory | Technology | Pin Count | Configuration | Product Type | Product | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSSK18-0025BS-TRL Littelfuse | In Stock | - | - | - | No | EAR99 | - | Gull-wing | 10 | - | 125 | 75000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | - | 0.45 | 140 | 10000 | - | 25 | No | TO-263 | D2PAK | Tab | - | Tape and Reel | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() DMA50P1200HR Littelfuse | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 700 | - | - | - | No | - | ISO 247 | Tab | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEC16-12AS-TUB Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | Gull-wing | 8 | - | 150 | 60000 | - | -55 | Surface Mount | - | 4.5 | 9.9 | 9.2 | 2 | - | 3.57@20A | 40 | 60 | 40(Typ) | 1200 | No | TO-263 | TO-263AB | Tab | - | Tube | - | - | Switching Diode | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() MDD56-18N1B Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | 71 | - | 125 | 245000 | - | -40 | Screw | - | 30 | 92 | 20.8 | 3 | - | 1.48@200A | 1510 | 200 | - | 1800 | No | - | TO-240AA | - | - | Box | - | Active | - | - | - | 3 | Dual Series | - | - | - | ||
![]() MDA72-16N1B Littelfuse | In Stock | - | - | TO-240AA | No | EAR99 | Compliant | - | 113 | + 150 C | 150 | - | - 40 C | -40 | Screw | Screw Mount | 30 | 92 | 20.8 | 3 | - | 1.6@300A | 1950 | 15000 | - | 1600 | No | - | TO-240AA | - | - | - | - | Unconfirmed | Switching Diode | Discrete Semiconductor Modules | Si | 3 | Dual Common Anode | Discrete Semiconductor Modules | Diode Power Modules | 1.6 V | ||
![]() DSEP12-12AZ-TRL Littelfuse | 8800 | - | - | TO-263-3 | No | EAR99 | Compliant | - | 12 | + 150 C | 150 | 95000 | - 55 C | -55 | Surface Mount | SMD/SMT | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 95 W | 3.19@30A | 90 | 100 | 40(Typ) | 1200 | No | - | D2PAK-HV | Tab | 1.2 kV | Tape and Reel | - | Active | Switching Diode | Discrete Semiconductor Modules | Si | 3 | Single Dual Anode | Discrete Semiconductor Modules | Diode Power Modules | 3.19 V | ||
![]() MEA95-06DA Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | 95 | - | 150 | - | - | -40 | Screw | - | 30 | 92 | 20.8 | 3 | - | 2.09@300A | 1300 | 2000 | 300 | 600 | No | - | TO-240AA | - | - | - | - | - | Switching Diode | - | - | 3 | Dual Common Anode | - | - | - | ||
![]() DSS10-006A Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | Through Hole | 10 | - | 175 | 90000 | - | -55 | Through Hole | - | 9.15(Max) | 10.66(Max) | 4.82(Max) | 2 | - | 0.73 | 120 | 20 | - | 60 | No | TO-220 | TO-220AC | Tab | - | - | - | Active | Schottky Diode | - | - | 2 | Single | - | - | - | ||
![]() MDMA50P1600TG Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | TO-240AA | - | - | - | MDMA50P1600 | Active | - | - | - | - | - | - | - | - | ||
![]() DSSK60-02AR Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | Through Hole | 60 | - | 175 | 190000 | - | -55 | Through Hole | - | 21.34(Max) | 16.13(Max) | 5.21(Max) | 3 | - | 0.85@30A | 600 | 2000 | - | 200 | No | SOP | ISOPLUS 247 | Tab | - | - | - | Obsolete | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() DH60-14A Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | Through Hole | 60 | - | 125 | - | - | -55 | Through Hole | - | 21.46(Max) | 16.26(Max) | 5.3(Max) | 2 | - | 2.57@120A | 700 | 200 | 230(Typ) | 1400 | No | TO-247 | TO-247AD | Tab | - | - | - | - | Switching Diode | - | - | 2 | Single | - | - | - | ||
![]() MDD310-18N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | 300 | - | 125 | - | - | -40 | Screw | - | 32 | 116 | 60 | 3 | - | 1.33@600A | 12400 | 1000 | - | 1800 | No | - | Y2-DCB | - | - | - | - | - | - | - | - | 3 | Dual Series | - | - | - | ||
![]() DSS6-0025BS-TUB Littelfuse | In Stock | - | - | - | - | EAR99 | Compliant | Gull-wing | 6 | - | 125 | 40000 | - | -55 | Surface Mount | - | 2.4(Max) | 6.8(Max) | 6.3(Max) | 2 | - | 0.47@12A | 120 | 5000 | - | 25 | - | TO-252 | DPAK | Tab | - | Tube | - | - | Schottky Diode | - | - | 3 | Single Dual Anode | - | - | - | ||
![]() DSA60C45HB Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | Through Hole | 60 | - | 175 | 160000 | - | -55 | Through Hole | - | 21.46(Max) | 16.26(Max) | 5.3(Max) | 3 | - | 0.96 | 550 | 450 | - | 45 | No | TO-247 | TO-247 | Tab | - | - | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() DHG10C600PB Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | Through Hole | 5 | - | 125 | 40000 | - | -55 | Through Hole | - | 9.15(Max) | 10.66(Max) | 4.82(Max) | 3 | - | 3.07@10A | 40 | 10 | 35(Typ) | 600 | No | TO-220 | TO-220AB | Tab | - | - | - | - | Switching Diode | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() DSSK70-003B Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | Through Hole | 70 | - | 150 | - | - | - | Through Hole | - | 21.46(Max) | 16.26(Max) | 5.3(Max) | 3 | - | 0.39 | - | - | - | 30 | No | TO-247 | TO-247 | Tab | - | - | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() MDMA1400C1600CC Littelfuse | In Stock | - | - | - | - | EAR99 | Compliant | - | 700 | - | 125 | 2270000 | - | -40 | Screw | - | 48 | 107 | 65 | 3 | - | 1.35@1400A | 21600 | 500 | - | 1600 | - | - | ComPack | - | - | Box | - | - | - | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() DPG20C400PC-TRL Littelfuse | In Stock | - | - | - | No | - | Compliant | Gull-wing | 10 | - | 150 | 65000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | - | 1.51@20A | 150 | 1 | 45(Typ) | 400 | No | TO-263 | D2PAK | Tab | - | Tape and Reel | - | - | Switching Diode | - | - | 3 | Dual Common Cathode | - | - | - | ||
![]() DSP8-12S-TUB Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | 8 | - | 150 | 100000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.29(Max) | 9.65(Max) | 2 | - | 1.35@16A | 130 | 10 | - | 1200 | No | TO-263 | D2PAK | Tab | - | - | - | - | - | - | - | 3 | Dual Series | - | - | - | ||
![]() MDD310-12N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | 300 | - | 125 | 960000 | - | -40 | Screw | - | 32 | 116 | 60 | 3 | - | 1.33@600A | 12400 | 1000 | - | 1200 | No | - | Y2-DCB | - | - | - | - | - | - | - | - | 3 | Dual Series | - | - | - |