- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Maximum Forward Current | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Peak Forward Voltage | Peak Rep Rev Volt | Product Status | Rad Hardened | Rev Curr | Operating Temperature | Series | Technology | Pin Count | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Current - Average Rectified (Io) | Forward Voltage | Peak Reverse Current | Peak Non-Repetitive Surge Current | Voltage - Peak Reverse (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GN8J Littelfuse | In Stock | - | - | - | - | - | 8000(mA) | - | Surface Mount | -55C to 150C | Military | - | SMC | 1.1(V) | 600(V) | - | No | 5(uA) | - | - | - | 2 | Single | - | - | - | 8000(mA) | - | 1.1(V) | 5(uA) | 200(A) | - | ||
![]() RBV1004 Littelfuse | In Stock | - | - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 400 V | 1 V @ 5 A | - | 10 A | - | - | - | 400 V | ||
![]() RBV2501 Littelfuse | In Stock | - | - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 100 V | 1.1 V @ 12.5 A | - | 25 A | - | - | - | 100 V | ||
![]() RBV610 Littelfuse | In Stock | - | - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 1000 V | 1 V @ 3 A | - | 6 A | - | - | - | 1 kV | ||
![]() FS1MEN Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU25J Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBV1010 Littelfuse | In Stock | - | - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 1000 V | 1 V @ 5 A | - | 10 A | - | - | - | 1 kV | ||
![]() RBV1008 Littelfuse | 19 |
| - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 800 V | 1 V @ 5 A | - | 10 A | - | - | - | 800 V | ||
![]() BR802 Littelfuse | In Stock | - | - | Through Hole | 4-Square, BR-10 | BR-10 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 200 V | 1 V @ 4 A | - | 8 A | - | - | - | 200 V | ||
![]() BR600 Littelfuse | 31 |
| - | Through Hole | 4-Square, BR-6 | BR-6 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 50 V | 1 V @ 3 A | - | 6 A | - | - | - | 50 V | ||
![]() BR606 Littelfuse | In Stock | - | - | Through Hole | 4-Square, BR-6 | BR-6 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 600 V | 1 V @ 3 A | - | 6 A | - | - | - | 600 V | ||
![]() BR804 Littelfuse | In Stock | - | - | Through Hole | 4-Square, BR-10 | BR-10 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 400 V | 1 V @ 4 A | - | 8 A | - | - | - | 400 V | ||
![]() BR1510 Littelfuse | In Stock | - | - | Chassis Mount | 4-Square, BR-50 | BR-50 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 1000 V | 1.1 V @ 7.5 A | - | 15 A | - | - | - | 1 kV | ||
![]() KBP210 Littelfuse | 100000 | - | - | Through Hole | 4-SIP, KBP | KBP | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -50°C ~ 125°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 1000 V | 1 V @ 1 A | - | 2 A | - | - | - | 1 kV | ||
![]() FBR804 Littelfuse | 24 |
| - | Through Hole | 4-Square, BR-10 | BR-10 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -50°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 400 V | 1.3 V @ 4 A | - | 8 A | - | - | - | 400 V | ||
![]() BR801 Littelfuse | In Stock | - | - | Through Hole | 4-Square, BR-10 | BR-10 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 100 V | 1 V @ 4 A | - | 8 A | - | - | - | 100 V | ||
![]() BR1502M Littelfuse | In Stock | - | - | Chassis Mount | 4-Square, BR-50 | BR-50 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 200 V | 1.1 V @ 7.5 A | - | 15 A | - | - | - | 200 V | ||
![]() FBR5006 Littelfuse | 50 |
| - | Chassis Mount | 4-Square, BR-50 | BR-50 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -50°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 600 V | 1.3 V @ 25 A | - | 50 A | - | - | - | 600 V | ||
![]() GBPC1010 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBV1506D Littelfuse | In Stock | - | - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | EIC SEMICONDUCTOR INC. | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 150°C (TJ) | - | Standard | - | - | Single Phase | 10 µA @ 600 V | 1.1 V @ 15 A | - | 15 A | - | - | - | 600 V |