- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Automotive | ECCN (US) | EU RoHS | HTS | If - Forward Current | Ir - Reverse Current | Lead Shape | Maximum Continuous Forward Current (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Height | Package Length | Package Width | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | PPAP | Qualification | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tab | Vr - Reverse Voltage | Packaging | Series | Part Status | Type | Subcategory | Technology | Pin Count | Configuration | Max Surge Current | Product Type | Reverse Recovery Time | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPF60C200HB Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 30 | - | 150 | 160000 | - | -55 | Through Hole | - | 21.46(Max) | 16.26(Max) | 5.3(Max) | 3 | 1.3@60A | 400 | 5 | 55(Typ) | 200 | - | No | - | TO-247 | TO-247 | - | - | Tab | - | Tube | - | - | Switching Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPG30C200PB Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 15 | - | 150 | 90000 | - | -55 | Through Hole | - | 9.15(Max) | 10.66(Max) | 4.82(Max) | 3 | 1.51@30A | 240 | 1 | 35(Typ) | 200 | - | No | - | TO-220 | TO-220AB | - | - | Tab | - | Tube | - | - | Switching Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSSK48-003BS-TUB Littelfuse | In Stock | - | - | - | No | EAR99 | - | - | - | - | Gull-wing | 25 | - | 125 | 105000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 0.54@40A | 300 | 20000 | - | 30 | - | No | - | TO-263 | D2PAK | - | - | Tab | - | Tube | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA120X200LB-TUB Littelfuse | In Stock | - | - | SMPD-9 | - | EAR99 | - | - | 120 A | - | - | 65 | + 150 C | 150 | 185000 | - 55 C | -55 | - | SMD/SMT | - | - | - | - | 1.22@120A | 700 | 1000 | - | 200 | 200 V | - | - | - | - | - | - | - | - | - | - | - | Schottky Diode | - | - | - | Dual Triple Cathode | 700 A | - | - | - | - | - | - | 1.22 V | 5.5 mm | 25 mm | 23 mm | ||
![]() DSEP6-06AS-TRL Littelfuse | 2734 | - | - | - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | 6 A | 50 uA | Gull-wing | 6 | + 175 C | 175 | - | - 55 C | -55 | Surface Mount | SMD/SMT | 2.4(Max) | 6.8(Max) | 6.3(Max) | 2 | 2.22@12A | 40 | 50 | 20(Typ) | 600 | - | No | - | TO-252 | DPAK | Yes | Yes | Tab | 600 V | Tape and Reel | - | Active | Switching Diode | - | - | 3 | Single | 40 A | - | 20ns | Single | 20 ns | 600V | - | 1.34 V | - | - | - | ||
![]() DSSK28-006BS-TRL Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | - | Gull-wing | 30 | - | 150 | 90000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 0.56@15A | 300 | 10000 | - | 60 | - | No | - | TO-263 | D2PAK | - | - | Tab | - | Tape and Reel | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDMA85P1200TG Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | TO-240AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDD175-28N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | 177 | - | 140 | - | - | -40 | - | - | - | - | - | - | 1.25@300A | 4800 | 5000 | - | 2800 | - | No | - | - | Y1-CU | - | - | - | - | - | MDD175 | - | - | - | - | - | Dual Series | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMA150YA1600NA Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | 150 | - | 125 | 165000 | - | -40 | - | - | - | - | - | - | 1.62 | 865 | 100 | - | 1600 | - | No | - | - | SOT-227B | - | - | - | - | Tube | - | Active | - | - | - | - | Triple Common Anode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDA72-08N1B Littelfuse | In Stock | - | - | TO-240AA | No | EAR99 | Compliant | - | - | - | - | 113 | + 150 C | 150 | - | - 40 C | -40 | Screw | Screw Mount | 30 | 92 | 20.8 | 3 | 1.6@300A | 1950 | 15000 | - | 800 | - | No | - | - | TO-240AA | - | - | - | - | - | - | Unconfirmed | Switching Diode | Discrete Semiconductor Modules | Si | 3 | Dual Common Anode | - | Discrete Semiconductor Modules | - | - | - | - | Diode Power Modules | 1.6 V | - | - | - | ||
![]() DSEP15-06BS-TUB Littelfuse | In Stock | - | - | - | No | - | Compliant | - | - | - | Gull-wing | 15 | - | 150 | 95000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 2.99@30A | 110 | 100 | 25(Typ) | 600 | - | No | - | TO-263 | D2PAK | - | - | Tab | - | Tube | - | - | Switching Diode | - | - | 3 | Single Dual Anode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPG10I400PA Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 10 | - | 175 | - | - | -55 | Through Hole | - | 9.66(Max) | 10.66(Max) | 4.82(Max) | 2 | 1.51@20A | 150 | 1 | 45(Typ) | 400 | - | No | - | TO-220 | TO-220AC | - | - | Tab | - | - | - | - | Switching Diode | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDD255-12N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | 270 | - | 125 | - | - | -40 | Screw | - | 49 | 115 | 50 | 3 | 1.4@600A | 10600 | 500 | - | 1200 | - | No | - | - | Y1-CU | - | - | - | - | - | - | - | - | - | - | 3 | Dual Series | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSS6-0045AS-TUB Littelfuse | In Stock | - | - | - | No | EAR99 | - | - | - | - | Gull-wing | 6 | - | 175 | 50000 | - | -55 | Surface Mount | - | 2.4(Max) | 6.8(Max) | 6.3(Max) | 2 | 0.71@12A | 120 | 250 | - | 45 | - | No | - | TO-252 | DPAK | - | - | Tab | - | Tube | - | - | Schottky Diode | - | - | 3 | Single | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA30C60PB Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 30 | - | 175 | 85000 | - | -55 | Through Hole | - | 9.15(Max) | 10.66(Max) | 4.82(Max) | 3 | 0.95 | 130 | 250 | - | 60 | - | No | - | TO-220 | TO-220AB | - | - | Tab | - | - | - | - | Schottky Diode | - | - | 3 | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDD312-22N1 Littelfuse | In Stock | - | - | - | No | EAR99 | Compliant | - | - | - | - | 310 | - | 125 | - | - | -40 | Screw | - | 49 | 115 | 50 | 3 | 1.33@600A | 11700 | 500 | - | 2200 | - | No | - | - | Y1-CU | - | - | - | - | - | - | - | - | - | - | 3 | Dual Series | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA15IM150UC-TUB Littelfuse | In Stock | - | - | - | - | EAR99 | Compliant | - | - | - | Gull-wing | 15 | - | 150 | 75000 | - | -55 | Surface Mount | - | 2.4(Max) | 6.8(Max) | 6.3(Max) | 2 | 1.02@30A | 250 | 250 | - | 150 | - | - | - | TO-252 | DPAK | - | - | Tab | - | Tube | - | - | Schottky Diode | - | - | 3 | Single Dual Anode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSP8-12AS-TUB Littelfuse | In Stock | - | - | - | - | EAR99 | - | - | - | - | Gull-wing | 8 | - | 150 | 100000 | - | -55 | Surface Mount | - | 4.83(Max) | 10.41(Max) | 9.4(Max) | 2 | 1.35@16A | 130 | 10 | - | 1200 | - | - | - | TO-263 | D2PAK | - | - | Tab | - | Tube | - | - | - | - | - | 3 | Dual Series | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA240X200NA Littelfuse | In Stock | - | - | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | SOT-227B | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDMA110P1600TG Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | TO-240AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |