- Package / Case
- Packaging
- Diode Configuration
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Diode Type
- Average Rectified Current
- Factory Lead Time
- Max Reverse Voltage (DC)
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Test Voltage | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBRF10100CTR Littelfuse Inc. | 1021 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | SILICON | 2 | 150°C | - | Tube | 2013 | MBR | Active | 1 (Unlimited) | 3 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | R-PSFM-T3 | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 100V | - | 850mV @ 5A | - | 10A | -55°C~150°C | - | - | - | 100V | 5A | 1 | TO-220AB | - | 1 Pair Common Anode | 1000μA | - | - | - | ROHS3 Compliant | - | ||
![]() MD16160S-BM2MM Littelfuse Inc. | 20000 | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | S-3 Module | 7 | - | 170.097139g | SILICON | 2 | - | 694W | Bulk | 2014 | - | Active | 1 (Unlimited) | 3 | EAR99 | 150°C | -40°C | GENERAL PURPOSE | PD-CASE, UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | R-XUFM-X3 | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 1600V | 160A | 1.5V @ 500A | ISOLATED | - | -40°C~150°C | 1600V | - | 1.5V | 1.6kV | 160A | 1 | - | 6000A | 1 Pair Series Connection | 500μA | - | 1.6kV | - | ROHS3 Compliant | - | ||
![]() MD1690A-BM2MM Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | A-3 Module | - | - | 110.000005g | SILICON | 2 | - | 310W | Bulk | 2014 | - | Active | 1 (Unlimited) | 3 | EAR99 | 150°C | -40°C | - | UL RECOGNISED | - | UPPER | UNSPECIFIED | - | unknown | - | R-CUFM-X3 | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 1600V | 90A | 1.6V @ 280A | - | - | -40°C~150°C | 1600V | - | 1.6V | 1.6kV | 90A | 1 | - | 2200A | 1 Pair Series Connection | 500μA | 1600V | 1.6kV | 1600V | ROHS3 Compliant | - | ||
![]() MBR20100CTP Littelfuse Inc. | 50000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | MBR | Active | 1 (Unlimited) | 3 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 100V | - | 900mV @ 10A | - | 20A | -55°C~150°C | - | - | - | 100V | 10A | 1 | TO-220AB | - | 1 Pair Common Cathode | 1000μA | - | - | - | ROHS3 Compliant | - | ||
![]() MD18110A-BM2MM Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | A-3 Module | - | - | 110.000005g | SILICON | 2 | - | 410W | Bulk | 2014 | - | Active | 1 (Unlimited) | 3 | EAR99 | 150°C | -40°C | - | UL RECOGNISED | - | UPPER | UNSPECIFIED | - | unknown | - | R-CUFM-X3 | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 1800V | 110A | 1.6V @ 350A | - | - | -40°C~150°C | 1800V | - | 1.6V | 1.8kV | 110A | 1 | - | 2700A | 1 Pair Series Connection | 500μA | 1800V | 1.8kV | 1800V | ROHS3 Compliant | - | ||
![]() DST20100C Littelfuse Inc. | 45 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | - | 550mV @ 10A | - | 20A | -55°C~150°C | - | - | - | 100V | 10A | 1 | TO-220AB | - | 1 Pair Common Cathode | 300μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MD16110A-DKM2MM Littelfuse Inc. | 228 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | A-3 Module | - | - | 110.000005g | SILICON | 2 | - | 410W | Bulk | 2014 | - | Active | 1 (Unlimited) | 3 | EAR99 | 150°C | -40°C | - | UL RECOGNISED | - | UPPER | UNSPECIFIED | - | unknown | - | R-CUFM-X3 | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 1600V | 110A | 1.6V @ 350A | - | - | -40°C~150°C | 1600V | - | 1.6V | 1.6kV | 110A | 1 | - | 2700A | 1 Pair Common Cathode | 500μA | 1600V | 1.6kV | 1600V | ROHS3 Compliant | - | ||
![]() MBRF10100CTL Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | ITO-220AB | - | - | - | - | - | Tube | 2013 | MBR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 100V | - | 850mV @ 5A | - | 10A | -55°C~150°C | 100V | 5A | - | 100V | 5A | - | - | - | 1 Pair Common Cathode | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBRF2045CT Littelfuse Inc. | 63 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | ITO-220AB | - | - | - | - | - | Tube | 2008 | MBR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | - | 840mV @ 20A | - | 20A | -55°C~150°C | 45V | 10A | - | 45V | 10A | - | - | - | 1 Pair Common Cathode | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSTF40100C Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 100V | - | 750mV @ 20A | - | 40A | -55°C~150°C | - | - | - | 100V | 20A | 1 | TO-220AB | - | 1 Pair Common Cathode | 1000μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MBRB20100CT Littelfuse Inc. | 17560 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | SILICON | 2 | 150°C | - | Tape & Reel (TR) | 2015 | MBR | Active | 1 (Unlimited) | 2 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSSO-G2 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 100V | - | 800mV @ 5A | - | 20A | -55°C~150°C | - | - | - | 100V | 10A | 1 | - | - | 1 Pair Common Cathode | 1000μA | - | - | - | ROHS3 Compliant | - | ||
![]() DSTF2045C Littelfuse Inc. | 1412 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 45V | - | 580mV @ 10A | - | 20A | -55°C~150°C | - | - | - | 45V | 10A | 1 | TO-220AB | - | 1 Pair Common Cathode | 2000μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DST2060C Littelfuse Inc. | 49 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 850μA @ 60V | - | 645mV @ 10A | - | 20A | -55°C~150°C | - | - | - | 60V | 10A | 1 | TO-220AB | - | 1 Pair Common Cathode | 850μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSTF20100C Littelfuse Inc. | 1312 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | - | 750mV @ 10A | - | 20A | -55°C~150°C | - | - | - | 100V | 10A | 1 | TO-220AB | - | 1 Pair Common Cathode | 300μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSTF2060C Littelfuse Inc. | 18010 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 850μA @ 60V | - | 650mV @ 10A | - | 20A | -55°C~150°C | - | - | - | 60V | 10A | 1 | TO-220AB | - | 1 Pair Common Cathode | 850μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DST30100C Littelfuse Inc. | 835 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 750mV @ 15A | - | 30A | -55°C~150°C | - | - | - | 100V | 10A | 1 | TO-220AB | - | 1 Pair Common Cathode | 500μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MBR20150CT Littelfuse Inc. | 60000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 | - | TO-220AB | - | - | - | - | - | Tube | 2016 | MBR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500nA @ 150V | - | 900mV @ 10A | - | 20A | -55°C~175°C | 150V | 10A | - | 150V | 10A | - | - | - | 1 Pair Common Cathode | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSTF4045C Littelfuse Inc. | 835 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 45V | - | 580mV @ 20A | - | 40A | -55°C~150°C | - | - | - | 45V | 20A | 1 | TO-220AB | - | 1 Pair Common Cathode | 3000μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MBRF30200CT Littelfuse Inc. | 30000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | SILICON | 2 | 150°C | - | Tube | 2015 | MBR | Active | 1 (Unlimited) | 3 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | - | 900mV @ 15A | - | 30A | -55°C~150°C | - | - | - | 200V | 30A | 1 | TO-220AB | - | 1 Pair Common Cathode | 1000μA | - | - | - | ROHS3 Compliant | - | ||
![]() DSTF3080C Littelfuse Inc. | 33883 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700μA @ 80V | - | 820mV @ 15A | - | 30A | -55°C~150°C | - | - | - | 80V | 15A | 1 | TO-220AB | - | 1 Pair Common Cathode | 700μA | - | - | - | ROHS3 Compliant | Lead Free |