- Package / Case
- Packaging
- Diode Configuration
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Diode Type
- Average Rectified Current
- Factory Lead Time
- Max Reverse Voltage (DC)
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Test Voltage | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DURF3060CT Littelfuse Inc. | 517 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | SILICON | 2 | 150°C | - | Tube | 2015 | DUR | - | Active | Not Applicable | 3 | EAR99 | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | 2.03V @ 15A | - | 30A | -55°C~150°C | - | - | - | 600V | 15A | 1 | 50 ns | TO-220AB | - | 1 Pair Common Cathode | 100μA | - | - | - | ROHS3 Compliant | - | ||
![]() DST3080C Littelfuse Inc. | 689 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700μA @ 80V | - | 820mV @ 15A | - | 30A | -55°C~150°C | - | - | - | 80V | 15A | 1 | - | TO-220AB | - | 1 Pair Common Cathode | 700μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DST20150C Littelfuse Inc. | 835 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 150V | - | 1.2V @ 10A | - | 20A | -55°C~150°C | - | - | - | 150V | 10A | 1 | - | TO-220AB | - | 1 Pair Common Cathode | 150μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DURF1040CTR Littelfuse Inc. | 944 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | SILICON | 2 | 150°C | - | Tube | 2015 | DUR | - | Active | Not Applicable | 3 | EAR99 | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 400V | - | 1.3V @ 5A | - | 10A | -55°C~150°C | - | - | - | 400V | 5A | 1 | 45 ns | TO-220AB | - | 1 Pair Common Anode | 30μA | - | - | - | ROHS3 Compliant | - | ||
![]() DSTF30150C Littelfuse Inc. | 49 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | SILICON | 2 | 150°C | - | Tube | 2015 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 150V | - | 1.36V @ 15A | - | 30A | -55°C~150°C | - | - | - | 150V | 15A | 1 | - | TO-220AB | - | 1 Pair Common Cathode | 200μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSTF30100C Littelfuse Inc. | 100 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 750mV @ 15A | - | 30A | -55°C~100°C | - | - | - | 100V | 15A | 1 | - | TO-220AB | - | 1 Pair Common Cathode | 500μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSTF20120CR Littelfuse Inc. | 1412 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700μA @ 120V | - | 900mV @ 10A | - | 20A | -55°C~150°C | - | - | - | 120V | 10A | 1 | - | TO-220AB | - | 1 Pair Common Anode | 700μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DUR2030CT Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | DUR | - | Active | Not Applicable | 3 | EAR99 | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 300V | - | 1.3V @ 10A | - | 20A | -55°C~150°C | - | - | - | 300V | 10A | 1 | 45 ns | TO-220AB | - | 1 Pair Common Cathode | 30μA | - | - | - | ROHS3 Compliant | - | ||
![]() DUR6030WT Littelfuse Inc. | 881 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-247-3 | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | DUR | - | Active | Not Applicable | 3 | EAR99 | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 300V | - | 1.3V @ 30A | - | 60A | -55°C~150°C | - | - | - | 300V | 30A | 1 | 45 ns | TO-247AD | - | 1 Pair Common Cathode | 5μA | - | - | - | ROHS3 Compliant | - | ||
![]() DST40100C Littelfuse Inc. | 1412 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 100V | - | 750mV @ 20A | - | 40A | -55°C~150°C | - | - | - | 100V | 20A | 1 | - | TO-220AB | - | 1 Pair Common Cathode | 1000μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSTF3060C Littelfuse Inc. | 9761 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.2mA @ 60V | - | 700mV @ 15A | - | 30A | -55°C~150°C | - | - | - | 60V | 15A | 1 | - | TO-220AB | - | 1 Pair Common Cathode | 1200μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSTF2050C Littelfuse Inc. | 134 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 50V | - | 550mV @ 10A | - | 20A | -55°C~150°C | - | - | - | 50V | 10A | 1 | - | TO-220AB | - | 1 Pair Common Cathode | 1500μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DUR3060CT Littelfuse Inc. | 3253 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | DUR | - | Active | Not Applicable | 3 | EAR99 | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | 2.03V @ 15A | - | 30A | -55°C~150°C | - | - | - | 600V | 15A | 1 | 50 ns | TO-220AB | - | 1 Pair Common Cathode | 100μA | - | - | - | ROHS3 Compliant | - | ||
![]() MD18200S-BM2MM Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | S-3 Module | - | 170.097139g | SILICON | 2 | - | 781W | Bulk | 2003 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | 150°C | -40°C | GENERAL PURPOSE | PD-CASE, UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | R-XUFM-X3 | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 1800V | 200A | 1.5V @ 600A | ISOLATED | - | -40°C~150°C | 1800V | - | 1.5V | 1.8kV | 200A | 1 | - | - | 7000A | 1 Pair Series Connection | 500μA | - | 1.8kV | - | ROHS3 Compliant | - | ||
![]() MBRF20200CT Littelfuse Inc. | 41210 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | ITO-220AB | - | - | - | - | - | Tube | 2015 | MBR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | - | 950mV @ 10A | - | 20A | -55°C~175°C | 200V | 10A | - | 200V | 10A | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | ROHS3 Compliant | - | ||
![]() MD18160S-DKM2MM Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | S-3 Module | - | 170.097139g | SILICON | 2 | - | 694W | Bulk | 2014 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | 150°C | -40°C | GENERAL PURPOSE | PD-CASE, UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | R-XUFM-X3 | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 1800V | 160A | 1.5V @ 500A | ISOLATED | - | -40°C~150°C | 1800V | - | 1.5V | 1.8kV | 160A | 1 | - | - | 6000A | 1 Pair Common Cathode | 500μA | - | 1.8kV | - | ROHS3 Compliant | - | ||
![]() DURF2040CT Littelfuse Inc. | 122 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | SILICON | 2 | 150°C | - | Tube | 2015 | DUR | - | Active | Not Applicable | 3 | EAR99 | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 1.3V @ 10A | - | 20A | -55°C~150°C | - | - | - | 400V | 10A | 1 | 45 ns | TO-220AB | - | 1 Pair Common Cathode | 10μA | - | - | - | ROHS3 Compliant | - | ||
![]() MD1890A-DKM2MM Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | A-3 Module | - | 110.000005g | SILICON | 2 | - | 310W | Bulk | 2014 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | 150°C | -40°C | - | UL RECOGNISED | - | UPPER | UNSPECIFIED | - | unknown | - | R-CUFM-X3 | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 1800V | 90A | 1.6V @ 280A | - | - | -40°C~150°C | 1800V | - | 1.6V | 1.8kV | 90A | 1 | - | - | 2200A | 1 Pair Common Cathode | 500μA | 1800V | 1.8kV | 1800V | ROHS3 Compliant | - | ||
![]() DSTF40120C Littelfuse Inc. | 33 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | SILICON | 2 | 150°C | - | Tube | 2016 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | R-PSFM-T3 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 120V | - | 970mV @ 20A | - | 40A | -55°C~150°C | - | - | - | 120V | 20A | 1 | - | TO-220AB | - | 1 Pair Common Cathode | 500μA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MBRF30150CT Littelfuse Inc. | 99999 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | ITO-220AB | - | - | - | - | - | Tube | 2014 | MBR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 150V | - | 1V @ 15A | - | 30A | -55°C~150°C | 150V | 15A | - | 150V | 15A | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | ROHS3 Compliant | - |