- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Trigger Device Type | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D6020L Littelfuse Inc. | 28900 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | SILICON | 1 | - | - | Bulk | 2004 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | 600V | - | - | 260 | - | 20A | 10 | - | 3 | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 20A | 1.6V @ 12.7A | - | 12.7A | - | -40°C~125°C | 300A | - | - | 1.6V | 600V | 12.7A | 1 | 4 μs | 100μA | 600V | - | TO-220AB | - | 300A | 600V | - | - | 300A | 4 μs | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D6025LTP Littelfuse Inc. | 21000 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | - | 125°C | - | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.30.00.80 | - | SINGLE | - | 260 | not_compliant | - | 40 | - | 3 | R-PSFM-T3 | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | - | - | 15.9A | - | -40°C~125°C | - | - | - | - | 600V | 15.9A | - | 4 μs | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST10100S Littelfuse Inc. | 87606 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 100V | - | 700mV @ 10A | CATHODE | 10A | - | -55°C~150°C | - | - | - | - | 100V | 10A | 1 | - | - | - | - | TO-277B | - | - | - | - | 250μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() D4020LTP Littelfuse Inc. | 9999 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | - | 125°C | - | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.30.00.80 | - | SINGLE | - | 260 | unknown | - | 40 | - | 3 | R-PSFM-T3 | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | - | - | - | - | -40°C~125°C | - | 400V | - | - | 400V | 12.7A | - | 4 μs | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSIC2SD120A15 Littelfuse Inc. | 261 | - | Datasheet | 23 Weeks | - | Through Hole | TO-220-2 | - | - | - | - | - | - | Tube | - | Gen2 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | - | 1.8V @ 15A | - | - | - | -55°C~175°C | - | 1200V | 44A DC | - | - | - | - | 0ns | - | - | - | - | 920pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D8020LTP Littelfuse Inc. | 2100 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | - | 125°C | - | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.30.00.80 | - | SINGLE | - | 260 | unknown | - | 40 | - | 3 | R-PSFM-T3 | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 800V | - | - | - | 12.7A | - | -40°C~125°C | - | - | - | - | 800V | 12.7A | - | 4 μs | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D8020L Littelfuse Inc. | 9179 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | SILICON | 1 | - | - | Bulk | 2004 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | 800V | - | - | 260 | not_compliant | 20A | 10 | - | 3 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 800V | 20A | 1.6V @ 12.7A | - | 12.7A | - | -40°C~125°C | 300A | - | - | 1.6V | 800V | 12.7A | 1 | 4 μs | 100μA | 800V | - | TO-220AB | - | 300A | 800V | - | - | 300A | 4 μs | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DST1545S Littelfuse Inc. | 16495 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 45V | - | 580mV @ 15A | CATHODE | 15A | - | -55°C~150°C | - | 45V | - | - | - | - | 1 | - | - | - | 45V | TO-277B | 868pF @ 5V 1MHz | - | - | - | 1500μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST1040S Littelfuse Inc. | 95 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800μA @ 45V | - | 570mV @ 10A | CATHODE | 10A | - | -55°C~150°C | - | - | - | - | 40V | 10A | 1 | - | - | - | - | TO-277B | 639pF @ 5V 1MHz | - | - | - | 800μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() D6020LTP Littelfuse Inc. | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | - | 125°C | - | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.30.00.80 | - | SINGLE | - | 260 | unknown | - | 40 | - | 3 | R-PSFM-T3 | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | - | - | 20A | - | -40°C~125°C | - | - | - | - | 600V | 12.7A | - | 4 μs | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST1045S Littelfuse Inc. | 18223 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800μA @ 45V | - | 570mV @ 10A | CATHODE | 10A | - | -55°C~150°C | - | - | - | - | 45V | 10A | 1 | - | - | - | - | TO-277B | 639pF @ 5V 1MHz | - | - | - | 800μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() D4020L Littelfuse Inc. | 500 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | SILICON | 1 | - | - | Bulk | 2001 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | 400V | - | - | 260 | not_compliant | 20A | 10 | - | 3 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 20A | 1.6V @ 12.7A | - | 12.7A | - | -40°C~125°C | 300A | - | - | 1.6V | 400V | 12.7A | 1 | 4 μs | 100μA | 400V | - | TO-220AB | - | - | 400V | - | - | 300A | 4 μs | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() D6015L Littelfuse Inc. | 1000 | - | Datasheet | 51 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | SILICON | 1 | - | - | Bulk | 2004 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | HIGH VOLTAGE | HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.80 | 600V | - | - | 260 | - | 15A | 10 | D6015 | 3 | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 15A | 1.6V @ 9.5A | - | 9.5A | 100μA | -40°C~125°C | 225A | - | - | 1.6V | 600V | 9.5A | 1 | 4 μs | 100μA | 600V | - | TO-220AB | - | 225A | 600V | - | - | 225A | 4 μs | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() D6025L Littelfuse Inc. | 1000 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | SILICON | 1 | - | - | Bulk | 2004 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | 600V | - | - | 260 | - | 25A | 10 | D6025 | 3 | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 25A | 1.6V @ 15.9A | - | 15.9A | - | -40°C~125°C | 350A | - | - | 1.6V | 600V | 15.9A | 1 | 4 μs | 100μA | 600V | - | TO-220AB | - | 350A | 600V | - | - | 350A | 4 μs | 9.398mm | 10.668mm | 4.7752mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DST1050S Littelfuse Inc. | 13812 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 50V | - | 550mV @ 10A | CATHODE | 10A | - | -55°C~150°C | - | 50V | - | - | - | - | 1 | - | - | - | 50V | TO-277B | - | - | - | - | 1500μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSIC2SD120C10 Littelfuse Inc. | 20000 | - | Datasheet | 38 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 2 | - | 1 | 175°C | 176W | Tape & Reel (TR) | 2017 | Gen2 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | PD-CASE | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | - | 1.8V @ 10A | CATHODE | 33A | - | -55°C~175°C | - | 1200V | 33A DC | - | - | - | 1 | 0ns | - | - | - | - | 582pF @ 1V 1MHz | - | - | - | 100μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D4015L Littelfuse Inc. | 500 | - | Datasheet | 51 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | SILICON | 1 | - | - | Bulk | 2001 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | - | - | 260 | not_compliant | - | 10 | D4015 | 3 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 15A | 1.6V @ 9.5A | - | 9.5A | - | -40°C~125°C | 225A | - | - | 1.6V | 400V | 9.5A | 1 | 4 μs | 100μA | 400V | - | TO-220AB | - | - | 400V | - | - | 225A | 4 μs | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() D4025LTP Littelfuse Inc. | 9999 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | - | - | - | - | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 125°C | - | - | - | - | - | - | - | 260 | - | - | 40 | - | 3 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | - | - | 15.9A | - | -40°C~125°C | - | - | - | 1.6V | 400V | 15.9A | - | 4 μs | - | 400V | - | TO-220AB | - | - | - | SCR | - | 350A | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DST2045AX Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | P600, Axial | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | - | WIRE | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | O-PALF-W2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.2mA @ 45V | - | 580mV @ 20A | ISOLATED | 20A | - | -55°C~155°C | - | - | - | - | 45V | 20A | 1 | - | - | - | - | - | - | - | - | - | 1200μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DST1045S-A Littelfuse Inc. | 9797 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800μA @ 45V | - | 570mV @ 10A | CATHODE | 10A | - | -55°C~150°C | - | 45V | - | - | - | - | 1 | - | - | - | 45V | TO-277B | 656pF @ 5V 1MHz | - | - | - | 800μA | - | - | - | - | - | - | - | ROHS3 Compliant | - |