- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Timing Range | Vr - Reverse Voltage | Series | Termination | Type | Subcategory | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Coil Voltage | Capacitance @ Vr, F | Recovery Time | Mode of Operation | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Contacts |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF28-T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20 µA @ 800 V | 4 V @ 2 A | -65°C ~ 150°C | - | 800 V | 2A | - | - | 50pF @ 4V, 1MHz | - | - | 35 ns | - | - | - | - | ||
![]() SF54-BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Bag | Active | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 200 V | 950 mV @ 5 A | -65°C ~ 150°C | - | 200 V | 5A | - | - | 50pF @ 4V, 1MHz | - | - | 35 ns | - | - | - | - | ||
![]() DHG60I1200HA Littelfuse | In Stock | - | - | - | TO-247 | - | - | - | - | 60 A | 125 uA | - | - | + 150 C | - | - 55 C | Through Hole | - | - | - | 1.2 kV | DHG60I1200HA | - | Fast Recovery Rectifiers | - | Single | - | - | - | - | - | 430 A | - | - | - | - | - | 75 ns | - | - | - | 3.06 V | - | - | ||
![]() RS1B11 Littelfuse | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | - | SSAC | RS1B11-SSAC | - | - | - | - | - | - | 0 | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | Repeat Cycle | - | - | - | - | Solid State | ||
![]() 03021100 Littelfuse | In Stock | - | - | - | - | - | - | Littelfuse | 1 | - | - | Littelfuse | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | Rectifiers | - | Rectifiers | - | ||
![]() 02997900 Littelfuse | In Stock | - | - | - | - | - | - | Littelfuse | 1 | - | - | Littelfuse | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | Rectifiers | - | Rectifiers | - | ||
![]() LL5819 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2962800 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2947200 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR607 Littelfuse | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HER103T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 1.1 V @ 1 A | -65°C ~ 150°C | - | 200 V | 1A | - | - | 50pF @ 4V, 1MHz | - | - | 50 ns | - | - | - | - | ||
![]() ESJA04-03A Littelfuse | In Stock | - | - | Through Hole | Axial | M1A | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Bag | Active | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2 µA @ 3000 V | 12 V @ 10 mA | 120°C (Max) | - | 3000 V | 1mA | - | - | - | - | - | 80 ns | - | - | - | - | ||
![]() FR303T/R Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 200 V | 1.3 V @ 3 A | -65°C ~ 150°C | - | 200 V | 3A | - | - | 60pF @ 4V, 1MHz | - | - | 150 ns | - | - | - | - | ||
![]() BYD33GBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Bag | Active | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 1 µA @ 400 V | 1.3 V @ 1 A | -65°C ~ 175°C | - | 400 V | 1.3A | - | - | - | - | - | 250 ns | - | - | - | - | ||
![]() 1N5819BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Bag | Active | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 40 V | 600 mV @ 1 A | -65°C ~ 125°C | - | 40 V | 1A | - | - | 110pF @ 4V, 1MHz | - | - | - | - | - | - | - | ||
![]() FR302T/R Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 100 V | 1.3 V @ 3 A | -65°C ~ 150°C | - | 100 V | 3A | - | - | 60pF @ 4V, 1MHz | - | - | 150 ns | - | - | - | - | ||
![]() HER306BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Bag | Active | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 600 V | 1.7 V @ 3 A | -65°C ~ 150°C | - | 600 V | 3A | - | - | 50pF @ 4V, 1MHz | - | - | 75 ns | - | - | - | - | ||
![]() AR3504 Littelfuse | In Stock | - | - | Surface Mount | Microde Button | Microde Button | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Bag | Active | - | - | Automotive | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.1 V @ 35 A | -65°C ~ 175°C | - | 400 V | 35A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5402BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Bag | Active | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 950 mV @ 3 A | -65°C ~ 175°C | - | 200 V | 3A | - | - | 28pF @ 4V, 1MHz | - | - | - | - | - | - | - | ||
![]() 1N5396T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR INC. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 500 V | 1.1 V @ 1.5 A | -65°C ~ 175°C | - | 500 V | 1.5A | - | - | 15pF @ 4V, 1MHz | - | - | - | - | - | - | - |