- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K1947ZC440 Littelfuse Inc | In Stock | - | Datasheet | - | - | LITTELFUSE INC | 150 mA | - | - | 125 °C | -40 °C | - | - | - | - | Active | - | Yes | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 1947000 A | 4400 V | 27500 A | 1000 V/us | - | - | 1000 mA | 300 mA | - | - | 3 V | - | 650 µs | ||
![]() R0487YS14E Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | LITTELFUSE INC | - | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | 101A335, 3 PIN | ROUND | DISK BUTTON | Active | - | Yes | - | - | EAR99 | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | O-CXDB-X3 | Not Qualified | SINGLE | - | - | SCR | - | 1400 V | - | - | 1400 V | 982 A | - | 200 mA | - | - | - | - | - | ||
![]() R0472YS12F Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | LITTELFUSE INC | - | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Active | - | Yes | - | - | EAR99 | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | - | - | O-CXDB-X3 | Not Qualified | SINGLE | - | - | SCR | - | 1200 V | - | - | 1200 V | 945 A | - | 200 mA | - | - | - | - | - | ||
![]() P036RH02 Littelfuse Inc | In Stock | - | Datasheet | NO | - | LITTELFUSE INC | 10 mA | - | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 100000 A | 200 V | 600 A | - | - | - | 400 mA | 100 mA | - | - | 3 V | 2.29 V | - | ||
![]() WPT250-08 Littelfuse Inc | In Stock | - | Datasheet | - | - | LITTELFUSE INC | 40 mA | - | - | 140 °C | -40 °C | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 287000 A | - | 9600 A | - | 800 V | - | 150 mA | 200 mA | A-K-AK | 2G-K-AK | 3 V | 1.36 V | - | ||
![]() S2010DS3 Teccor | In Stock | - | Datasheet | YES | 2 | TECCOR ELECTRONICS INC | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252 | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | SINGLE | GULL WING | - | unknown | - | 3 | - | R-PSSO-G2 | Not Qualified | SINGLE | ANODE | TO-252 | SCR | - | 200 V | - | - | 200 V | 10 A | - | 0.5 mA | - | - | - | - | - | ||
![]() S0506F1 Littelfuse Inc | In Stock | - | Datasheet | NO | 3 | LITTELFUSE INC | 0.2 mA | 2 | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3 | No | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | - | - | R-PSFM-T3 | Not Qualified | SINGLE | ANODE | TO-202AB | SCR | 6000 A | 50 V | 100 A | 125 V/us | 50 V | 6 A | 30 mA | 15 mA | - | - | 1.5 V | - | - | ||
![]() R0472YS12J Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | LITTELFUSE INC | - | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Active | - | Yes | - | - | EAR99 | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | - | - | O-CXDB-X3 | Not Qualified | SINGLE | - | - | SCR | - | 1200 V | - | - | 1200 V | 945 A | - | 200 mA | - | - | - | - | - | ||
![]() R0633YS10F Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | LITTELFUSE INC | 60 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | 101A335, 3 PIN | ROUND | DISK BUTTON | Active | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | - | - | O-CXDB-X3 | Not Qualified | SINGLE | - | - | SCR | 1055000 A | 1000 V | 6300 A | 200 V/us | 1000 V | 1269 A | 1000 mA | 200 mA | - | - | 3 V | - | 30 µs | ||
![]() S6004F2 Teccor | In Stock | - | Datasheet | NO | - | TECCOR ELECTRONICS INC | 1 mA | - | - | 110 °C | -40 °C | - | , | - | - | Obsolete | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SCR | 4000 A | 600 V | 30 A | 40 V/us | - | - | 20 mA | 10 mA | - | - | 1.5 V | 1.6 V | 35 μs | ||
![]() P0128SJ10E Littelfuse Inc | In Stock | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | , | - | - | Not Recommended | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S0335W Teccor | In Stock | - | Datasheet | NO | - | TECCOR ELECTRONICS INC | 1 mA | - | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SCR | 35000 A | 30 V | 500 A | 250 V/us | - | - | 50 mA | 40 mA | - | - | 1.5 V | 1.8 V | - | ||
![]() MCC56-08I08B Littelfuse Inc | In Stock | - | Datasheet | - | - | LITTELFUSE INC | 5 mA | - | - | 125 °C | -40 °C | - | , | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 60000 A | - | 1600 A | - | 800 V | - | 200 mA | 200 mA | A-K-AK | 2G | 1.6 V | 1.57 V | - | ||
![]() MCC122-18IO1 Littelfuse Inc | 5120 | - | Datasheet | NO | 7 | LITTELFUSE INC | 10 mA | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | - | SCR | 300000 A | 1800 V | 3850 A | - | 1800 V | 300 A | 200 mA | 150 mA | A-K-AK | 2G-2GR | 1.6 V | - | - | ||
![]() R3968FC20L Littelfuse Inc | In Stock | - | Datasheet | - | - | LITTELFUSE INC | - | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P0128SJ12E Littelfuse Inc | In Stock | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | , | - | - | Not Recommended | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3559TC16N Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | LITTELFUSE INC | 300 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | 101A325, 3 PIN | ROUND | DISK BUTTON | Not Recommended | - | Yes | - | - | EAR99 | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | O-CXDB-X3 | Not Qualified | SINGLE | - | - | SCR | 6038000 A | 1600 V | 38900 A | 200 V/us | 1600 V | 7060 A | 1000 mA | 600 mA | - | - | 3 V | - | 100 μs | ||
![]() P2353A Teccor | In Stock | - | Datasheet | - | - | TECCOR ELECTRONICS INC | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S0335J Teccor | In Stock | - | Datasheet | NO | - | TECCOR ELECTRONICS INC | 1 mA | - | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SCR | 35000 A | 30 V | 500 A | 250 V/us | - | - | 50 mA | 40 mA | - | - | 1.5 V | 1.8 V | 35 μs | ||
![]() S2008D Teccor | In Stock | - | Datasheet | YES | 2 | TECCOR ELECTRONICS INC | 0.5 mA | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252 | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.30.00.80 | SINGLE | GULL WING | - | unknown | - | 3 | - | R-PSSO-G2 | Not Qualified | SINGLE | ANODE | TO-252 | SCR | 5100 A | 200 V | 100 A | 250 V/us | 200 V | 8 A | 30 mA | 15 mA | - | - | 1.5 V | - | - |