- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Trigger Device Type | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK025L Littelfuse Inc. | 10820 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | SILICON | 1 | - | - | Bulk | 2004 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | 1kV | - | - | 260 | not_compliant | 20A | 10 | DK025 | 3 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 1000V | 25A | 1.6V @ 15.9A | - | 15.9A | -40°C~125°C | 350A | 1000V | - | 1.6V | 1kV | 15.9A | 1 | 4 μs | 100μA | 1kV | - | TO-220AB | - | 350A | 1kV | - | - | 350A | 4 μs | 15.75mm | 10.67mm | 4.78mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DST1550S Littelfuse Inc. | 5238 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 50V | - | 560mV @ 15A | CATHODE | 15A | -55°C~150°C | - | 50V | - | - | - | - | 1 | - | - | - | 50V | TO-277B | - | - | - | - | 3000μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D8025L Littelfuse Inc. | 3000 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | SILICON | 1 | - | - | Bulk | 2001 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | HIGH VOLTAGE | HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.80 | 800V | - | - | 260 | - | 25A | 10 | - | 3 | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 800V | 25A | 1.6V @ 15.9A | - | 15.9A | -40°C~125°C | 350A | - | - | 1.6V | 800V | 15.9A | 1 | 4 μs | 100μA | 800V | - | TO-220AB | - | 350A | 800V | - | - | 350A | 4 μs | 9.398mm | 10.668mm | 4.7752mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DST560S-A Littelfuse Inc. | 33493 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700μA @ 60V | - | 750mV @ 5A | CATHODE | 5A | -55°C~150°C | - | 60V | - | - | - | - | 1 | - | - | - | 60V | TO-277B | 314pF @ 5V 1MHz | - | - | - | 700μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DURD560A Littelfuse Inc. | 12233 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2015 | DUR | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PSSO-G2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 1.7V @ 5A | CATHODE | 5A | -55°C~150°C | - | - | - | - | 600V | 5A | 1 | 35 ns | - | - | - | - | - | - | - | - | 5μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D4015L52 Littelfuse Inc. | 10820 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab, Formed Leads | - | 3 | SILICON | 1 | - | - | Bulk | 2004 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | HIGH VOLTAGE | HIGH SURGE CAPABILITY, UL RECOGNIZED | 8541.10.00.80 | 400V | - | - | 260 | not_compliant | 15A | 10 | D4015 | - | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 15A | 1.6V @ 9.5A | - | 9.5A | -40°C~125°C | 225A | - | - | 1.6V | 400V | 9.5A | 1 | 4 μs | 100μA | 400V | - | TO-220AB | - | - | 400V | - | - | 350A | 4 μs | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LSIC2SD120C08 Littelfuse Inc. | 20000 | - | Datasheet | 38 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | Tape & Reel (TR) | - | Gen2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | - | 1.8V @ 8A | - | - | -55°C~175°C | - | 1200V | 24.5A DC | - | - | - | - | 0ns | - | - | - | - | 454pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DUR60120W Littelfuse Inc. | 9000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-247-2 | - | - | SILICON | 1 | 150°C | - | Tube | 2015 | DUR | - | - | Active | Not Applicable | 2 | EAR99 | - | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PSFM-T2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 650μA @ 1200V | - | 3.5V @ 60A | - | 60A | -55°C~150°C | - | 1200V | - | - | 1.2kV | 60A | 1 | 100 ns | - | - | - | TO-247AC | - | - | - | - | 650μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D8025LTP Littelfuse Inc. | 17500 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | - | 125°C | - | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.30.00.80 | - | SINGLE | - | 260 | unknown | - | 40 | - | 3 | R-PSFM-T3 | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 800V | - | - | - | - | -40°C~125°C | - | 800V | - | - | 800V | 15.9A | - | 4 μs | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST2080S Littelfuse Inc. | 881 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2001 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 80V | - | 700mV @ 20A | CATHODE | 20A | -55°C~150°C | - | - | - | - | 80V | 20A | 1 | - | - | - | - | TO-277B | - | - | - | - | 300μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSIC2SD120A05 Littelfuse Inc. | 234 | - | Datasheet | 23 Weeks | - | Through Hole | TO-220-2 | NO | - | - | 1 | 175°C | 100W | Tube | 2017 | Gen2 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | PD-CASE | 8541.10.00.80 | - | SINGLE | - | 260 | unknown | - | NOT SPECIFIED | - | - | R-PSFM-T2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | - | 1.8V @ 5A | CATHODE | 17.5A | -55°C~175°C | - | 1200V | 17.5A DC | - | - | - | 1 | 0ns | - | - | 1200V | TO-220AC | 310pF @ 1V 1MHz | - | - | - | 100μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST1040S-A Littelfuse Inc. | 500 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800μA @ 45V | - | 570mV @ 10A | CATHODE | 10A | -55°C~150°C | - | 45V | - | - | - | - | 1 | - | - | - | 40V | TO-277B | 656pF @ 5V 1MHz | - | - | - | 0.8μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSIC2SD120A20 Littelfuse Inc. | 1066 | - | Datasheet | 23 Weeks | - | Through Hole | TO-220-2 | - | - | - | - | - | - | Tube | - | Gen2 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | - | 1.8V @ 20A | - | - | -55°C~175°C | - | 1200V | 54.5A DC | - | - | - | - | 0ns | - | - | - | - | 1142pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DST2050S Littelfuse Inc. | 10596 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4mA @ 50V | - | 650mV @ 20A | CATHODE | 20A | -55°C~150°C | - | 50V | - | - | - | - | 1 | - | - | - | 50V | TO-277B | - | - | - | - | 4000μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D6015LTP Littelfuse Inc. | 18850 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | - | - | - | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | - | - | 8541.30.00.80 | 600V | - | - | 260 | - | 15A | 40 | D6015 | 3 | R-PSFM-T3 | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 15A | 1.6V @ 9.5A | - | 9.5A | -40°C~125°C | 225A | - | - | - | 600V | 9.5A | - | 4 μs | 100μA | - | - | TO-220AB | - | - | 600V | SCR | - | - | 4 μs | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DK025LTP Littelfuse Inc. | 9999 |
| Datasheet | 16 Weeks | - | Through Hole | TO-220-3 Isolated Tab | NO | - | - | - | 125°C | - | - | 2004 | Teccor® | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.30.00.80 | - | SINGLE | - | 260 | unknown | - | 40 | - | 3 | R-PSFM-T3 | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 1kV | - | 1.6V @ 25A | - | - | -40°C~125°C | - | 1000V | 15.9A | - | - | - | - | 4μs | - | - | - | TO-220AB | - | - | - | SCR | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST10100S-A Littelfuse Inc. | In Stock |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 100V | - | 700mV @ 10A | CATHODE | 10A | -55°C~150°C | - | 100V | - | - | - | - | 1 | - | - | - | 100V | TO-277B | - | - | - | - | 250μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST12100S Littelfuse Inc. | 98 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | - | 700mV @ 12A | CATHODE | 12A | -55°C~150°C | - | 100V | - | - | - | - | 1 | - | - | - | 100V | TO-277B | - | - | - | - | 300μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSTD5200 Littelfuse Inc. | 3549 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PSSO-G2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 200V | - | 900mV @ 5A | CATHODE | 5A | -55°C~150°C | - | - | - | - | 200V | 5A | 1 | - | - | - | - | - | - | - | - | - | 150μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DST560S Littelfuse Inc. | 40 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700μA @ 60V | - | 750mV @ 5A | CATHODE | 5A | -55°C~150°C | - | 60V | - | - | - | - | 1 | - | - | - | 60V | TO-277B | 314pF @ 5V 1MHz | - | - | - | 700μA | - | - | - | - | - | - | - | ROHS3 Compliant | - |