- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR155T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.4 V @ 1.5 A | -65°C ~ 150°C | 600 V | 1.5A | 25pF @ 4V, 1MHz | 250 ns | ||
![]() FR101BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Bag | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 50 V | 1.3 V @ 1 A | -65°C ~ 150°C | 50 V | 1A | 50pF @ 4V, 1MHz | 150 ns | ||
![]() HER503BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | EIC SEMICONDUCTOR INC. | Bag | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 200 V | 1.1 V @ 5 A | -65°C ~ 150°C | 200 V | 5A | 50pF @ 4V, 1MHz | 50 ns | ||
![]() HER104BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Bag | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 300 V | 1.1 V @ 1 A | -65°C ~ 150°C | 300 V | 1A | 50pF @ 4V, 1MHz | 50 ns | ||
![]() 1N5396BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Bag | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 500 V | 1.1 V @ 1.5 A | -65°C ~ 175°C | 500 V | 1.5A | 15pF @ 4V, 1MHz | - | ||
![]() 1N5406BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | EIC SEMICONDUCTOR INC. | Bag | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 950 mV @ 3 A | -65°C ~ 175°C | 600 V | 3A | 28pF @ 4V, 1MHz | - | ||
![]() 1N5399T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 1000 V | 1.1 V @ 1.5 A | -65°C ~ 175°C | 1000 V | 1.5A | 15pF @ 4V, 1MHz | - | ||
![]() 1N5395T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.1 V @ 1.5 A | -65°C ~ 175°C | 400 V | 1.5A | 15pF @ 4V, 1MHz | - | ||
![]() 1N5818BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Bag | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 30 V | 550 mV @ 1 A | -65°C ~ 125°C | 30 V | 1A | 110pF @ 4V, 1MHz | - | ||
![]() FR103BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Bag | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 1.3 V @ 1 A | -65°C ~ 150°C | 200 V | 1A | 50pF @ 4V, 1MHz | 150 ns | ||
![]() FR104T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.3 V @ 1 A | -65°C ~ 150°C | 400 V | 1A | 50pF @ 4V, 1MHz | 150 ns | ||
![]() 1N5401BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | EIC SEMICONDUCTOR INC. | Bag | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 100 V | 950 mV @ 3 A | -65°C ~ 175°C | 100 V | 3A | 28pF @ 4V, 1MHz | - | ||
![]() 1N5401T/R Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 100 V | 950 mV @ 3 A | -65°C ~ 175°C | 100 V | 3A | 28pF @ 4V, 1MHz | - | ||
![]() 1N5394BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Bag | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 300 V | 1.1 V @ 1.5 A | -65°C ~ 175°C | 300 V | 1.5A | 15pF @ 4V, 1MHz | - | ||
![]() 1N5403BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | EIC SEMICONDUCTOR INC. | Bag | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 300 V | 1 V @ 3 A | -65°C ~ 175°C | 300 V | 3A | 28pF @ 4V, 1MHz | - | ||
![]() 1N4933BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Bag | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 50 V | 1.2 V @ 1 A | -65°C ~ 150°C | 50 V | 1A | 15pF @ 4V, 1MHz | 150 ns | ||
![]() 1N4934BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Bag | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 100 V | 1.2 V @ 1 A | -65°C ~ 150°C | 100 V | 1A | 15pF @ 4V, 1MHz | 150 ns | ||
![]() 1N5391T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 50 V | 1.1 V @ 1.5 A | -65°C ~ 175°C | 50 V | 1.5A | 15pF @ 4V, 1MHz | - | ||
![]() 1N5400BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | EIC SEMICONDUCTOR INC. | Bag | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 50 V | 950 mV @ 3 A | -65°C ~ 175°C | 50 V | 3A | 28pF @ 4V, 1MHz | - | ||
![]() MR760 Littelfuse | In Stock | - | - | Through Hole | D-6, Axial | D6 | EIC SEMICONDUCTOR INC. | Bag | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 µA @ 1000 V | 900 mV @ 6 A | -65°C ~ 175°C | 1000 V | 22A | - | - |