- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Size | Case Size per Element | Circuit Designator | If - Forward Current | Ir - Reverse Current | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of Terminals | Operating Temp Range | Operating Temperature Classification | Package Type | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Power Dissipation (Max) | Power Rating Per Resistor | Product Depth (mm) | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Vr - Reverse Voltage | Packaging | Temperature Coefficient | Type | Resistance | Power Rating | Technology | Terminal Pitch | Construction | Military Standard | Pin Count | Termination Style | Failure Rate | Configuration | Number of Resistors | Forward Current | Max Surge Current | Forward Voltage | Peak Reverse Current | Peak Non-Repetitive Surge Current | Recovery Time | Vf - Forward Voltage | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2990300 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB340 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES2D Littelfuse | 2000000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4946G Littelfuse | 2000000 | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | -55C to 150C | Military | DO-41 | 1.3(V) | 600(V) | 250(ns) | - | - | - | No | Switching Diode | 1(uA) | 250(ns) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | 1.3(V) | 1(uA) | 25(A) | - | - | - | - | ||
![]() MBRH3045CT Littelfuse | In Stock | - | - | - | - | - | - | - | - | 30000(mA) | - | - | Through Hole | - | - | -55C to 150C | Military | TO-220AB | 0.55(V) | 45(V) | - | - | - | 4.6(mm) | No | Schottky Diode | 200(uA) | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | 3 +Tab | - | - | Dual Common Cathode | - | 30000(mA) | - | 0.55(V) | 200(uA) | 200(A) | - | - | 10(mm) | 8.7(mm) | ||
![]() GSB2045 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | -50C to 200C | Automotive | CASE P-600 | 0.55(V) | 45(V) | - | - | - | - | No | Schottky Diode | 500(uA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | 0.55(V) | 500(uA) | 350(A) | - | - | - | - | ||
![]() 1N914 Littelfuse | 50000 | - | - | - | - | - | - | - | - | 75(mA) | - | - | Through Hole | - | - | 175C | - | DO-35 | 1(V) | 100(V) | 4(ns) | 500(mW) | - | - | No | - | 5(uA) | 4(ns) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 75(mA) | - | 1(V) | 5(uA) | - | - | - | - | - | ||
![]() 1N5407G Littelfuse | In Stock | - | - | - | - | - | - | - | - | 3000(mA) | - | - | Through Hole | - | - | -55C to 150C | Military | DO-201AD | 1.1(V) | 800(V) | - | - | - | - | No | - | 5(uA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 3000(mA) | - | 1.1(V) | 5(uA) | 125(A) | - | - | - | - | ||
![]() FSL32 Littelfuse | In Stock | - | - | - | - | - | - | - | - | 3000(mA) | - | - | Surface Mount | - | - | -55C to 125C | Military | SOD-123FL | 0.46(V) | 20(V) | - | - | - | - | No | Schottky Diode | 1000(uA) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 3000(mA) | - | 0.46(V) | 1000(uA) | 30(A) | - | - | - | - | ||
![]() GSPS1CH Littelfuse | In Stock | - | - | - | - | - | - | - | - | 1000(mA) | - | - | Surface Mount | - | - | -55C to 150C | Military | SOD-123HS | 0.85(V) | 200(V) | - | - | - | - | No | Schottky Diode | 2(uA) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 1000(mA) | - | 0.85(V) | 2(uA) | 40(A) | - | - | - | - | ||
![]() GSPU5 Littelfuse | In Stock | - | - | - | - | - | - | - | - | 1000(mA) | - | - | Surface Mount | - | - | -55C to 150C | Military | SOD-123HS | 1.7(V) | 600(V) | 35(ns) | - | - | - | No | Switching Diode | 5(uA) | 35(ns) | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 1000(mA) | - | 1.7(V) | 5(uA) | 30(A) | - | - | - | 0.9(mm) | ||
![]() GSPS345 Littelfuse | In Stock | - | - | - | - | - | - | - | - | 3000(mA) | - | - | Surface Mount | - | - | -55C to 150C | Military | SOD-123HS | 0.51(V) | 45(V) | - | - | - | - | No | Schottky Diode | 50(uA) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 3000(mA) | - | 0.51(V) | 50(uA) | 100(A) | - | - | - | 0.9(mm) | ||
![]() GSPS24 Littelfuse | In Stock | - | - | - | - | - | - | - | - | 2000(mA) | - | - | Surface Mount | - | - | -55C to 150C | Military | SOD-123HS | 0.51(V) | 40(V) | - | - | - | - | No | Schottky Diode | 50(uA) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 2000(mA) | - | 0.51(V) | 50(uA) | 50(A) | - | - | - | 0.9(mm) | ||
![]() GSPS17 Littelfuse | In Stock | - | - | - | - | - | - | - | - | 1000(mA) | - | - | Surface Mount | - | - | -55C to 150C | Military | SOD-123HS | 0.8(V) | 70(V) | - | - | - | - | No | Schottky Diode | 1(uA) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 1000(mA) | - | 0.8(V) | 1(uA) | 30(A) | - | - | - | 0.9(mm) | ||
![]() L2F7 Littelfuse | In Stock | - | - | - | - | - | - | - | - | 1000(mA) | - | - | Surface Mount | - | - | -55C to 150C | Military | SMAF | 1.3(V) | 1000(V) | 500(ns) | - | - | - | No | Switching Diode | 5(uA) | 500(ns) | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 1000(mA) | - | 1.3(V) | 5(uA) | 50(A) | - | - | - | - | ||
![]() SK22A Littelfuse | In Stock | - | - | - | - | - | - | - | - | 2000(mA) | - | - | Surface Mount | - | - | -55C to 150C | Military | SMA | 0.55(V) | 20(V) | - | - | - | - | No | Schottky Diode | 200(uA) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 2000(mA) | - | 0.55(V) | 200(uA) | 50(A) | - | - | - | - | ||
![]() FH5 Littelfuse | In Stock | - | - | SOIC | Not Required | NOT REQUIRED | ISOL | - | - | 1000(mA) | - | - | Surface Mount | Surface Mount | 16 | -55C to 150C | Military | SOD-123FL | 1.7(V) | 600(V) | 50(ns) | - | 0.1 (1/10)(W) | 5.99(mm) | No | Switching Diode | 5(uA) | 50(ns) | 1.63(mm) | 70 TO 125 | 5% | - | Tape and Reel | ±50(ppm/°C) | Network | 187(ohm) | 0.8(W) | Thin Film | 1.27(mm) | Rectangular | Not Required | 2 | Gull Wing | Not Required | Single | 8 | 1000(mA) | - | 1.7(V) | 5(uA) | 30(A) | - | - | 9.91(mm) | 1.45(mm) | ||
![]() BAV23C Littelfuse | In Stock | - | - | - | - | - | - | - | - | 400(mA) | - | - | Surface Mount | - | - | -65C to 150C | Military | SOT-23 | 1.25(V) | 250(V) | 50000(ns) | 350(mW) | - | - | No | Switching Diode | 0.1(uA) | 50000(ns) | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 3 | - | - | Dual Common Cathode | - | 400(mA) | - | 1.25(V) | 0.1(uA) | 9(A) | - | - | - | - | ||
![]() F3A Littelfuse | 50000 | - | - | - | - | - | - | - | - | 1000(mA) | - | - | Surface Mount | - | - | -55C to 150C | Military | SOD-123FL | 1(V) | 200(V) | 1800(ns) | - | - | - | No | Switching Diode | 5(uA) | 1800(ns) | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 1000(mA) | - | 1(V) | 5(uA) | 40(A) | - | - | - | - | ||
![]() DMA10P1800PZ-TRL Littelfuse | In Stock | - | - | TO-263-3 | - | - | - | 10 A | 10 uA | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 kV | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Phase Leg | - | - | 130 A | - | - | - | 10 ms | 1.53 V | - | - |