- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Leakage Current-Max | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Unit Weight | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Actuator Type | Configuration | Number of Poles | Case Connection | JEDEC-95 Code | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Product | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M0268RH200SAB Littelfuse | In Stock | - | - | - | - | AIRPAX | 3 | - | Not Illuminated | - | Sensata | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 1.128767 oz | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | 7 A | - | - | - | Screw | - | - | Push-Pull | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | Circuit Breakers | ||
![]() S2025N Teccor | In Stock | - | Datasheet | YES | 2 | - | - | TECCOR ELECTRONICS INC | - | - | - | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | D2PAK | - | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | - | SINGLE | GULL WING | - | unknown | - | - | 4 | - | - | R-PSSO-G2 | Not Qualified | - | SINGLE | - | ANODE | TO-263AB | SCR | - | 200 V | - | - | 200 V | 25 A | - | 35 mA | - | - | - | - | - | - | ||
![]() R0487YS10F Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P230CH10FK0 Littelfuse Inc | In Stock | - | Datasheet | NO | - | - | - | LITTELFUSE INC | - | 50 mA | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | SCR | 1000000 A | 1000 V | 5200 A | 200 V/us | - | - | 600 mA | 200 mA | 3 V | 2.12 V | - | 20 μs | - | - | ||
![]() R3968FC20N Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P0128SJ12D Littelfuse Inc | In Stock | - | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Not Recommended | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3370ZC10E Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | - | - | LITTELFUSE INC | - | 300 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | UNSPECIFIED | , | ROUND | DISK BUTTON | Active | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | - | - | - | O-XXDB-X3 | - | - | SINGLE | - | - | - | SCR | 5360000 A | 1000 V | 48300 A | 200 V/us | 1000 V | 6850 A | 1000 mA | 300 mA | 3 V | 1.54 V | - | - | 300000 μA | - | ||
![]() P0128SH10D Littelfuse Inc | In Stock | - | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Not Recommended | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2008DS2 Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | - | - | LITTELFUSE INC | - | 0.25 mA | - | - | - | 2 | - | 1 | 110 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-252 | Yes | - | e3 | - | EAR99 | MATTE TIN | HIGH RELIABILITY | 8541.30.00.80 | - | SINGLE | GULL WING | 260 | unknown | - | 40 | 4 | - | - | R-PSSO-G2 | Not Qualified | - | SINGLE | - | ANODE | TO-252 | SCR | 5100 A | 200 V | 100 A | - | 200 V | 8 A | 6 mA | 0.2 mA | 0.8 V | - | - | 50 μs | - | - | ||
![]() KX120VC650 Littelfuse Inc | In Stock | - | Datasheet | NO | 3 | - | - | LITTELFUSE INC | - | 100 mA | - | - | - | - | - | 1 | 115 °C | -40 °C | UNSPECIFIED | - | ROUND | DISK BUTTON | Active | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | UNSPECIFIED | NO LEAD | - | compliant | - | - | - | - | - | O-XXDB-N3 | - | - | SINGLE | - | - | - | SCR | 1566000 A | 6500 V | 15800 A | 1000 V/us | 6500 V | 3262 A | 1000 mA | 300 mA | 3 V | 2.05 V | - | 1000 μs | 100000 μA | - | ||
![]() S6012D Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | - | - | LITTELFUSE INC | - | 1 mA | - | - | - | 2 | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | TO-252 | Yes | - | e3 | No | EAR99 | MATTE TIN | HIGH RELIABILITY | 8541.30.00.80 | - | SINGLE | GULL WING | 260 | unknown | - | 40 | 4 | - | - | R-PSSO-G2 | Not Qualified | - | SINGLE | - | ANODE | TO-252 | SCR | 7600 A | 600 V | 120 A | 225 V/us | 600 V | 12 A | 40 mA | 20 mA | 1.5 V | - | - | - | - | - | ||
![]() P0128SH12E Littelfuse Inc | In Stock | - | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Not Recommended | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1035W Teccor | In Stock | - | - | NO | 3 | - | - | TECCOR ELECTRONICS INC | - | 1 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-D3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-218 | No | - | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | - | SINGLE | SOLDER LUG | - | unknown | - | - | 3 | - | - | R-PSFM-D3 | Not Qualified | - | SINGLE | - | ANODE | - | SCR | 35000 A | 100 V | 500 A | 250 V/us | 100 V | 35 A | 50 mA | 40 mA | 1.5 V | - | - | 35 µs | 10 µA | - | ||
![]() S1008L Littelfuse Inc | In Stock | - | Datasheet | NO | 3 | - | - | LITTELFUSE INC | - | 0.2 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | UL RECOGNIZED | - | R-PSFM-T3 | Not Qualified | - | SINGLE | - | ISOLATED | TO-220AB | SCR | 8000 A | 100 V | 100 A | 125 V/us | 100 V | 8 A | 30 mA | 15 mA | 1.5 V | - | - | - | - | - | ||
![]() P0128SJ10D Littelfuse Inc | In Stock | - | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Not Recommended | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P036RH08 Littelfuse Inc | In Stock | - | Datasheet | NO | - | - | - | LITTELFUSE INC | - | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | SCR | 100000 A | 800 V | 600 A | - | - | - | 400 mA | 100 mA | 3 V | 2.29 V | - | - | - | - | ||
![]() R200CH14FY0 Littelfuse Inc | In Stock | - | Datasheet | NO | - | - | - | LITTELFUSE INC | - | 70 mA | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | SCR | 1080000 A | 1400 V | 7500 A | 200 V/us | - | - | 1000 mA | 300 mA | 3 V | 2.12 V | - | 55 µs | - | - | ||
![]() R0633YS12D Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | - | - | LITTELFUSE INC | - | 60 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | 101A335, 3 PIN | ROUND | DISK BUTTON | Active | - | Yes | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | - | - | O-CXDB-X3 | Not Qualified | - | SINGLE | - | - | - | SCR | 1055000 A | 1200 V | 6300 A | 200 V/us | 1200 V | 1269 A | 1000 mA | 200 mA | 3 V | - | - | 20 µs | - | - | ||
![]() S0570W Littelfuse Inc | In Stock | - | - | NO | 3 | - | - | LITTELFUSE INC | - | - | - | - | - | 2 | - | 1 | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-D3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-218X | Yes | - | e3 | No | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | SINGLE | SOLDER LUG | - | unknown | - | - | 3 | - | - | R-PSFM-D3 | Not Qualified | - | SINGLE | - | ANODE | - | SCR | - | 50 V | - | - | 50 V | 70 A | - | 50 mA | - | - | - | - | - | - | ||
![]() P2702A Teccor | In Stock | - | Datasheet | - | - | - | - | TECCOR ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |