- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1211NS10C Littelfuse Inc | In Stock | - | Datasheet | NO | - | LITTELFUSE INC | 150 mA | - | - | 125 °C | -40 °C | - | - | - | - | Active | - | Yes | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 1927000 A | 1000 V | 17600 A | 200 V/us | - | - | 1000 mA | 300 mA | - | - | 3 V | 2.18 V | 15 µs | ||
![]() P2103A Teccor | In Stock | - | Datasheet | - | - | TECCOR ELECTRONICS INC | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6006DS3 Teccor | In Stock | - | Datasheet | YES | 2 | TECCOR ELECTRONICS INC | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252 | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | SINGLE | GULL WING | - | unknown | - | 3 | R-PSSO-G2 | Not Qualified | SINGLE | ANODE | TO-252 | SCR | - | 600 V | - | - | 600 V | 6 A | - | 0.5 mA | - | - | - | - | - | ||
![]() S1000NC36D Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | LITTELFUSE INC | - | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Active | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | - | O-CXDB-X3 | Not Qualified | SINGLE | - | - | SYMMETRICAL GTO SCR | - | 3600 V | - | - | 3000 V | 1180 A | - | 2000 mA | - | - | - | - | - | ||
![]() S8012D Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | LITTELFUSE INC | 1 mA | 2 | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | TO-252 | Yes | e3 | No | EAR99 | MATTE TIN | HIGH RELIABILITY | 8541.30.00.80 | SINGLE | GULL WING | 260 | unknown | 40 | 4 | R-PSSO-G2 | Not Qualified | SINGLE | ANODE | TO-252 | SCR | 7600 A | 800 V | 120 A | 200 V/us | 800 V | 12 A | 40 mA | 20 mA | - | - | 1.5 V | - | - | ||
![]() S4006DS2 Teccor | 10820 | - | Datasheet | YES | 2 | TECCOR ELECTRONICS INC | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252 | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | SINGLE | GULL WING | - | unknown | - | 3 | R-PSSO-G2 | Not Qualified | SINGLE | ANODE | TO-252 | SCR | - | 400 V | - | - | 400 V | 6 A | - | 0.2 mA | - | - | - | - | - | ||
![]() R3559TC16K Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | LITTELFUSE INC | 300 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | 101A325, 3 PIN | ROUND | DISK BUTTON | Not Recommended | - | Yes | - | - | EAR99 | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | O-CXDB-X3 | Not Qualified | SINGLE | - | - | SCR | 6038000 A | 1600 V | 38900 A | 200 V/us | 1600 V | 7060 A | 1000 mA | 600 mA | - | - | 3 V | - | 60 µs | ||
![]() S2055N Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | LITTELFUSE INC | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | D2PAK | Yes | e3 | - | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8541.30.00.80 | SINGLE | GULL WING | 260 | unknown | 40 | 4 | R-PSSO-G2 | Not Qualified | SINGLE | ANODE | TO-263AB | SCR | - | 200 V | - | - | 200 V | 55 A | - | 40 mA | - | - | - | - | - | ||
![]() R2475ZC20N Littelfuse Inc | In Stock | - | Datasheet | - | - | LITTELFUSE INC | - | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WPT312-16 Littelfuse Inc | In Stock | - | Datasheet | - | - | LITTELFUSE INC | 40 mA | - | - | 140 °C | -40 °C | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 320000 A | - | 10100 A | - | 1600 V | - | 150 mA | 220 mA | A-K-AK | 2G-K-AK | 3 V | 1.32 V | - | ||
![]() WPT19-08 Littelfuse Inc | In Stock | - | Datasheet | - | - | LITTELFUSE INC | 3 mA | - | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 18000 A | - | 420 A | - | 800 V | - | 200 mA | 200 mA | A-K-AK | 2G-K-AK | 1.6 V | 2.05 V | - | ||
![]() S1000NC30Y Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | LITTELFUSE INC | - | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Active | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | - | O-CXDB-X3 | Not Qualified | SINGLE | - | - | SYMMETRICAL GTO SCR | - | 3000 V | - | - | 3000 V | 1180 A | - | 2000 mA | - | - | - | - | - | ||
![]() WPH56-16 Littelfuse Inc | In Stock | - | Datasheet | - | - | LITTELFUSE INC | 5 mA | - | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 60000 A | - | 1600 A | - | 1600 V | - | 200 mA | 200 mA | A-K-AK | G | 1.6 V | 1.57 V | - | ||
![]() R3636EC20M Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | LITTELFUSE INC | - | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | 101A352, 3 PIN | ROUND | DISK BUTTON | Active | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | - | O-CXDB-X3 | Not Qualified | SINGLE | - | - | SCR | - | 2000 V | - | - | 2000 V | 7168 A | - | 600 mA | - | - | - | - | - | ||
![]() R2714ZC16K Littelfuse Inc | In Stock | - | Datasheet | - | - | LITTELFUSE INC | - | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3559TC20T Littelfuse Inc | In Stock | - | Datasheet | - | - | LITTELFUSE INC | - | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1070W Littelfuse Inc | In Stock | - | - | NO | 3 | LITTELFUSE INC | - | 2 | 1 | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-D3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-218X | Yes | e3 | No | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | SOLDER LUG | - | unknown | - | 3 | R-PSFM-D3 | Not Qualified | SINGLE | ANODE | - | SCR | - | 100 V | - | - | 100 V | 70 A | - | 50 mA | - | - | - | - | - | ||
![]() R0736LS20M Littelfuse Inc | In Stock | - | Datasheet | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R200CH12CB0 Littelfuse Inc | In Stock | - | Datasheet | NO | - | LITTELFUSE INC | 70 mA | - | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 1080000 A | 1200 V | 7500 A | 20 V/us | - | - | 1000 mA | 300 mA | - | - | 3 V | 2.12 V | 45 µs | ||
![]() MCO100-16IO6 Littelfuse Inc | In Stock | - | Datasheet | NO | 4 | LITTELFUSE INC | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | - | - | NICKEL | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-PUFM-X4 | Not Qualified | SINGLE | ISOLATED | - | SCR | - | 1600 V | - | - | 1600 V | 156 A | - | 100 mA | - | - | - | - | - |