- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Trigger Device Type | Reverse Current-Max | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2008DS3 Teccor | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 2 | TECCOR ELECTRONICS INC | - | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | HIGH RELIABILITY | 8541.30.00.80 | SINGLE | GULL WING | - | unknown | - | 3 | - | R-PSSO-G2 | Not Qualified | SINGLE | - | - | - | - | ANODE | - | - | - | - | - | - | - | - | - | - | TO-252 | - | - | SCR | - | - | 200 V | - | - | 200 V | 8 A | - | 0.5 mA | - | - | - | - | - | - | - | - | ||
![]() S0520L Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | NO | - | - | 3 | LITTELFUSE INC | - | 2 | 1 | - | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | Yes | - | - | - | e3 | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | 260 | not_compliant | 10 | - | UL RECOGNIZED | R-PSFM-T3 | Not Qualified | SINGLE | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | TO-220AB | - | - | SCR | - | - | 50 V | - | - | 50 V | 20 A | - | 30 mA | - | - | - | - | - | - | - | - | ||
![]() R0736LS20L Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3370ZC10D Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 3 | LITTELFUSE INC | 300 mA | - | 1 | - | 125 °C | -40 °C | UNSPECIFIED | , | ROUND | DISK BUTTON | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | - | O-XXDB-X3 | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 5360000 A | 1000 V | 48300 A | 200 V/us | 1000 V | 6850 A | 1000 mA | 300 mA | - | - | 3 V | 1.54 V | - | 300000 µA | - | - | ||
![]() K1197NC300 Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 4 | LITTELFUSE INC | - | - | 1 | - | - | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Active | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | O-CXDB-X4 | Not Qualified | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | - | 3000 V | - | - | 3000 V | 2392 A | - | 300 mA | - | - | - | - | - | - | - | - | ||
![]() S6008DS3 Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 2 | LITTELFUSE INC | 0.25 mA | 2 | 1 | - | 110 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | TO-252AA | - | Yes | - | - | - | e3 | No | - | - | - | EAR99 | MATTE TIN | - | - | 8541.30.00.80 | SINGLE | GULL WING | 260 | unknown | 40 | 3 | UL RECOGNIZED | R-PSSO-G2 | Not Qualified | SINGLE | - | - | - | - | ANODE | - | - | - | - | - | - | - | - | - | - | TO-252AA | - | - | SCR | - | 5100 A | 600 V | 100 A | - | 600 V | 8 A | 8 mA | 0.5 mA | - | - | 0.8 V | - | 45 μs | - | - | - | ||
![]() P230CH06FK0 Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | LITTELFUSE INC | 50 mA | - | - | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 1000000 A | 600 V | 5200 A | 200 V/us | - | - | 600 mA | 200 mA | - | - | 3 V | 2.12 V | 20 µs | - | - | - | ||
![]() WPT162-08 Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | LITTELFUSE INC | 10 mA | - | - | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 181000 A | - | 6400 A | - | 800 V | - | 200 mA | 200 mA | A-K-AK | 2G-K-AK | 2.6 V | 1.25 V | - | - | - | - | ||
![]() DST2060DJF Littelfuse Inc. | 2700 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 8-PowerVDFN | - | 8 | SILICON | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | 5 | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-F5 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 60V | 750mV @ 20A | CATHODE | 20A | -55°C~150°C | - | - | - | 60V | 20A | 1 | - | - | - | - | - | - | 1000μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSIC2SD120A10 Littelfuse Inc. | 477 | - | Datasheet | 23 Weeks | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | 136W | - | Tube | 2017 | Gen2 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | PD-CASE | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PSFM-T2 | - | SINGLE | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | 1.8V @ 10A | CATHODE | 28A | -55°C~175°C | - | 1200V | 28A DC | - | - | 1 | 0ns | 1200V | TO-220AC | 582pF @ 1V 1MHz | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST8100S Littelfuse Inc. | 5815 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 70μA @ 100V | 680mV @ 8A | CATHODE | 8A | -55°C~150°C | - | 100V | - | - | - | 1 | - | 100V | TO-277B | 542pF @ 5V 1MHz | - | - | 70μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSIC2SD120A08 Littelfuse Inc. | 98 | - | Datasheet | 23 Weeks | - | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Gen2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | 1.8V @ 8A | - | - | -55°C~175°C | - | 1200V | 24.5A DC | - | - | - | 0ns | - | - | 454pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DST5200 Littelfuse Inc. | 20304 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | SILICON | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PSFM-T2 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 200V | 900mV @ 5A | - | 5A | -55°C~150°C | - | - | - | 200V | 5A | 1 | - | - | TO-220AC | - | - | - | 150μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DK015LTP Littelfuse Inc. | 99999 | - | Datasheet | 16 Weeks | - | Through Hole | TO-220-3 Isolated Tab | NO | - | - | - | - | - | - | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | 2004 | Teccor® | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | 8541.30.00.80 | SINGLE | - | 260 | unknown | 40 | 3 | - | R-PSFM-T3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 1kV | 1.6V @ 15A | - | - | -40°C~125°C | - | 1000V | 9.5A | - | - | - | 4μs | - | TO-220AB | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DURF840 Littelfuse Inc. | 5364 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | - | SILICON | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | Tube | 2015 | DUR | - | - | Active | Not Applicable | 2 | EAR99 | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PSFM-T2 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.3V @ 8A | - | 8A | -55°C~150°C | - | - | - | 400V | 8A | 1 | 45 ns | - | TO-220AC | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST1050S-A Littelfuse Inc. | 111 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 50V | 550mV @ 10A | CATHODE | 10A | -55°C~150°C | - | 50V | - | - | - | 1 | - | 50V | TO-277B | - | - | - | 1500μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST860S-A Littelfuse Inc. | 830 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 600μA @ 60V | 610mV @ 8A | CATHODE | 8A | -55°C~150°C | - | 60V | - | - | - | 1 | - | 60V | TO-277B | 502pF @ 5V 1MHz | - | - | 600μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LFUSCD08065A Littelfuse Inc. | 20000 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | 115W | - | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | PD-CASE | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PSFM-T2 | - | SINGLE | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 230μA @ 650V | 1.7V @ 8A | CATHODE | - | 175°C Max | 8A | - | 8A DC | 650V | 8A | 1 | 0ns | - | TO-220AC | 260pF @ 1V 1MHz | 64A | - | 230μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSIC2SD120C05 Littelfuse Inc. | 20000 | - | Datasheet | 38 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | 100W | - | Tape & Reel (TR) | - | Gen2 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | EFFICIENCY | PD-CASE | 8541.10.00.80 | SINGLE | GULL WING | 260 | unknown | NOT SPECIFIED | - | - | R-PSSO-G2 | - | SINGLE | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | 1.8V @ 5A | CATHODE | 18.1A | -55°C~175°C | - | 1200V | 18.1A DC | - | - | 1 | 0ns | 1200V | - | 310pF @ 1V 1MHz | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST8100S-A Littelfuse Inc. | 25326 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PDSO-F3 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 70μA @ 100V | 680mV @ 8A | CATHODE | 8A | -55°C~150°C | - | 100V | - | - | - | 1 | - | 100V | TO-277B | 542pF @ 5V 1MHz | - | - | 70μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |