- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Trigger Device Type | Reverse Current-Max | Recovery Time | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFUSCD10065A Littelfuse Inc. | 20000 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | - | 1 | 175°C | 125W | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | EFFICIENCY | PD-CASE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PSFM-T2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 250μA @ 650V | - | 1.7V @ 10A | CATHODE | - | 175°C Max | - | - | 10A DC | - | 650V | 10A | 1 | 0ns | - | - | - | TO-220AC | 290pF @ 1V 1MHz | 75A | - | - | 250μA | - | ROHS3 Compliant | Lead Free | ||
![]() DST5100S-A Littelfuse Inc. | 30000 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 120μA @ 100V | - | 750mV @ 5A | CATHODE | 5A | -55°C~150°C | - | 100V | - | - | - | - | 1 | - | - | - | 100V | TO-277B | 245pF @ 5V 1MHz | - | - | - | 120μA | - | ROHS3 Compliant | - | ||
![]() D8015L56 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab, Formed Leads | - | - | - | SILICON | 1 | - | - | Bulk | 2004 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | HIGH VOLTAGE | HIGH SURGE CAPABILITY, UL RECOGNIZED | 8541.10.00.80 | 800V | - | - | 260 | not_compliant | 15A | 10 | - | R-PSFM-T3 | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 800V | 15A | 1.6V @ 9.5A | - | 9.5A | -40°C~125°C | 225A | - | - | - | 800V | 9.5A | 1 | 4 μs | 100μA | 800V | - | TO-220AB | - | - | 800V | - | - | 4 μs | ROHS3 Compliant | Lead Free | ||
![]() DUR75120W Littelfuse Inc. | 9000 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | TO-247-2 | - | - | - | SILICON | 1 | 150°C | - | Tube | 2015 | DUR | - | - | Active | Not Applicable | 2 | EAR99 | - | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PSFM-T2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 650μA @ 1200V | - | 3.5V @ 60A | - | 75A | -55°C~150°C | - | 1200V | - | - | 1.2kV | 75A | 1 | 100 ns | - | - | - | TO-247AC | - | - | - | - | 650μA | - | ROHS3 Compliant | - | ||
![]() D6015L52TP Littelfuse Inc. | 536 |
| Datasheet | 16 Weeks | - | Through Hole | TO-220-3 Isolated Tab | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 1.6V @ 15A | - | - | -40°C~125°C | - | 600V | 9.5A | - | - | - | - | 4μs | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBR6045WT Littelfuse Inc. | 5 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-247-3 | - | - | TO-247AD | - | - | - | - | Tube | 2000 | MBR | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | - | 650mV @ 30A | - | 60A | -55°C~150°C | - | 45V | 30A | - | 45V | 30A | - | - | - | - | - | - | 1400pF @ 5V 1MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DK020L Littelfuse Inc. | 17000 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | - | SILICON | 1 | - | - | Bulk | 2004 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | 1kV | - | - | 260 | not_compliant | 20A | 10 | 3 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 1000V | 20A | 1.6V @ 12.7A | - | - | -40°C~125°C | 300A | 1000V | - | 1.6V | 1kV | 12.7A | 1 | 4 μs | 100μA | - | - | TO-220AB | - | - | 1kV | - | - | 4 μs | ROHS3 Compliant | Lead Free | ||
![]() DK020LTP Littelfuse Inc. | 9999 | - | Datasheet | 16 Weeks | - | Through Hole | TO-220-3 Isolated Tab | NO | - | - | - | - | 125°C | - | - | 2004 | Teccor® | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.30.00.80 | - | SINGLE | - | 260 | unknown | - | 40 | 3 | R-PSFM-T3 | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 1kV | - | 1.6V @ 20A | - | - | -40°C~125°C | - | 1000V | 12.7A | - | - | - | - | 4μs | - | - | - | TO-220AB | - | - | - | SCR | - | - | ROHS3 Compliant | - | ||
![]() DUR6060W Littelfuse Inc. | 9000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | TO-247-2 | - | - | - | SILICON | 1 | 150°C | - | Tube | 2015 | DUR | - | - | Active | Not Applicable | 2 | EAR99 | - | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PSFM-T2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | 2V @ 60A | - | 60A | -55°C~150°C | - | - | - | - | 600V | 60A | 1 | 50 ns | - | - | - | TO-247AC | - | - | - | - | 100μA | - | ROHS3 Compliant | - | ||
![]() DST580S-A Littelfuse Inc. | 40 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | DUAL | FLAT | - | unknown | - | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400μA @ 80V | - | 720mV @ 5A | CATHODE | 5A | -55°C~150°C | - | 80V | - | - | - | - | 1 | - | - | - | 80V | TO-277B | 245pF @ 5V 1MHz | - | - | - | 400μA | - | ROHS3 Compliant | - | ||
![]() DST3060DJF Littelfuse Inc. | 5085 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 8-PowerVDFN | - | 8 | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | 5 | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | R-PDSO-F5 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 6mA @ 60V | - | 770mV @ 30A | CATHODE | 30A | -55°C~150°C | - | - | - | - | 60V | 30A | 1 | - | - | - | - | - | - | - | - | - | 6000μA | - | ROHS3 Compliant | Lead Free | ||
![]() D6020L55 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab, Formed Leads | - | 3 | - | SILICON | 1 | - | - | Bulk | 2004 | - | e3 | no | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | HIGH VOLTAGE | HIGH RELIABILITY, HIGH SURGE CAPABILITY, UL RECOGNIZED | 8541.10.00.80 | 600V | - | - | 260 | not_compliant | 20A | 10 | 3 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 20A | 1.6V @ 12.7A | - | - | -40°C~125°C | 300A | - | - | - | 600V | 12.7A | 1 | 4 μs | 100μA | - | - | TO-220AB | - | - | 600V | - | - | 4 μs | ROHS3 Compliant | Lead Free | ||
![]() DSTF30100S Littelfuse Inc. | 7650 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | - | - | SILICON | 1 | 150°C | - | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PSFM-T3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | 900mV @ 30A | - | 30A | -55°C~150°C | - | - | - | - | 100V | 30A | 1 | - | - | - | - | TO-220AB | - | - | - | - | 1μA | - | ROHS3 Compliant | Lead Free | ||
![]() DK015L Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | - | SILICON | 1 | - | - | Bulk | 2004 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | 1kV | - | - | 260 | not_compliant | 15A | 10 | 3 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 1000V | 15A | 1.6V @ 9.5A | - | - | -40°C~125°C | 225A | 1000V | - | 1.6V | 1kV | 9.5A | 1 | 4 μs | 100μA | - | - | TO-220AB | - | - | 1kV | - | - | 4 μs | ROHS3 Compliant | Lead Free | ||
![]() DURF1060 Littelfuse Inc. | 10309 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | - | - | SILICON | 1 | 150°C | - | Tube | 2015 | DUR | - | - | Active | Not Applicable | 2 | EAR99 | - | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PSFM-T2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 2.2V @ 10A | - | 10A | -55°C~150°C | - | - | - | - | 600V | 10A | 1 | 32 ns | - | - | - | TO-220AC | - | - | - | - | 10μA | - | ROHS3 Compliant | - | ||
![]() D2015L52 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab, Formed Leads | - | - | - | SILICON | 1 | 125°C | - | Bulk | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | HIGH VOLTAGE | HIGH SURGE CAPABILITY, UL RECOGNIZED | 8541.10.00.80 | 200V | - | - | 260 | not_compliant | 15A | 10 | - | R-PSFM-T3 | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 15A | 1.6V @ 9.5A | - | - | -40°C~125°C | 225A | - | - | - | 600V | 9.5A | 1 | 4 μs | - | - | - | TO-220AB | - | - | 200V | - | - | 4 μs | ROHS3 Compliant | Lead Free | ||
![]() LFUSCD20065B Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | TO-247-3 | - | - | - | - | 1 | 175°C | 136W | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | EFFICIENCY | PD-CASE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PSFM-T3 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 500μA @ 650V | - | 1.7V @ 20A | CATHODE | - | 175°C Max | - | - | 20A DC | - | 650V | 20A | 1 | 0ns | - | - | - | - | 580pF @ 1V 1MHz | 90A | - | - | 500μA | - | ROHS3 Compliant | Lead Free | ||
![]() D6020L53 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab, Formed Leads | - | 3 | - | SILICON | 1 | - | - | Bulk | 2004 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | HIGH VOLTAGE | HIGH SURGE CAPABILITY, UL RECOGNIZED | 8541.10.00.80 | 600V | - | - | 260 | not_compliant | 20A | 10 | - | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 20A | 1.6V @ 12.7A | - | - | -40°C~125°C | 300A | - | - | - | 600V | 12.7A | 1 | 4 μs | 100μA | - | - | TO-220AB | - | - | 600V | - | - | 4 μs | ROHS3 Compliant | Lead Free | ||
![]() DST5100S Littelfuse Inc. | 2473 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 120μA @ 100V | - | 750mV @ 5A | CATHODE | 5A | -55°C~150°C | - | 100V | - | - | - | - | 1 | - | - | - | 100V | TO-277B | 245pF @ 5V 1MHz | - | - | - | 120μA | - | ROHS3 Compliant | - | ||
![]() LFUSCD16065B Littelfuse Inc. | 52388 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | TO-247-3 | - | - | - | - | 1 | 175°C | 115W | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | EFFICIENCY | PD-CASE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PSFM-T3 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 460μA @ 650V | - | 1.7V @ 16A | CATHODE | - | 175°C Max | - | - | 16A DC | - | 650V | 16A | 1 | 0ns | - | - | - | - | 520pF @ 1V 1MHz | 96A | - | - | 460μA | - | ROHS3 Compliant | Lead Free |