- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | RoHS | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Number of Channels | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSIC2SD065A16A Littelfuse Inc. | 20000 |
| Datasheet | 23 Weeks | - | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | Gen2 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | - | 1.8V @ 16A | - | -55°C~175°C | - | 650V | 38A DC | - | - | - | 0ns | - | - | 730pF @ 1V 1MHz | - | - | - | ROHS3 Compliant | - | ||
![]() D8010LTP Littelfuse Inc. | 48 |
| - | 16 Weeks | - | Through Hole | TO-220-3 Isolated Tab | - | ITO-220AB | - | - | - | - | - | - | - | Teccor® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 800V | - | 1.6V @ 10A | - | -40°C~125°C | - | 800V | 10A | - | - | - | 4μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DK025L56TP Littelfuse Inc. | In Stock | - | - | - | - | Through Hole | TO-220-3 | - | - | - | - | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 1000V | - | 1.6V @ 50A | - | -40°C~125°C | - | 1000V | 15.9A | - | - | - | 4μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D2020L55 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Isolated Tab, Formed Leads | - | - | SILICON | 1 | 125°C | - | - | Bulk | 2004 | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | HIGH VOLTAGE | HIGH RELIABILITY, HIGH SURGE CAPABILITY, UL RECOGNIZED | 8541.10.00.80 | 200V | SINGLE | 260 | not_compliant | 20A | 10 | 3 | R-PSFM-T3 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 20A | 1.6V @ 12.7A | - | -40°C~125°C | - | - | - | 200V | 12.7A | 1 | 4 μs | - | TO-220AB | - | 300A | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFUSCD06065A Littelfuse | 460 | - | - | - | Through Hole | - | TO-220-2 | - | - | SILICON CARBIDE | 1 | 175°C | 93W | - | - | - | - | - | - | - | 2 | EAR99 | - | EFFICIENCY | PD-CASE | 8541.10.00.80 | - | SINGLE | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | R-PSFM-T2 | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | 6A | - | - | 650V | 6A | 1 | - | - | TO-220AC | - | 48A | 1.7V | 200μA | RoHS Compliant | Lead Free | ||
![]() LSIC2SD065E12CCA Littelfuse Inc. | 513 |
| Datasheet | 23 Weeks | - | Through Hole | TO-247-3 | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q101, GEN2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | - | 1.8V @ 6A | - | -55°C~175°C | - | 650V | 18.5A DC | - | - | - | 0ns | - | - | 300pF @ 1V 1MHz | - | - | - | ROHS3 Compliant | - | ||
![]() LSIC2SD065C06A Littelfuse Inc. | 20000 | - | Datasheet | 38 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Gen2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | - | 1.8V @ 6A | - | -55°C~175°C | - | 650V | 18.5A DC | - | - | - | 0ns | - | - | 300pF @ 1V 1MHz | - | - | - | ROHS3 Compliant | - | ||
![]() LSIC2SD065A06 Littelfuse Inc. | In Stock | - | - | - | - | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | - | 1.8V @ 6A | - | -55°C~175°C | - | 650V | 6A DC | - | - | - | 0ns | - | - | 300pF @ 1V 1MHz | - | - | - | RoHS Compliant | - | ||
![]() LSIC2SD065E40CCA Littelfuse Inc. | 537 |
| Datasheet | 23 Weeks | - | Through Hole | TO-247-3 | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q101, GEN2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | - | 1.8V @ 20A | - | -55°C~175°C | - | 650V | 45A DC | - | - | - | 0ns | - | - | 960pF @ 1V 1MHz | - | - | - | ROHS3 Compliant | - | ||
![]() D2025L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 Isolated Tab | NO | - | SILICON | 1 | 125°C | - | - | Bulk | 2005 | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | SINGLE | 260 | not_compliant | - | 10 | 3 | R-PSFM-T3 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | 1.6V @ 15.9A | - | -40°C~125°C | 15.9A | 200V | 15.9A | - | - | 1 | 4μs | 200V | TO-220AB | - | 350A | - | - | ROHS3 Compliant | - | ||
![]() 2N5061 Teccor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV99W Good-Ark | 60000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1255-WBXC Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSIC2SD065D20A Littelfuse Inc. | 734 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSIC2SD065D08A Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |