Filters
  • Configuration
  • Package / Case
  • Series
  • Mounting Type
  • Pin Count
  • Diode Type
  • Operating Temperature - Junction
  • Speed
  • Current - Reverse Leakage @ Vr
  • Reach Compliance Code
  • Voltage - Forward (Vf) (Max) @ If
  • Mfr

Attribute column

Manufacturer

Littelfuse Diodes - Rectifiers - Single

View Mode:
795 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Mfr

Package

Product Status

Series

Speed

Diode Type

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Capacitance @ Vr, F

Reverse Recovery Time (trr)

DR204T/R
DR204T/R

Littelfuse

In Stock

-

-

Through Hole

DO-204AC, DO-15, Axial

DO-15

EIC SEMICONDUCTOR INC.

Tape & Reel (TR)

Active

-

Standard Recovery >500ns, > 200mA (Io)

Standard

5 µA @ 400 V

1 V @ 2 A

-65°C ~ 175°C

400 V

2A

75pF @ 4V, 1MHz

-

FR301BULK
FR301BULK

Littelfuse

In Stock

-

-

Through Hole

DO-201AD, Axial

DO-201AD

EIC SEMICONDUCTOR INC.

Bag

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

10 µA @ 50 V

1.3 V @ 3 A

-65°C ~ 150°C

50 V

3A

60pF @ 4V, 1MHz

150 ns

BY299BULK
BY299BULK

Littelfuse

In Stock

-

-

Through Hole

DO-204AC, DO-15, Axial

DO-15

EIC SEMICONDUCTOR INC.

Bag

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

10 µA @ 800 V

1.3 V @ 2 A

-50°C ~ 125°C

800 V

2A

28pF @ 4V, 1MHz

250 ns

FR106T/R
FR106T/R

Littelfuse

In Stock

-

-

Through Hole

DO-204AL, DO-41, Axial

DO-41

EIC SEMICONDUCTOR INC.

Tape & Reel (TR)

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

5 µA @ 800 V

1.3 V @ 1 A

-65°C ~ 150°C

800 V

1A

50pF @ 4V, 1MHz

500 ns

MBRA210L
MBRA210L

Littelfuse

In Stock

-

-

Surface Mount

DO-214AC, SMA

SMA (DO-214AC)

EIC SEMICONDUCTOR INC.

Bag

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Schottky

700 µA @ 10 V

350 mV @ 2 A

-65°C ~ 150°C

10 V

2A

-

-

FR207BULK
FR207BULK

Littelfuse

In Stock

-

-

Through Hole

DO-204AC, DO-15, Axial

DO-15

EIC SEMICONDUCTOR INC.

Bag

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

10 µA @ 1000 V

1.3 V @ 2 A

-65°C ~ 150°C

1000 V

2A

15pF @ 4V, 1MHz

500 ns

FR102BULK
FR102BULK

Littelfuse

In Stock

-

-

Through Hole

DO-204AL, DO-41, Axial

DO-41

EIC SEMICONDUCTOR INC.

Bag

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

5 µA @ 100 V

1.3 V @ 1 A

-65°C ~ 150°C

100 V

1A

50pF @ 4V, 1MHz

150 ns

FR305T/R
FR305T/R

Littelfuse

In Stock

-

-

Through Hole

DO-201AD, Axial

DO-201AD

EIC SEMICONDUCTOR INC.

Tape & Reel (TR)

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

10 µA @ 600 V

1.3 V @ 3 A

-65°C ~ 150°C

600 V

3A

60pF @ 4V, 1MHz

250 ns

MR854BULK
MR854BULK

Littelfuse

In Stock

-

-

Through Hole

DO-201AD, Axial

DO-201AD

EIC SEMICONDUCTOR INC.

Bag

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

10 µA @ 400 V

1.25 V @ 3 A

-65°C ~ 150°C

400 V

3A

28pF @ 4V, 1MHz

150 ns

HER301BULK
HER301BULK

Littelfuse

In Stock

-

-

Through Hole

DO-201AD, Axial

DO-201AD

EIC SEMICONDUCTOR INC.

Bag

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

10 µA @ 50 V

1.1 V @ 3 A

-65°C ~ 150°C

50 V

3A

50pF @ 4V, 1MHz

50 ns

FR102T/R
FR102T/R

Littelfuse

In Stock

-

-

Through Hole

DO-204AL, DO-41, Axial

DO-41

EIC SEMICONDUCTOR INC.

Tape & Reel (TR)

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

5 µA @ 100 V

1.3 V @ 1 A

-65°C ~ 150°C

100 V

1A

50pF @ 4V, 1MHz

150 ns

FR105BULK
FR105BULK

Littelfuse

In Stock

-

-

Through Hole

DO-204AL, DO-41, Axial

DO-41

EIC SEMICONDUCTOR INC.

Bag

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

5 µA @ 600 V

1.3 V @ 1 A

-65°C ~ 150°C

600 V

1A

50pF @ 4V, 1MHz

250 ns

HER102BULK
HER102BULK

Littelfuse

In Stock

-

-

Through Hole

DO-204AL, DO-41, Axial

DO-41

EIC SEMICONDUCTOR INC.

Bag

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

5 µA @ 100 V

1.1 V @ 1 A

-65°C ~ 150°C

100 V

1A

50pF @ 4V, 1MHz

50 ns

HER101BULK
HER101BULK

Littelfuse

In Stock

-

-

Through Hole

DO-204AL, DO-41, Axial

DO-41

EIC SEMICONDUCTOR INC.

Bag

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

5 µA @ 50 V

1.1 V @ 1 A

-65°C ~ 150°C

50 V

1A

50pF @ 4V, 1MHz

50 ns

FR304T/R
FR304T/R

Littelfuse

In Stock

-

-

Through Hole

DO-201AD, Axial

DO-201AD

EIC SEMICONDUCTOR INC.

Tape & Reel (TR)

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

10 µA @ 400 V

1.3 V @ 3 A

-65°C ~ 150°C

400 V

3A

60pF @ 4V, 1MHz

150 ns

HER104T/R
HER104T/R

Littelfuse

In Stock

-

-

Through Hole

DO-204AL, DO-41, Axial

DO-41

EIC SEMICONDUCTOR INC.

Tape & Reel (TR)

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

5 µA @ 300 V

1.1 V @ 1 A

-65°C ~ 150°C

300 V

1A

50pF @ 4V, 1MHz

50 ns

BYD13KBULK
BYD13KBULK

Littelfuse

In Stock

-

-

Through Hole

DO-204AL, DO-41, Axial

DO-41

EIC SEMICONDUCTOR INC.

Bag

Active

-

Standard Recovery >500ns, > 200mA (Io)

Avalanche

1 µA @ 800 V

1.05 V @ 1 A

175°C

800 V

1.4A

-

-

HER306T/R
HER306T/R

Littelfuse

In Stock

-

-

Through Hole

DO-201AD, Axial

DO-201AD

EIC SEMICONDUCTOR INC.

Tape & Reel (TR)

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

10 µA @ 600 V

1.7 V @ 3 A

-65°C ~ 150°C

600 V

3A

50pF @ 4V, 1MHz

75 ns

GN2MT/R
GN2MT/R

Littelfuse

In Stock

-

-

Surface Mount

DO-214AC, SMA

SMA (DO-214AC)

EIC SEMICONDUCTOR INC.

Tape & Reel (TR)

Active

-

Standard Recovery >500ns, > 200mA (Io)

Standard

5 µA @ 1000 V

1 V @ 2 A

-65°C ~ 150°C

1000 V

2A

75pF @ 4V, 1MHz

-

FR307T/R
FR307T/R

Littelfuse

In Stock

-

-

Through Hole

DO-201AD, Axial

DO-201AD

EIC SEMICONDUCTOR INC.

Tape & Reel (TR)

Active

-

Fast Recovery =< 500ns, > 200mA (Io)

Standard

10 µA @ 1000 V

1.3 V @ 3 A

-65°C ~ 150°C

1000 V

3A

60pF @ 4V, 1MHz

500 ns