- Configuration
- Package / Case
- Series
- Mounting Type
- Pin Count
- Diode Type
- Operating Temperature - Junction
- Speed
- Current - Reverse Leakage @ Vr
- Reach Compliance Code
- Voltage - Forward (Vf) (Max) @ If
- Mfr
Attribute column
Manufacturer
Littelfuse Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Packaging | Series | Subcategory | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BY133T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 1300 V | 1.1 V @ 1 A | -65°C ~ 175°C | 1300 V | 1A | - | 15pF @ 4V, 1MHz | 1.5 µs | - | ||
![]() FR103T/R Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 1.3 V @ 1 A | -65°C ~ 150°C | 200 V | 1A | - | 50pF @ 4V, 1MHz | 150 ns | - | ||
![]() 1N5822T/R Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2 mA @ 40 V | 525 mV @ 3 A | -65°C ~ 125°C | 40 V | 3A | - | - | - | - | ||
![]() HER303T/R Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 200 V | 1.1 V @ 3 A | -65°C ~ 150°C | 200 V | 3A | - | 50pF @ 4V, 1MHz | 50 ns | - | ||
![]() FR307BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | EIC SEMICONDUCTOR INC. | Bag | Active | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 1000 V | 1.3 V @ 3 A | -65°C ~ 150°C | 1000 V | 3A | - | 60pF @ 4V, 1MHz | 500 ns | - | ||
![]() MR854T/R Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 400 V | 1.25 V @ 3 A | -65°C ~ 150°C | 400 V | 3A | - | 28pF @ 4V, 1MHz | 150 ns | - | ||
![]() BA158BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | EIC SEMICONDUCTOR INC. | Bag | Active | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.3 V @ 1 A | -65°C ~ 150°C | 600 V | 1A | - | 20pF @ 4V, 1MHz | 150 ns | - | ||
![]() BYD13DBULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | EIC SEMICONDUCTOR INC. | Bag | Active | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Avalanche | 1 µA @ 200 V | 1.05 V @ 1 A | 175°C | 200 V | 1.4A | - | - | - | - | ||
![]() BY550-1000G Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | EIC SEMICONDUCTOR INC. | Bag | Active | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20 µA @ 1000 V | 1.1 V @ 5 A | -65°C ~ 175°C | 1000 V | 5A | - | 50pF @ 4V, 1MHz | - | - | ||
![]() FR305BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | EIC SEMICONDUCTOR INC. | Bag | Active | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 600 V | 1.3 V @ 3 A | -65°C ~ 150°C | 600 V | 3A | - | 60pF @ 4V, 1MHz | 250 ns | - | ||
![]() FR304BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | EIC SEMICONDUCTOR INC. | Bag | Active | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 400 V | 1.3 V @ 3 A | -65°C ~ 150°C | 400 V | 3A | - | 60pF @ 4V, 1MHz | 150 ns | - | ||
![]() HER304BULK Littelfuse | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | EIC SEMICONDUCTOR INC. | Bag | Active | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 300 V | 1.1 V @ 3 A | -65°C ~ 150°C | 300 V | 3A | - | 50pF @ 4V, 1MHz | 50 ns | - | ||
![]() HER107BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | EIC SEMICONDUCTOR INC. | Bag | Active | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 800 V | 1.7 V @ 1 A | -65°C ~ 150°C | 800 V | 1A | - | 50pF @ 4V, 1MHz | 75 ns | - | ||
![]() FR106BULK Littelfuse | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | EIC SEMICONDUCTOR INC. | Bag | Active | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 800 V | 1.3 V @ 1 A | -65°C ~ 150°C | 800 V | 1A | - | 50pF @ 4V, 1MHz | 500 ns | - | ||
![]() 2998100 Littelfuse | In Stock | - | - | - | - | - | Amphenol FCI | 100 | Amphenol | - | - | - | - | Minitek | - | Reel | - | Power Connectors | - | - | - | - | - | - | - | Power to the Board | - | - | Power to the Board | ||
![]() 2938000 Littelfuse | In Stock | - | - | - | - | - | Panjit | 5000 | Panjit | - | - | - | Details | - | 0.011852 oz | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Zener Diodes | - | - | Zener Diodes | ||
![]() 2975300 Littelfuse | In Stock | - | - | - | - | - | Amphenol FCI | 255 | Amphenol | - | - | - | - | Minitek | - | Tray | - | Power Connectors | - | - | - | - | - | - | - | Power to the Board | - | - | Power to the Board | ||
![]() 2938400 Littelfuse | In Stock | - | - | - | - | - | Amphenol FCI | 630 | Amphenol | - | - | - | - | Minitek | - | Tray | - | Power Connectors | - | - | - | - | - | - | - | Power to the Board | - | - | Power to the Board | ||
![]() GR1G Littelfuse | 2000000 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10A07H Littelfuse | In Stock | - | - | Through Hole | D-6, Axial | D6 | - | - | - | EIC SEMICONDUCTOR INC. | Tape & Reel (TR) | Active | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 µA @ 1000 V | 1 V @ 10 A | -65°C ~ 150°C | 1000 V | 10A | - | 80pF @ 4V, 1MHz | - | - |