- Mounting
- Pin Count
- Forward Voltage
- Operating Temp Range
- Operating Temperature Classification
- Rad Hardened
- Rev Curr
- Peak Rep Rev Volt
- Package Type
- Configuration
- Peak Forward Voltage
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
Littelfuse Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Avg. Forward Curr (Max) | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package Type | Peak Forward Voltage | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Recovery Time | Phase Type | Power Dissipation (Max) | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | RMS Voltage (Max) | Schedule B | Packaging | Pin Count | Configuration | Forward Current | Forward Voltage | Peak Reverse Current | Peak Non-Repetitive Surge Current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GSGC0560S Littelfuse | In Stock | - | - | - | 5000(mA) | Surface Mount | - | -55C to 150C | Military | TO-277 | 0.65(V) | - | 60(V) | - | - | - | No | Schottky Diode | 200(uA) | - | - | - | Tape and Reel | 2 +Tab | Single Dual Anode | 5000(mA) | 0.65(V) | 200(uA) | 175(A) | ||
MUR2060FCT Littelfuse | 5000 | - | - | - | 20000(mA) | Through Hole | - | -55C to 150C | Military | ITO-220AB | 1.6(V) | - | 600(V) | 50(ns) | - | - | No | Switching Diode | 10(uA) | 50(ns) | - | 8541100080, 8541100080/8541100080/8541100080/8541100080/8541100080 | Rail/Tube | 3 +Tab | Dual Common Cathode | 20000(mA) | 1.6(V) | 10(uA) | 125(A) | ||
LB2010S Littelfuse | In Stock | - | - | 2(A) | - | Surface Mount | 1 | -55C to 150C | Military | CASE ABF | - | 60(A) | 1000(V) | - | Single Phase | - | No | - | 5(mA) | - | 700(V) | - | - | 4 | - | - | 1.1(V) | - | - | ||
KBF204 Littelfuse | In Stock | - | - | 2(A) | - | Through Hole | 1 | -55C to 150C | Military | - | - | 60(A) | 400(V) | - | Single Phase | - | No | - | 5(mA) | - | 280(V) | - | - | 4 | - | - | 1.1(V) | - | - | ||
LBR1510S Littelfuse | In Stock | - | - | 1.5(A) | - | Surface Mount | 1 | -55C to 150C | Military | CASE ABF | - | 50(A) | 1000(V) | - | Single Phase | - | No | - | 5(mA) | - | 700(V) | - | - | 4 | - | - | 1.3(V) | - | - | ||
LB1510SL Littelfuse | In Stock | - | - | 1.5(A) | - | Surface Mount | 1 | -55C to 150C | Military | CASE ABF | - | 50(A) | 1000(V) | - | Single Phase | - | No | - | 10(mA) | - | 700(V) | - | - | 4 | - | - | 1.1(V) | - | - | ||
KBF304 Littelfuse | In Stock | - | - | 3(A) | - | Through Hole | 1 | -55C to 150C | Military | - | - | 80(A) | 400(V) | - | Single Phase | - | No | - | 5(mA) | - | 280(V) | - | - | 4 | - | - | 1.1(V) | - | - | ||
DF2006S Littelfuse | In Stock | - | - | 2(A) | - | Surface Mount | 1 | -55C to 150C | Military | Case DFS | - | 60(A) | 600(V) | - | Single Phase | - | No | - | 5(mA) | - | 420(V) | - | - | 4 | - | - | 1.2(V) | - | - | ||
UF5408G Littelfuse | In Stock | - | - | - | - | Through Hole | - | -55C to 150C | Military | DO-201AD | 1.7(V) | - | 1000(V) | 75(ns) | - | - | No | Switching Diode | 10(uA) | 75(ns) | - | - | - | 2 | Single | - | 1.7(V) | 10(uA) | 150@TA=55C(A) | ||
UF5407G Littelfuse | In Stock | - | - | - | - | Through Hole | - | -55C to 150C | Military | DO-201AD | 1.7(V) | - | 800(V) | 75(ns) | - | - | No | Switching Diode | 10(uA) | 75(ns) | - | - | - | 2 | Single | - | 1.7(V) | 10(uA) | 150@TA=55C(A) | ||
1N4948G Littelfuse | 2000000 | - | - | - | - | Through Hole | - | -55C to 150C | Military | DO-41 | 1.3(V) | - | 1000(V) | 500(ns) | - | - | No | Switching Diode | 1(uA) | 500(ns) | - | - | - | 2 | Single | - | 1.3(V) | 1(uA) | 25(A) | ||
SK56A Littelfuse | In Stock | - | - | - | 5000(mA) | Surface Mount | - | -55C to 150C | Military | SMA | 0.67(V) | - | 60(V) | - | - | - | No | Schottky Diode | 150(uA) | - | - | - | Tape and Reel | 2 | Single | 5000(mA) | 0.67(V) | 150(uA) | 120(A) | ||
MBRH10200CT Littelfuse | In Stock | - | - | - | 10000(mA) | Through Hole | - | -55C to 150C | Military | TO-220AB | 0.82@5A(V) | - | 200(V) | - | - | - | No | Schottky Diode | 200(uA) | - | - | - | Rail/Tube | 3 +Tab | Dual Common Cathode | 10000(mA) | 0.82@5A(V) | 200(uA) | 150(A) | ||
GN3GB Littelfuse | In Stock | - | - | - | 3000(mA) | Surface Mount | - | -55C to 150C | Military | SMB | 1.15(V) | - | 400(V) | 3000(ns) | - | - | No | Switching Diode | 10(uA) | 3000(ns) | - | - | Tape and Reel | 2 | Single | 3000(mA) | 1.15(V) | 10(uA) | 100(A) | ||
GR1B Littelfuse | In Stock | - | - | - | 1000(mA) | Surface Mount | - | -55C to 150C | Military | SMA | 1.3(V) | - | 100(V) | 150(ns) | - | - | No | Switching Diode | 5(uA) | 150(ns) | - | - | - | 2 | Single | 1000(mA) | 1.3(V) | 5(uA) | 30(A) | ||
GN3JB Littelfuse | In Stock | - | - | - | 3000(mA) | Surface Mount | - | -55C to 150C | Military | SMB | 1.15(V) | - | 600(V) | 3000(ns) | - | - | No | Switching Diode | 10(uA) | 3000(ns) | - | - | Tape and Reel | 2 | Single | 3000(mA) | 1.15(V) | 10(uA) | 100(A) | ||
GSBAT54W Littelfuse | In Stock | - | - | - | 200(mA) | Surface Mount | - | -55C to 125C | Military | SOD-123 | 1(V) | - | - | 5(ns) | - | 500(mW) | No | Schottky Diode | 2(uA) | 5(ns) | - | - | - | 2 | Single | 200(mA) | 1(V) | 2(uA) | 0.6(A) | ||
LS24 Littelfuse | In Stock | - | - | - | 2000(mA) | Surface Mount | - | -55C to 150C | Military | SMAF | 0.55(V) | - | 40(V) | - | - | - | No | Schottky Diode | 500(uA) | - | - | - | Tape and Reel | 2 | Single | 2000(mA) | 0.55(V) | 500(uA) | 50(A) | ||
GSGC051BS Littelfuse | In Stock | - | - | - | 5000(mA) | Surface Mount | - | -55C to 150C | Military | TO-277 | 0.75(V) | - | 100(V) | - | - | - | No | Schottky Diode | 100(uA) | - | - | - | Tape and Reel | 2 +Tab | Single Dual Anode | 5000(mA) | 0.75(V) | 100(uA) | 175(A) | ||
FSL24 Littelfuse | In Stock | - | - | - | 2000(mA) | Surface Mount | - | -55C to 150C | Military | SOD-123FL | 0.43(V) | - | 40(V) | - | - | - | No | Schottky Diode | 1000(uA) | - | - | - | Tape and Reel | 2 | Single | 2000(mA) | 0.43(V) | 1000(uA) | 80(A) |