- Mounting
- Pin Count
- Forward Voltage
- Operating Temp Range
- Operating Temperature Classification
- Rad Hardened
- Rev Curr
- Peak Rep Rev Volt
- Package Type
- Configuration
- Peak Forward Voltage
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
Littelfuse Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | AEC Qualified | Automotive | Bridge Type | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Military | Minimum Operating Temperature (°C) | Mounting | Package Height | Package Length | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Standard Package Name | Supplier Package | Tab | Part Status | Type | Pin Count | Configuration | Diode Type | Diameter | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SEOK EIC Semiconductor | In Stock | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=55C | 800 | 150 | - | No | -65 | Surface Mount | - | 4.5 | 2.6 | 2 | - | 1.7 | - | 60 | 5 | 75 | 800 | - | DO-214-AC | SMA | - | Active | Switching Diode | 2 | Single | - | - | RoHS Compliant | ||
SFO7 EIC Semiconductor | In Stock | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 600 | 150 | - | No | -65 | Through Hole | - | 5.2(Max) | - | 2 | - | 1.7 | - | 60 | 5 | 35 | 600 | - | DO-204-AL | DO-41 | - | Active | Switching Diode | 2 | Single | - | 2.74(Max) | RoHS Compliant | ||
SF51 EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 5@Ta=55C | 50 | 150 | - | No | -65 | Through Hole | - | 9.5(Max) | - | 2 | - | 0.95 | - | 135 | 10 | 35 | 50 | - | DO-201-AD | DO-201AD | - | Active | Switching Diode | 2 | Single | - | 5.3(Max) | RoHS Compliant | ||
![]() OBS_DPG60C300HJ Littelfuse | In Stock | - | - | - | - | - | - | EAR99 | - | - | 30 | - | 150 | 145000 | No | -55 | Through Hole | 21.34(Max) | 16.13(Max) | 5.21(Max) | 3 | - | 1.54@60A | - | 450 | 1 | 35(Typ) | 300 | - | PLUS 247 | PLUS 247 | Tab | Active | Switching Diode | 3 | Dual Common Cathode | - | - | RoHS Compliant | ||
AR2508 EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 25 | 800 | 175 | - | No | -65 | Surface Mount | 4.7(Max) | - | - | 2 | - | 1 | - | 400 | 5 | - | 800 | - | Case BUTTON | Case BUTTON | - | Active | - | 2 | Single | - | 10.4(Max) | Yes with exemptions | ||
SB220S EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 2 | 20 | 125 | - | No | -65 | Through Hole | - | 5.2(Max) | - | 2 | - | 0.5 | - | 60 | 500 | - | 20 | - | DO-204-AL | DO-41 | - | Active | Schottky Diode | 2 | Single | - | 2.74(Max) | RoHS Compliant | ||
SN5G EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 5 | 400 | 175 | - | - | -65 | Surface Mount | 2.2 | 7 | 5.8 | 2 | - | 1.1 | - | 300 | 20 | - | 400 | - | DO-214-AB | SMC | - | Active | - | 2 | Single | - | - | Yes with exemptions | ||
BR1501P EIC Semiconductor | In Stock | - | - | - | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | - | No | -40 | Through Hole | 7.87(Max) | 28.9(Max) | 28.9(Max) | 4 | 15 | 1.1@7.5A | 300 | - | 10 | - | 100 | 70 | BR-50 | BR-50 | - | Active | - | 4 | Single | - | - | RoHS Compliant | ||
SS1G EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=55C | 400 | 150 | - | No | -65 | Surface Mount | - | 4.5 | 2.6 | 2 | - | 1.7 | - | 30 | 5 | 35 | 400 | - | DO-214-AC | SMA | - | Active | Switching Diode | 2 | Single | - | - | RoHS Compliant | ||
SB350S EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 3 | 50 | 150 | - | No | -65 | Through Hole | - | 7.2(Max) | - | 2 | - | 0.74 | - | 80 | 500 | - | 50 | - | D-2A | D-2A | - | Active | Schottky Diode | 2 | Single | - | 4.1(Max) | RoHS Compliant | ||
SK27 EIC Semiconductor | 12000 | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 2 | 70 | 150 | - | - | -65 | Surface Mount | - | 4.8 | 3.6 | 2 | - | 0.74 | - | 60 | 500 | - | 70 | - | DO-214-AA | SMB | - | Active | Schottky Diode | 2 | Single | - | - | RoHS Compliant | ||
1N5391G EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=75C | 50 | 175 | - | No | -65 | Through Hole | - | 5.2(Max) | - | 2 | - | 1.1 | - | 50 | 5 | - | 50 | - | DO-204-AL | DO-41 | - | Active | - | 2 | Single | - | 2.74(Max) | RoHS Compliant | ||
SB270S EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 2 | 70 | 150 | - | - | -65 | Through Hole | - | 5.2(Max) | - | 2 | - | 0.74 | - | 60 | 500 | - | 70 | - | DO-204-AL | DO-41 | - | Active | Schottky Diode | 2 | Single | - | 2.74(Max) | RoHS Compliant | ||
W08 EIC Semiconductor | In Stock | - | - | - | No | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | - | No | -50 | Through Hole | 5.59(Max) | - | - | 4 | 1.5 | 1@1A | 50 | - | 10 | - | 800 | 560 | - | WOB | - | Active | - | 4 | Single | - | 10(Max) | RoHS Compliant | ||
FW04G EIC Semiconductor | 12 |
| - | - | No | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | - | No | -50 | Through Hole | 5.59(Max) | - | - | 4 | 1.5 | 1.3@1A | 30 | - | 10 | 150 | 400 | 280 | - | WOB | - | Active | - | 4 | Single | Fast Recovery Rectifier | 10(Max) | RoHS Compliant | ||
MR3510 EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 35 | 1000 | 175 | - | No | -65 | Surface Mount | 4.45(Max) | - | - | 2 | - | 1.1 | - | 400 | 5 | - | 1000 | - | MR | MR | - | Active | - | 2 | Single | - | 8.69(Max) | RoHS Compliant | ||
10A06 EIC Semiconductor | In Stock | - | - | Si | No | - | - | EAR99 | 8541.10.00.80 | - | 10@Ta=50C | 800 | 150 | - | No | -65 | Through Hole | - | 9.1(Max) | - | 2 | - | 1 | - | 400 | 10 | - | 800 | - | - | Case D-6 | - | Active | - | 2 | Single | - | 9.1(Max) | RoHS Compliant | ||
SS2C EIC Semiconductor | In Stock | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 2@Ta=55C | 150 | 150 | - | No | -65 | Surface Mount | - | 4.8 | 3.6 | 2 | - | 0.95 | - | 75 | 5 | 35 | 150 | - | DO-214-AA | SMB | - | Active | Switching Diode | 2 | Single | - | - | RoHS Compliant | ||
SE1G EIC Semiconductor | In Stock | - | - | - | No | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=55C | 400 | 150 | - | No | -65 | Surface Mount | - | 4.5 | 2.6 | 2 | - | 1.1 | - | 30 | 5 | 50 | 400 | - | DO-214-AC | SMA | - | Active | Switching Diode | 2 | Single | - | - | RoHS Compliant | ||
AR5001 EIC Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | 50 | 100 | 175 | - | No | -65 | Surface Mount | 4.7(Max) | - | - | 2 | - | 1.1 | - | 500 | 5 | - | 100 | - | Case BUTTON | Case BUTTON | - | Active | - | 2 | Single | - | 10.4(Max) | Yes with exemptions |