- Mounting
- Pin Count
- Forward Voltage
- Operating Temp Range
- Operating Temperature Classification
- Rad Hardened
- Rev Curr
- Peak Rep Rev Volt
- Package Type
- Configuration
- Peak Forward Voltage
- Peak Non-Repetitive Surge Current
Attribute column
Manufacturer
Littelfuse Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Automotive | Avg. Forward Curr (Max) | Bridge Type | ECCN (US) | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Military | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Phase Type | Product Status | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | RMS Voltage (Max) | Standard Package Name | Supplier Package | Operating Temperature | Series | Part Status | Type | Technology | Pin Count | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | Forward Voltage | Peak Reverse Current | Peak Non-Repetitive Surge Current | Voltage - Peak Reverse (Max) | Product Length (mm) | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERA15-04 EIC Semiconductor | In Stock | - | - | - | - | - | Si | No | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1 | 400 | 140 | - | - | No | -40 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | - | 1.1@2A | - | 40 | - | - | 10 | - | - | 400 | - | - | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
![]() OBS_DSEI2X61-04C Littelfuse | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | - | Screw | 60 | - | 150 | 180000 | - | No | -40 | Screw | - | - | - | - | - | 38.23(Max) | - | 25.42(Max) | 4 | - | - | 1.8 | - | 600 | - | - | 200 | - | 50 | 400 | - | - | - | - | - | - | - | - | SOT | SOT-227B | - | - | Active | Switching Diode | - | 4 | Dual Parallel | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MR3502L EIC Semiconductor | In Stock | - | - | - | - | - | - | Yes | - | - | EAR99 | 8541.10.00.80 | Through Hole | 35 | 200 | 175 | - | - | No | -65 | Through Hole | - | - | - | - | - | 9.1(Max) | - | - | 2 | - | - | 1.1 | - | 400 | - | - | 5 | - | - | 200 | - | - | - | - | - | - | - | - | Module | Case D-6 | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | 9.1(Max) | RoHS Compliant | ||
![]() FW06G EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | - | - | No | -50 | Through Hole | - | - | - | - | 5.59(Max) | - | - | - | 4 | 1.5 | - | 1.3@1A | 30 | - | - | - | 10 | - | 250 | 600 | 420 | - | - | - | - | - | - | - | - | WOB | - | - | Unconfirmed | - | - | 4 | Single | Fast Recovery Rectifier | - | - | - | - | - | - | - | - | 10(Max) | RoHS Compliant | ||
![]() HVR140 EIC Semiconductor | In Stock | - | - | - | - | - | - | No | - | - | EAR99 | 8541.10.00.70 | Through Hole | 0.3@Ta=50C | 4000 | 150 | - | - | - | -40 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | - | 5@1A | - | 30 | - | - | 5 | - | - | 4000 | - | - | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
![]() SE2J EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 2@Ta=55C | 600 | 150 | - | - | No | -65 | Surface Mount | - | - | - | - | - | 4.8 | - | 3.6 | 2 | - | - | 1.7 | - | 75 | - | - | 10 | - | 75 | 600 | - | - | - | - | - | - | - | - | DO-214-AA | SMB | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SN3GS EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 3 | 400 | 150 | - | - | No | -65 | Surface Mount | - | - | - | - | - | 4.8 | - | 3.6 | 2 | - | - | 1.2 | - | 100 | - | - | 5 | - | - | 400 | - | - | - | - | - | - | - | - | DO-214-AA | SMB | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() SE1E EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=55C | 300 | 150 | - | - | No | -65 | Surface Mount | - | - | - | - | - | 4.5 | - | 2.6 | 2 | - | - | 1.1 | - | 30 | - | - | 5 | - | 50 | 300 | - | - | - | - | - | - | - | - | DO-214-AC | SMA | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SNOB EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5@Ta=70C | 100 | 150 | - | - | No | -65 | Surface Mount | - | - | - | - | - | 4.5 | - | 2.6 | 2 | - | - | 1.1 | - | 50 | - | - | 5 | - | - | 100 | - | - | - | - | - | - | - | - | DO-214-AC | SMA | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() RB150 EIC Semiconductor | 15 |
| - | - | - | - | - | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 140 | - | - | No | -40 | Through Hole | - | - | - | - | 20.95(Max) | 18(Max) | - | 7.01(Max) | 4 | 1.5 | - | 0.95@1A | 40 | - | - | - | 10 | - | - | 50 | 35 | - | - | - | - | - | - | - | RB | RB | - | - | Active | - | - | 4 | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() 1SR139-100 EIC Semiconductor | In Stock | - | - | - | - | - | Si | - | - | - | EAR99 | 8541.10.00.80 | - | 1 | 100 | 150 | - | - | No | -40 | Through Hole | - | - | - | - | - | 3.51(Max) | - | - | 2 | - | - | 1.1 | - | 40 | - | - | 10 | - | - | 100 | - | - | - | - | - | - | - | - | - | Case M1A | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.16(Max) | RoHS Compliant | ||
![]() SE1M EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1@Ta=55C | 1000 | 150 | - | - | No | -65 | Surface Mount | - | -65C to 150C | Military | - | - | 4.5 | SMA | 2.6 | 2 | - | 2.2(V) | 2.2 | - | 30 | - | 1000(V) | 5 | 75(ns) | 75 | 1000 | - | - | - | No | Switching Diode | 5(uA) | 75(ns) | - | DO-214-AC | SMA | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | 2.2(V) | 5(uA) | 30(A) | - | 4.5(mm) | - | RoHS Compliant | ||
![]() FR307-STR EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 3@Ta=55C | 1000 | 150 | - | - | No | -65 | Through Hole | - | - | - | - | - | 9.5(Max) | - | - | 2 | - | - | 1.3 | - | 200 | - | - | 10 | - | 250 | 1000 | - | - | - | - | - | - | - | - | DO-201-AD | DO-201AD | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | 5.3(Max) | RoHS Compliant | ||
![]() SFO6 EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1.5@Ta=55C | 400 | 150 | - | - | - | -65 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | - | 1.7 | - | 60 | - | - | 5 | - | 35 | 400 | - | - | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant | ||
![]() RBV3504 EIC Semiconductor | In Stock | - | - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | - | 35(A) | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | - | EIC SEMICONDUCTOR INC. | No | -40 | Through Hole | 1 | -40C to 150C | Automotive | Bag | 20(Max) | 30(Max) | RBV25 | 4.9(Max) | 4 | 35 | - | 1.1@17.5A | 400 | - | 400(A) | 400(V) | 10 | - | - | 400 | 280 | Single Phase | Active | No | - | 10(mA) | - | 280(V) | RBV25 | RBV25 | -40°C ~ 150°C (TJ) | - | Active | - | Standard | 4 | Single | Single Phase | 10 µA @ 400 V | 1.1 V @ 17.5 A | 35 A | 1.1(V) | - | - | 400 V | - | - | RoHS Compliant | ||
![]() RBV1502 EIC Semiconductor | In Stock | - | - | Through Hole | 4-SIP, RBV-25 | RBV-25 | - | - | - | Single Phase | EAR99 | 8541.10.00.80 | - | - | - | 150 | - | EIC SEMICONDUCTOR INC. | No | -40 | Through Hole | - | - | - | Bag | 20(Max) | 30(Max) | - | 4.9(Max) | 4 | 15 | - | 1.1@7.5A | 300 | - | - | - | 10 | - | - | 200 | 140 | - | Active | - | - | - | - | - | RBV25 | RBV25 | -40°C ~ 150°C (TJ) | - | Active | - | Standard | 4 | Single | Single Phase | 10 µA @ 200 V | 1.1 V @ 7.5 A | 15 A | - | - | - | 200 V | - | - | RoHS Compliant | ||
![]() SN5K EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 5 | 800 | 175 | - | - | - | -65 | Surface Mount | - | - | - | - | 2.2 | 7 | - | 5.8 | 2 | - | - | 1.1 | - | 300 | - | - | 20 | - | - | 800 | - | - | - | - | - | - | - | - | DO-214-AB | SMC | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() SROA EIC Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | J-Lead | 1.5 | 50 | 150 | - | - | - | -65 | Surface Mount | - | - | - | - | - | 4.5 | - | 2.6 | 2 | - | - | 1.3 | - | 60 | - | - | 5 | - | 150 | 50 | - | - | - | - | - | - | - | - | DO-214-AC | SMA | - | - | Active | Switching Diode | - | 2 | Single | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HVR180 EIC Semiconductor | 4746 |
| - | - | - | - | - | - | - | - | EAR99 | 8541.10.00.70 | Through Hole | 0.2@Ta=50C | 8000 | 150 | - | - | No | -40 | Through Hole | - | -40C to 150C | AUTOMOTIVEC | - | - | 5.2(Max) | DO-41 | - | 2 | - | 8(V) | 8@1A | - | 30 | - | 8000(V) | 5 | - | - | 8000 | - | - | - | No | - | 5(uA) | - | - | DO-204-AL | DO-41 | - | - | Active | - | - | 2 | Single | - | - | - | - | 8(V) | 5(uA) | 30(A) | - | - | 2.74(Max) | RoHS Compliant | ||
![]() ERA15-02 EIC Semiconductor | In Stock | - | - | - | - | - | Si | - | - | - | EAR99 | 8541.10.00.80 | Through Hole | 1 | 200 | 140 | - | - | No | -40 | Through Hole | - | - | - | - | - | 5.2(Max) | - | - | 2 | - | - | 1.1@2A | - | 40 | - | - | 10 | - | - | 200 | - | - | - | - | - | - | - | - | DO-204-AL | DO-41 | - | - | Active | - | - | 2 | Single | - | - | - | - | - | - | - | - | - | 2.74(Max) | RoHS Compliant |